GE Lighting Fluorescent Electronic Ballast GE254MVPS90-A

Description
9.5 INCH L X 1.7 INCH W X 1.2 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 0.084 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL 1 OR 2 LAMP(S) F54T5/47W, F54T5/49W, F54T5HO, F54T5WM, F58T8, FT50W/4P, FT55W/4P LAMP TYPE 50/54/55/58 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.23/0.39/0.51/0.91/ 0.95/0.53/0.24/0.4 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL/HIGH OUTPUT CIRCUIT TYPE 60/108/61/110/115/64 /63/112 W INPUT POWER PROGRAMMED RAPID STARTING TYPE LINEAR LAMP STYLE 0.96/0.98/0.99 POWER FACTOR 1.03/0.86/1.05/1.18/ 1.06 BALLAST FACTOR ULTRASTART[R] BRAND
Datasheet
Description
9.5 INCH L X 1.7 INCH W X 1.2 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 0.084 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL 1 OR 2 LAMP(S) F54T5/47W, F54T5/49W, F54T5HO, F54T5WM, F58T8, FT50W/4P, FT55W/4P LAMP TYPE 50/54/55/58 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.23/0.39/0.51/0.91/ 0.95/0.53/0.24/0.4 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL/HIGH OUTPUT CIRCUIT TYPE 60/108/61/110/115/64 /63/112 W INPUT POWER PROGRAMMED RAPID STARTING TYPE LINEAR LAMP STYLE 0.96/0.98/0.99 POWER FACTOR 1.03/0.86/1.05/1.18/ 1.06 BALLAST FACTOR ULTRASTART[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Electronic Ballast - GE254MVPS90-A - GE Lighting
Cleveland, OH, USA
Fluorescent Electronic Ballast
GE254MVPS90-A
Fluorescent Electronic Ballast GE254MVPS90-A
9.5 INCH L X 1.7 INCH W X 1.2 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 0.084 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL 1 OR 2 LAMP(S) F54T5/47W, F54T5/49W, F54T5HO, F54T5WM, F58T8, FT50W/4P, FT55W/4P LAMP TYPE 50/54/55/58 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.23/0.39/0.51/0.91/ 0.95/0.53/0.24/0.4 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL/HIGH OUTPUT CIRCUIT TYPE 60/108/61/110/115/64 /63/112 W INPUT POWER PROGRAMMED RAPID STARTING TYPE LINEAR LAMP STYLE 0.96/0.98/0.99 POWER FACTOR 1.03/0.86/1.05/1.18/ 1.06 BALLAST FACTOR ULTRASTART[R] BRAND
  • 9.5 INCH L X 1.7 INCH W X 1.2 INCH H SIZE
  • -22 DEG F MIN. STARTING TEMPERATURE
  • 0.084 PERCENT MAX. THD
  • 50/60 HZ FREQUENCY RATING
  • UL, CSA APPROVAL
  • 1 OR 2 LAMP(S)
  • F54T5/47W, F54T5/49W, F54T5HO, F54T5WM, F58T8, FT50W/4P, FT55W/4P LAMP TYPE
  • 50/54/55/58 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • 0.23/0.39/0.51/0.91/0.95/0.53/0.24/0.4 AMPERE INPUT CURRENT
  • PARALLEL WIRING
  • NORMAL/HIGH OUTPUT CIRCUIT TYPE
  • 60/108/61/110/115/64/63/112 W INPUT POWER
  • PROGRAMMED RAPID STARTING TYPE
  • LINEAR LAMP STYLE
  • 0.96/0.98/0.99 POWER FACTOR
  • 1.03/0.86/1.05/1.18/1.06 BALLAST FACTOR
  • ULTRASTART[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GE254MVPS90-A
Product Name Fluorescent Electronic Ballast
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); UL Listing Mark; UL, CSA
Start Method Rapid Start; Programmed Rapid
Nominal Voltage 120V; 208V; 220/240V; 277V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Fluorescent Ballast - EB-232IS-120-RES-HBF_207 - McWong International, Inc.
Specs
Ballast Technology Diplexer
Start Method Instant Start
Nominal Voltage 120V
View Details
Fluorescent Electronic Ballast - GELD18DMV700PU-120 - GE Lighting
Specs
Ballast Technology Diplexer
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
BALLAST KIT MH400 QUAD-TAP - 81994 - Premium Quality Lighting
Premium Quality Lighting
Specs
Ballast Technology HID
Lamp Type Metal Halide Lamp
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details