Philips Emergency Lighting Ballasts for Linear Fluorescent Lamps B33

Description
Linear fluorescent lamps serve as a mainstay in commercial, industrial and institutional lighting. Philips Bodine fluorescent emergency ballasts for linear lamps operate most single and bi-pin fluorescent lamps, including U-shaped, HO, VHO, circline and energy-saving, and 4-pin long compacts. They are compatible with electronic, standard, energy-saving and dimming AC ballasts. Philips Bodine emergency ballasts are UL Listed for factory or field installation, provide at least 90 minutes of code-required emergency lighting and produce up to 3500 lumens initial light output. High lumen output; 3-lamp parallel illumination Initial Light Output: 2700 - 3400 Lumens Illumination Time: 90 Minutes Dual Input Voltage: 120/277 VAC, 60 Hz AC Input Current: 280 mA AC Input Power Rating: 8 W
Description
Linear fluorescent lamps serve as a mainstay in commercial, industrial and institutional lighting. Philips Bodine fluorescent emergency ballasts for linear lamps operate most single and bi-pin fluorescent lamps, including U-shaped, HO, VHO, circline and energy-saving, and 4-pin long compacts. They are compatible with electronic, standard, energy-saving and dimming AC ballasts. Philips Bodine emergency ballasts are UL Listed for factory or field installation, provide at least 90 minutes of code-required emergency lighting and produce up to 3500 lumens initial light output. High lumen output; 3-lamp parallel illumination Initial Light Output: 2700 - 3400 Lumens Illumination Time: 90 Minutes Dual Input Voltage: 120/277 VAC, 60 Hz AC Input Current: 280 mA AC Input Power Rating: 8 W

Suppliers

Company
Product
Description
Supplier Links
Ballasts for Linear Fluorescent Lamps - B33 - Philips Emergency Lighting
Collierville, TN, USA
Ballasts for Linear Fluorescent Lamps
B33
Ballasts for Linear Fluorescent Lamps B33
Linear fluorescent lamps serve as a mainstay in commercial, industrial and institutional lighting. Philips Bodine fluorescent emergency ballasts for linear lamps operate most single and bi-pin fluorescent lamps, including U-shaped, HO, VHO, circline and energy-saving, and 4-pin long compacts. They are compatible with electronic, standard, energy-saving and dimming AC ballasts. Philips Bodine emergency ballasts are UL Listed for factory or field installation, provide at least 90 minutes of code-required emergency lighting and produce up to 3500 lumens initial light output. High lumen output; 3-lamp parallel illumination Initial Light Output: 2700 - 3400 Lumens Illumination Time: 90 Minutes Dual Input Voltage: 120/277 VAC, 60 Hz AC Input Current: 280 mA AC Input Power Rating: 8 W

Linear fluorescent lamps serve as a mainstay in commercial, industrial and institutional lighting. Philips Bodine fluorescent emergency ballasts for linear lamps operate most single and bi-pin fluorescent lamps, including U-shaped, HO, VHO, circline and energy-saving, and 4-pin long compacts. They are compatible with electronic, standard, energy-saving and dimming AC ballasts. Philips Bodine emergency ballasts are UL Listed for factory or field installation, provide at least 90 minutes of code-required emergency lighting and produce up to 3500 lumens initial light output.

High lumen output; 3-lamp parallel illumination

Initial Light Output:2700 - 3400 Lumens
Illumination Time:90 Minutes
Dual Input Voltage:120/277 VAC, 60 Hz
AC Input Current:280 mA
AC Input Power Rating:8 W
Supplier's Site

Technical Specifications

  Philips Emergency Lighting
Product Category Ballasts
Product Number B33
Product Name Ballasts for Linear Fluorescent Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7961895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Features Dimmable
View Details
Ballasts for Fluorescent Lamps - F40 Rapid Start - Aero-Tech Light Bulb Co.
Specs
Start Method Rapid Start
Nominal Voltage 277V
Lamp Wattage 46 watts
View Details
Open Core and Coil HID Ballast - BMHH50QT - RAB Lighting
Specs
Ballast Technology HID
Lamp Type Metal Halide Lamp
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details