GE Lighting Fluorescent Electronic Ballast GE232MAX-G-N-347-347

Description
9.5 INCH L X 1.3 INCH W X 1.2 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 66 PERCENT MAX. THD 60 HZ FREQUENCY RATING CSA APPROVAL 1 OR 2 LAMP(S) F17T8, F17T8/WM, F25T12, F25T8, F25T8/WM, F28T8/UMX, F32T8, F32T8/25W, F32T8/WM, FE15T8 LAMP TYPE 32 W LAMP WATTAGE 347 V INPUT VOLTAGE 0.06/0.08/0.09/0.15 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL OUTPUT CIRCUIT TYPE 16/24/32/52 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.78/0.9/0.97/0.99 POWER FACTOR 0.89/0.76/1.01/0.85 BALLAST FACTOR PROLINE[R] BRAND PACKAGING QUANTITY 10
Datasheet
Description
9.5 INCH L X 1.3 INCH W X 1.2 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 66 PERCENT MAX. THD 60 HZ FREQUENCY RATING CSA APPROVAL 1 OR 2 LAMP(S) F17T8, F17T8/WM, F25T12, F25T8, F25T8/WM, F28T8/UMX, F32T8, F32T8/25W, F32T8/WM, FE15T8 LAMP TYPE 32 W LAMP WATTAGE 347 V INPUT VOLTAGE 0.06/0.08/0.09/0.15 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL OUTPUT CIRCUIT TYPE 16/24/32/52 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.78/0.9/0.97/0.99 POWER FACTOR 0.89/0.76/1.01/0.85 BALLAST FACTOR PROLINE[R] BRAND PACKAGING QUANTITY 10
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Electronic Ballast - GE232MAX-G-N-347-347 - GE Lighting
Cleveland, OH, USA
Fluorescent Electronic Ballast
GE232MAX-G-N-347-347
Fluorescent Electronic Ballast GE232MAX-G-N-347-347
9.5 INCH L X 1.3 INCH W X 1.2 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 66 PERCENT MAX. THD 60 HZ FREQUENCY RATING CSA APPROVAL 1 OR 2 LAMP(S) F17T8, F17T8/WM, F25T12, F25T8, F25T8/WM, F28T8/UMX, F32T8, F32T8/25W, F32T8/WM, FE15T8 LAMP TYPE 32 W LAMP WATTAGE 347 V INPUT VOLTAGE 0.06/0.08/0.09/0.15 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL OUTPUT CIRCUIT TYPE 16/24/32/52 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.78/0.9/0.97/0.99 POWER FACTOR 0.89/0.76/1.01/0.85 BALLAST FACTOR PROLINE[R] BRAND PACKAGING QUANTITY 10
  • 9.5 INCH L X 1.3 INCH W X 1.2 INCH H SIZE
  • -22 DEG F MIN. STARTING TEMPERATURE
  • 66 PERCENT MAX. THD
  • 60 HZ FREQUENCY RATING
  • CSA APPROVAL
  • 1 OR 2 LAMP(S)
  • F17T8, F17T8/WM, F25T12, F25T8, F25T8/WM, F28T8/UMX, F32T8, F32T8/25W, F32T8/WM, FE15T8 LAMP TYPE
  • 32 W LAMP WATTAGE
  • 347 V INPUT VOLTAGE
  • 0.06/0.08/0.09/0.15 AMPERE INPUT CURRENT
  • PARALLEL WIRING
  • NORMAL OUTPUT CIRCUIT TYPE
  • 16/24/32/52 W INPUT POWER
  • INSTANT STARTING TYPE
  • LINEAR LAMP STYLE
  • 0.78/0.9/0.97/0.99 POWER FACTOR
  • 0.89/0.76/1.01/0.85 BALLAST FACTOR
  • PROLINE[R] BRAND
  • PACKAGING QUANTITY 10
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GE232MAX-G-N-347-347
Product Name Fluorescent Electronic Ballast
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); CSA
Start Method Instant Start
Nominal Voltage 347V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7961895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Features Dimmable
View Details
Fluorescent Electronic Ballast - GE432MAX-G-N-4PK - GE Lighting
Specs
Ballast Technology Diplexer
Standards and Certifications FCC; UL Listing Mark; UL, CUL, FCC
Start Method Instant Start
View Details
Ballasts for Fluorescent Lamps - F96T8/HO Instant Start - Aero-Tech Light Bulb Co.
Specs
Start Method Instant Start
Nominal Voltage 120V
Lamp Wattage 151 watts
View Details