GE Lighting Fluorescent Electronic Ballast GE232MAXP347-N+-347

Description
9.5 INCH L X 1.3 INCH W X 1.18 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 46 PERCENT MAX. THD 50 HZ FREQUENCY RATING CSA APPROVAL 1 OR 2 LAMP(S) F17T8, F25T12, F25T8, F28T8, F32T8, F32T8/25W, F32T8/WM, FE15T8 LAMP TYPE 17/25/28/32 W LAMP WATTAGE 347 V INPUT VOLTAGE 0.08/0.17 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL OUTPUT CIRCUIT TYPE 25/57 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.89/0.99 POWER FACTOR 0.85/0.96 BALLAST FACTOR ULTRAMAX[TM] BRAND
Datasheet
Description
9.5 INCH L X 1.3 INCH W X 1.18 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 46 PERCENT MAX. THD 50 HZ FREQUENCY RATING CSA APPROVAL 1 OR 2 LAMP(S) F17T8, F25T12, F25T8, F28T8, F32T8, F32T8/25W, F32T8/WM, FE15T8 LAMP TYPE 17/25/28/32 W LAMP WATTAGE 347 V INPUT VOLTAGE 0.08/0.17 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL OUTPUT CIRCUIT TYPE 25/57 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.89/0.99 POWER FACTOR 0.85/0.96 BALLAST FACTOR ULTRAMAX[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Electronic Ballast - GE232MAXP347-N+-347 - GE Lighting
Cleveland, OH, USA
Fluorescent Electronic Ballast
GE232MAXP347-N+-347
Fluorescent Electronic Ballast GE232MAXP347-N+-347
9.5 INCH L X 1.3 INCH W X 1.18 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 46 PERCENT MAX. THD 50 HZ FREQUENCY RATING CSA APPROVAL 1 OR 2 LAMP(S) F17T8, F25T12, F25T8, F28T8, F32T8, F32T8/25W, F32T8/WM, FE15T8 LAMP TYPE 17/25/28/32 W LAMP WATTAGE 347 V INPUT VOLTAGE 0.08/0.17 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL OUTPUT CIRCUIT TYPE 25/57 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.89/0.99 POWER FACTOR 0.85/0.96 BALLAST FACTOR ULTRAMAX[TM] BRAND
  • 9.5 INCH L X 1.3 INCH W X 1.18 INCH H SIZE
  • -22 DEG F MIN. STARTING TEMPERATURE
  • 46 PERCENT MAX. THD
  • 50 HZ FREQUENCY RATING
  • CSA APPROVAL
  • 1 OR 2 LAMP(S)
  • F17T8, F25T12, F25T8, F28T8, F32T8, F32T8/25W, F32T8/WM, FE15T8 LAMP TYPE
  • 17/25/28/32 W LAMP WATTAGE
  • 347 V INPUT VOLTAGE
  • 0.08/0.17 AMPERE INPUT CURRENT
  • PARALLEL WIRING
  • NORMAL OUTPUT CIRCUIT TYPE
  • 25/57 W INPUT POWER
  • INSTANT STARTING TYPE
  • LINEAR LAMP STYLE
  • 0.89/0.99 POWER FACTOR
  • 0.85/0.96 BALLAST FACTOR
  • ULTRAMAX[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GE232MAXP347-N+-347
Product Name Fluorescent Electronic Ballast
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); CSA
Start Method Instant Start
Nominal Voltage 347V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Ballasts - SKE1324/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V
View Details
Powerhouse 1000W 120/240v MH Ballast - PH57300 - Hydrofarm, Inc.
Specs
Ballast Technology HID
View Details
Open Core and Coil HID Ballast - GEM10048TLA3D-5 - GE Lighting
Specs
Ballast Technology HID
Standards and Certifications UL Listing Mark; UL, CUL
Lamp Type Metal Halide Lamp
View Details