Hydrofarm, Inc. Powerhouse 1000W 120/240v MH Ballast PH57300

Description
The Powerhouse is packed with features which make it the most advanced electromagnetic HID ballast on the market. With its durable all-aluminum exterior construction and its offset high/low component orientation, it runs quieter and cooler than any other ballast we have ever made. Cool components mean higher performance and longer life, which we guarantee with an 8 year warranty. Coolest running Ultra-quiet with ISO-mount silencer Rugged and durable Dual voltage North American brand components Every unit factory tested 8 year warranty on ballast electrical components U.S. patent D546,282 Air coolable with optional flange kit & fan Compatible with all reflectors offered by Hydrofarm & most others Ballast Size Frequently Asked Questions Q: Will my dual voltage 120/240v ballast operate on 208v? A: Yes, all of our magnetic ballasts have a 208v lead coming out of the transformer located inside the ballast housing. You may have them specially ordered to operate 208v instead of 240v, or if you already have a Hydrofarm ballast, consult a certified electrician to rewire this for you. It is a very simple process. Q: I have a 1000W ballast, can I use a 400W or 600W bulb in it? A: No, ballasts can only be used with bulbs that are of the same wattage rating. A 1000W ballast can only be used with a 1000W bulb, a 400W with a 400W, etc. *This does not apply to the dimmable Lumateks, which can use a 600W bulb if dimming switch is set to 600W, etc.* Q: Can an HPS ballast be used to power a metal halide bulb? A: This is never recommended, the ballast and bulb type (wattage and operation) must match. Convertible ballasts, however, can be switched between MH and HPS modes. There is also the option of using a conversion bulb, this is a special type of bulb which allows an HPS ballast to operate a MH bulb or visa versa. *This does not apply to the Phantom digital models*
Datasheet
Description
The Powerhouse is packed with features which make it the most advanced electromagnetic HID ballast on the market. With its durable all-aluminum exterior construction and its offset high/low component orientation, it runs quieter and cooler than any other ballast we have ever made. Cool components mean higher performance and longer life, which we guarantee with an 8 year warranty. Coolest running Ultra-quiet with ISO-mount silencer Rugged and durable Dual voltage North American brand components Every unit factory tested 8 year warranty on ballast electrical components U.S. patent D546,282 Air coolable with optional flange kit & fan Compatible with all reflectors offered by Hydrofarm & most others Ballast Size Frequently Asked Questions Q: Will my dual voltage 120/240v ballast operate on 208v? A: Yes, all of our magnetic ballasts have a 208v lead coming out of the transformer located inside the ballast housing. You may have them specially ordered to operate 208v instead of 240v, or if you already have a Hydrofarm ballast, consult a certified electrician to rewire this for you. It is a very simple process. Q: I have a 1000W ballast, can I use a 400W or 600W bulb in it? A: No, ballasts can only be used with bulbs that are of the same wattage rating. A 1000W ballast can only be used with a 1000W bulb, a 400W with a 400W, etc. *This does not apply to the dimmable Lumateks, which can use a 600W bulb if dimming switch is set to 600W, etc.* Q: Can an HPS ballast be used to power a metal halide bulb? A: This is never recommended, the ballast and bulb type (wattage and operation) must match. Convertible ballasts, however, can be switched between MH and HPS modes. There is also the option of using a conversion bulb, this is a special type of bulb which allows an HPS ballast to operate a MH bulb or visa versa. *This does not apply to the Phantom digital models*
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Powerhouse 1000W 120/240v MH Ballast - PH57300 - Hydrofarm, Inc.
Petaluma, CA, USA
Powerhouse 1000W 120/240v MH Ballast
PH57300
Powerhouse 1000W 120/240v MH Ballast PH57300
The Powerhouse is packed with features which make it the most advanced electromagnetic HID ballast on the market. With its durable all-aluminum exterior construction and its offset high/low component orientation, it runs quieter and cooler than any other ballast we have ever made. Cool components mean higher performance and longer life, which we guarantee with an 8 year warranty. Coolest running Ultra-quiet with ISO-mount silencer Rugged and durable Dual voltage North American brand components Every unit factory tested 8 year warranty on ballast electrical components U.S. patent D546,282 Air coolable with optional flange kit & fan Compatible with all reflectors offered by Hydrofarm & most others Ballast Size Frequently Asked Questions Q: Will my dual voltage 120/240v ballast operate on 208v? A: Yes, all of our magnetic ballasts have a 208v lead coming out of the transformer located inside the ballast housing. You may have them specially ordered to operate 208v instead of 240v, or if you already have a Hydrofarm ballast, consult a certified electrician to rewire this for you. It is a very simple process. Q: I have a 1000W ballast, can I use a 400W or 600W bulb in it? A: No, ballasts can only be used with bulbs that are of the same wattage rating. A 1000W ballast can only be used with a 1000W bulb, a 400W with a 400W, etc. *This does not apply to the dimmable Lumateks, which can use a 600W bulb if dimming switch is set to 600W, etc.* Q: Can an HPS ballast be used to power a metal halide bulb? A: This is never recommended, the ballast and bulb type (wattage and operation) must match. Convertible ballasts, however, can be switched between MH and HPS modes. There is also the option of using a conversion bulb, this is a special type of bulb which allows an HPS ballast to operate a MH bulb or visa versa. *This does not apply to the Phantom digital models*

The Powerhouse is packed with features which make it the most advanced electromagnetic HID ballast on the market. With its durable all-aluminum exterior construction and its offset high/low component orientation, it runs quieter and cooler than any other ballast we have ever made. Cool components mean higher performance and longer life, which we guarantee with an 8 year warranty.

  • Coolest running
  • Ultra-quiet with ISO-mount silencer
  • Rugged and durable
  • Dual voltage
  • North American brand components
  • Every unit factory tested
  • 8 year warranty on ballast electrical components
  • U.S. patent D546,282
  • Air coolable with optional flange kit & fan
  • Compatible with all reflectors offered by Hydrofarm & most others

Ballast Size


Frequently Asked Questions
Q: Will my dual voltage 120/240v ballast operate on 208v?
A: Yes, all of our magnetic ballasts have a 208v lead coming out of the transformer located inside the ballast housing. You may have them specially ordered to operate 208v instead of 240v, or if you already have a Hydrofarm ballast, consult a certified electrician to rewire this for you. It is a very simple process.
Q: I have a 1000W ballast, can I use a 400W or 600W bulb in it?
A: No, ballasts can only be used with bulbs that are of the same wattage rating. A 1000W ballast can only be used with a 1000W bulb, a 400W with a 400W, etc. *This does not apply to the dimmable Lumateks, which can use a 600W bulb if dimming switch is set to 600W, etc.*
Q: Can an HPS ballast be used to power a metal halide bulb?
A: This is never recommended, the ballast and bulb type (wattage and operation) must match. Convertible ballasts, however, can be switched between MH and HPS modes. There is also the option of using a conversion bulb, this is a special type of bulb which allows an HPS ballast to operate a MH bulb or visa versa. *This does not apply to the Phantom digital models*

Datasheet

Technical Specifications

  Hydrofarm, Inc.
Product Category Ballasts
Product Number PH57300
Product Name Powerhouse 1000W 120/240v MH Ballast
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
 - BA Ballast - Harris Lighting Services, Inc.
Harris Lighting Services, Inc.
Specs
Ballast Technology Diplexer
Lamp Type T5; T8; CFL Lamp
Start Method Instant Start; Program Start
View Details
SG 1000W 120/240 HPS Ballast - SGS100 - Hydrofarm, Inc.
Specs
Ballast Technology HID
Nominal Voltage 120V; 220/240V
Lamp Wattage 1000 watts
View Details
Fluorescent Ballast - EB-132IS-120-HB_859 - McWong International, Inc.
Specs
Ballast Technology Diplexer
Start Method Instant Start
Nominal Voltage 120V
View Details