GE Lighting Open Core and Coil HID Ballast GEM10048TLA3D-5

Description
5.2 INCH L X 1.2 INCH W SIZE -20 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL BALLAST, DRY FILM CAPACITOR, IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE 480 V INPUT VOLTAGE 0.3 AMPERE INPUT CURRENT HX-HPF CIRCUIT TYPE 130 W INPUT POWER M90/M140 ANSI CODE CAPACITANCE 12 MICROFARAD APPLICATION INDUSTRIAL/COMMERCIA L
Datasheet
Description
5.2 INCH L X 1.2 INCH W SIZE -20 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL BALLAST, DRY FILM CAPACITOR, IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE 480 V INPUT VOLTAGE 0.3 AMPERE INPUT CURRENT HX-HPF CIRCUIT TYPE 130 W INPUT POWER M90/M140 ANSI CODE CAPACITANCE 12 MICROFARAD APPLICATION INDUSTRIAL/COMMERCIA L
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Core and Coil HID Ballast - GEM10048TLA3D-5 - GE Lighting
Cleveland, OH, USA
Open Core and Coil HID Ballast
GEM10048TLA3D-5
Open Core and Coil HID Ballast GEM10048TLA3D-5
5.2 INCH L X 1.2 INCH W SIZE -20 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL BALLAST, DRY FILM CAPACITOR, IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE 480 V INPUT VOLTAGE 0.3 AMPERE INPUT CURRENT HX-HPF CIRCUIT TYPE 130 W INPUT POWER M90/M140 ANSI CODE CAPACITANCE 12 MICROFARAD APPLICATION INDUSTRIAL/COMMERCIA L
  • 5.2 INCH L X 1.2 INCH W SIZE
  • -20 DEG F MIN. STARTING TEMPERATURE
  • 60 HZ FREQUENCY RATING
  • CORE AND COIL BALLAST, DRY FILM CAPACITOR, IGNITOR, COLOR CODED LEAD CONTENTS
  • UL, CUL APPROVAL
  • METAL HALIDE LAMP TYPE
  • 100 W LAMP WATTAGE
  • 480 V INPUT VOLTAGE
  • 0.3 AMPERE INPUT CURRENT
  • HX-HPF CIRCUIT TYPE
  • 130 W INPUT POWER
  • M90/M140 ANSI CODE
  • CAPACITANCE 12 MICROFARAD
  • APPLICATION INDUSTRIAL/COMMERCIAL
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GEM10048TLA3D-5
Product Name Open Core and Coil HID Ballast
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 2838334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Ballasts - SKEU544HOP/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
Ignitor for BAC400A - BA50009A - Hydrofarm, Inc.
Specs
Ballast Technology HID
View Details
Fluorescent Electronic Ballast - GE-332-MVPS-XL - GE Lighting
Specs
Ballast Technology Diplexer
Standards and Certifications FCC; UL Listing Mark; UL, CUL, FCC
Start Method Rapid Start; Programmed/Rapid
View Details