GE Lighting Fluorescent Electronic Ballast GE232MAX-G-N

Description
9.5 INCH L X 1.3 INCH W X 1.18 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 14 PERCENT MAX. THD 50 HZ FREQUENCY RATING UL, CUL APPROVAL 1/2 LAMP(S) F17T8, F25T8, F28T8, F32T8, F32T8/WM, F32T8/25W, F40T8 LAMP TYPE 17/25/28/32/40 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0 TO 0.48 AMPERE INPUT CURRENT PARALLEL WIRING 20 TO 56 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.92 TO 0.99 POWER FACTOR 0.87 TO 1.08 BALLAST FACTOR ROHS COMPLIANT APPLICABLE STANDARD FCC
Description
9.5 INCH L X 1.3 INCH W X 1.18 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 14 PERCENT MAX. THD 50 HZ FREQUENCY RATING UL, CUL APPROVAL 1/2 LAMP(S) F17T8, F25T8, F28T8, F32T8, F32T8/WM, F32T8/25W, F40T8 LAMP TYPE 17/25/28/32/40 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0 TO 0.48 AMPERE INPUT CURRENT PARALLEL WIRING 20 TO 56 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.92 TO 0.99 POWER FACTOR 0.87 TO 1.08 BALLAST FACTOR ROHS COMPLIANT APPLICABLE STANDARD FCC
Datasheet
Datasheet Summary
Powered by GS/AI

The GE232MAX-G-N is a high-performance electronic ballast designed for general fluorescent applications. It features instant start technology, which allows for quick lamp ignition and is suitable for long lamp starting cycles. This ballast operates on a multi-voltage range of 120 to 277V, making it versatile for various installations.

The ballast has a low-profile housing and weighs 1.4 lbs, with dimensions of 9.5 inches in length, 1.3 inches in width, and 1.18 inches in height. It supports parallel lamp operation, facilitating easier system maintenance. The product is equipped with anti-striation control to enhance light quality by eliminating striations.

With a maximum ambient temperature rating of 104°F and a minimum starting temperature of -22°F, the ballast is suitable for a range of environmental conditions. It is compliant with multiple safety and performance standards, including cUL, FCC Class A, and RoHS, ensuring it meets regulatory requirements. The ballast factor is normal, and it offers a power factor correction feature, contributing to energy efficiency.

Datasheet Summary
Powered by GS/AI

The GE232MAX-G-N is a high-performance electronic ballast designed for general fluorescent applications. It features instant start technology, which allows for quick lamp ignition and is suitable for long lamp starting cycles. This ballast operates on a multi-voltage range of 120 to 277V, making it versatile for various installations.

The ballast has a low-profile housing and weighs 1.4 lbs, with dimensions of 9.5 inches in length, 1.3 inches in width, and 1.18 inches in height. It supports parallel lamp operation, facilitating easier system maintenance. The product is equipped with anti-striation control to enhance light quality by eliminating striations.

With a maximum ambient temperature rating of 104°F and a minimum starting temperature of -22°F, the ballast is suitable for a range of environmental conditions. It is compliant with multiple safety and performance standards, including cUL, FCC Class A, and RoHS, ensuring it meets regulatory requirements. The ballast factor is normal, and it offers a power factor correction feature, contributing to energy efficiency.

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Electronic Ballast - GE232MAX-G-N - GE Lighting
Cleveland, OH, USA
Fluorescent Electronic Ballast
GE232MAX-G-N
Fluorescent Electronic Ballast GE232MAX-G-N
9.5 INCH L X 1.3 INCH W X 1.18 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 14 PERCENT MAX. THD 50 HZ FREQUENCY RATING UL, CUL APPROVAL 1/2 LAMP(S) F17T8, F25T8, F28T8, F32T8, F32T8/WM, F32T8/25W, F40T8 LAMP TYPE 17/25/28/32/40 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0 TO 0.48 AMPERE INPUT CURRENT PARALLEL WIRING 20 TO 56 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.92 TO 0.99 POWER FACTOR 0.87 TO 1.08 BALLAST FACTOR ROHS COMPLIANT APPLICABLE STANDARD FCC
  • 9.5 INCH L X 1.3 INCH W X 1.18 INCH H SIZE
  • -22 DEG F MIN. STARTING TEMPERATURE
  • 14 PERCENT MAX. THD
  • 50 HZ FREQUENCY RATING
  • UL, CUL APPROVAL
  • 1/2 LAMP(S)
  • F17T8, F25T8, F28T8, F32T8, F32T8/WM, F32T8/25W, F40T8 LAMP TYPE
  • 17/25/28/32/40 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • 0 TO 0.48 AMPERE INPUT CURRENT
  • PARALLEL WIRING
  • 20 TO 56 W INPUT POWER
  • INSTANT STARTING TYPE
  • LINEAR LAMP STYLE
  • 0.92 TO 0.99 POWER FACTOR
  • 0.87 TO 1.08 BALLAST FACTOR
  • ROHS COMPLIANT
  • APPLICABLE STANDARD FCC
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GE232MAX-G-N
Product Name Fluorescent Electronic Ballast
Ballast Technology Diplexer
Standards and Certifications UL Listing Mark; UL, CUL
Start Method Instant Start
Nominal Voltage 120V; 208V; 220/240V; 277V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 2838336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
BALLAST KIT LU70 QUAD-TAP - 81970 - Premium Quality Lighting
Premium Quality Lighting
Specs
Ballast Technology HID
Lamp Type High Pressure Lamp
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
Fluorescent Electronic Ballast - GE296HO-MVPS-N-MV - GE Lighting
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); UL Listing Mark; UL, CSA
Start Method Programmed
View Details
Fluorescent Electronic Ballast - QTP-2X54T5HO/UNV-PSN/49130 - OSRAM SYLVANIA, Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark
Lamp Type T5
View Details