GE Lighting Fluorescent Electronic Ballast GE296HO-MVPS-N-MV

Description
11.8 INCH L X 2.15 INCH W X 1.61 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 20 PERCENT MAX. THD 60 HZ FREQUENCY RATING UL, CSA APPROVAL 1/2 LAMP(S) F96T12/HO/WM, F72T12/HO, F48T12/HO, F96T12/HO, F60T12/HO, F96T12/HO, F70T8 LAMP TYPE 48/50/60/72/96 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.61 TO 1.45 AMPERE INPUT CURRENT SERIES WIRING 104 TO 197 W INPUT POWER PROGRAMMED STARTING TYPE LINEAR LAMP STYLE 0.95 TO 0.99 POWER FACTOR 0.88 TO 0.92 BALLAST FACTOR ROHS COMPLIANT APPLICABLE STANDARD FCC
Datasheet
Description
11.8 INCH L X 2.15 INCH W X 1.61 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 20 PERCENT MAX. THD 60 HZ FREQUENCY RATING UL, CSA APPROVAL 1/2 LAMP(S) F96T12/HO/WM, F72T12/HO, F48T12/HO, F96T12/HO, F60T12/HO, F96T12/HO, F70T8 LAMP TYPE 48/50/60/72/96 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.61 TO 1.45 AMPERE INPUT CURRENT SERIES WIRING 104 TO 197 W INPUT POWER PROGRAMMED STARTING TYPE LINEAR LAMP STYLE 0.95 TO 0.99 POWER FACTOR 0.88 TO 0.92 BALLAST FACTOR ROHS COMPLIANT APPLICABLE STANDARD FCC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Electronic Ballast - GE296HO-MVPS-N-MV - GE Lighting
Cleveland, OH, USA
Fluorescent Electronic Ballast
GE296HO-MVPS-N-MV
Fluorescent Electronic Ballast GE296HO-MVPS-N-MV
11.8 INCH L X 2.15 INCH W X 1.61 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 20 PERCENT MAX. THD 60 HZ FREQUENCY RATING UL, CSA APPROVAL 1/2 LAMP(S) F96T12/HO/WM, F72T12/HO, F48T12/HO, F96T12/HO, F60T12/HO, F96T12/HO, F70T8 LAMP TYPE 48/50/60/72/96 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.61 TO 1.45 AMPERE INPUT CURRENT SERIES WIRING 104 TO 197 W INPUT POWER PROGRAMMED STARTING TYPE LINEAR LAMP STYLE 0.95 TO 0.99 POWER FACTOR 0.88 TO 0.92 BALLAST FACTOR ROHS COMPLIANT APPLICABLE STANDARD FCC
  • 11.8 INCH L X 2.15 INCH W X 1.61 INCH H SIZE
  • -20 DEG F MIN. STARTING TEMPERATURE
  • 20 PERCENT MAX. THD
  • 60 HZ FREQUENCY RATING
  • UL, CSA APPROVAL
  • 1/2 LAMP(S)
  • F96T12/HO/WM, F72T12/HO, F48T12/HO, F96T12/HO, F60T12/HO, F96T12/HO, F70T8 LAMP TYPE
  • 48/50/60/72/96 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • 0.61 TO 1.45 AMPERE INPUT CURRENT
  • SERIES WIRING
  • 104 TO 197 W INPUT POWER
  • PROGRAMMED STARTING TYPE
  • LINEAR LAMP STYLE
  • 0.95 TO 0.99 POWER FACTOR
  • 0.88 TO 0.92 BALLAST FACTOR
  • ROHS COMPLIANT
  • APPLICABLE STANDARD FCC
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GE296HO-MVPS-N-MV
Product Name Fluorescent Electronic Ballast
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); UL Listing Mark; UL, CSA
Start Method Programmed
Nominal Voltage 120V; 208V; 220/240V; 277V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Compact Fluorescent Electronic Dimming Ballast - H3DT550GU110 - Lutron Electronics Co., Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark
Features Dimmable
View Details
750w HP SODIUM 480v -  - Interlectric Corporation
Interlectric Corporation
Specs
Ballast Technology HID
Lamp Type High Pressure Lamp
Nominal Voltage 480V
View Details
Open Core and Coil HID Ballast - GEM100MLTLA3D-5-QUAD - GE Lighting
Specs
Ballast Technology HID
Standards and Certifications UL Listing Mark; UL, CUL
Lamp Type Metal Halide Lamp
View Details