OSRAM SYLVANIA, Inc. Fluorescent Electronic Ballast QTP-2X54T5HO/UNV-PSN/49130

Description
LOW FREQUENCY TYPE 16.73 INCH L X 1.18 INCH W X 0.87 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CSA, FCC APPROVAL 2 LAMP(S) FP54T5HO LAMP TYPE 54 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 1/0.43 AMPERE INPUT CURRENT SERIES WIRING NORMAL OUTPUT, HPF CIRCUIT TYPE 121 W AT 120 V, 118 W AT 277 V INPUT POWER PROGRAMMED RAPID STARTING TYPE STRAIGHT LAMP STYLE 0.98 POWER FACTOR 1 BALLAST FACTOR QUICKTRONIC[R], PROSTART[R], PENTRON[R] BRAND APPLICABLE STANDARD ANSI C62.41 CAT-A APPLICATION COMMERCIAL, RETAIL, HOSPITALITY, INSTITUTIONAL, SCHOOL, NEW CONSTRUCTION, DIRECT/INDIRECT LIGHTING, SURFACE MOUNT, COVE LIGHTING PACKAGING QUANTITY 20 PER CASE
Datasheet
Description
LOW FREQUENCY TYPE 16.73 INCH L X 1.18 INCH W X 0.87 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CSA, FCC APPROVAL 2 LAMP(S) FP54T5HO LAMP TYPE 54 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 1/0.43 AMPERE INPUT CURRENT SERIES WIRING NORMAL OUTPUT, HPF CIRCUIT TYPE 121 W AT 120 V, 118 W AT 277 V INPUT POWER PROGRAMMED RAPID STARTING TYPE STRAIGHT LAMP STYLE 0.98 POWER FACTOR 1 BALLAST FACTOR QUICKTRONIC[R], PROSTART[R], PENTRON[R] BRAND APPLICABLE STANDARD ANSI C62.41 CAT-A APPLICATION COMMERCIAL, RETAIL, HOSPITALITY, INSTITUTIONAL, SCHOOL, NEW CONSTRUCTION, DIRECT/INDIRECT LIGHTING, SURFACE MOUNT, COVE LIGHTING PACKAGING QUANTITY 20 PER CASE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Electronic Ballast - QTP-2X54T5HO/UNV-PSN/49130 - OSRAM SYLVANIA, Inc.
Danvers, MA, USA
Fluorescent Electronic Ballast
QTP-2X54T5HO/UNV-PSN/49130
Fluorescent Electronic Ballast QTP-2X54T5HO/UNV-PSN/49130
LOW FREQUENCY TYPE 16.73 INCH L X 1.18 INCH W X 0.87 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CSA, FCC APPROVAL 2 LAMP(S) FP54T5HO LAMP TYPE 54 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 1/0.43 AMPERE INPUT CURRENT SERIES WIRING NORMAL OUTPUT, HPF CIRCUIT TYPE 121 W AT 120 V, 118 W AT 277 V INPUT POWER PROGRAMMED RAPID STARTING TYPE STRAIGHT LAMP STYLE 0.98 POWER FACTOR 1 BALLAST FACTOR QUICKTRONIC[R], PROSTART[R], PENTRON[R] BRAND APPLICABLE STANDARD ANSI C62.41 CAT-A APPLICATION COMMERCIAL, RETAIL, HOSPITALITY, INSTITUTIONAL, SCHOOL, NEW CONSTRUCTION, DIRECT/INDIRECT LIGHTING, SURFACE MOUNT, COVE LIGHTING PACKAGING QUANTITY 20 PER CASE
  • LOW FREQUENCY TYPE
  • 16.73 INCH L X 1.18 INCH W X 0.87 INCH H SIZE
  • -20 DEG F MIN. STARTING TEMPERATURE
  • 10 PERCENT MAX. THD
  • 50/60 HZ FREQUENCY RATING
  • UL, CSA, FCC APPROVAL
  • 2 LAMP(S)
  • FP54T5HO LAMP TYPE
  • 54 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • 1/0.43 AMPERE INPUT CURRENT
  • SERIES WIRING
  • NORMAL OUTPUT, HPF CIRCUIT TYPE
  • 121 W AT 120 V, 118 W AT 277 V INPUT POWER
  • PROGRAMMED RAPID STARTING TYPE
  • STRAIGHT LAMP STYLE
  • 0.98 POWER FACTOR
  • 1 BALLAST FACTOR
  • QUICKTRONIC[R], PROSTART[R], PENTRON[R] BRAND
  • APPLICABLE STANDARD ANSI C62.41 CAT-A
  • APPLICATION COMMERCIAL, RETAIL, HOSPITALITY, INSTITUTIONAL, SCHOOL, NEW CONSTRUCTION, DIRECT/INDIRECT LIGHTING, SURFACE MOUNT, COVE LIGHTING
  • PACKAGING QUANTITY 20 PER CASE
Supplier's Site Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Ballasts
Product Number QTP-2X54T5HO/UNV-PSN/49130
Product Name Fluorescent Electronic Ballast
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark
Lamp Type T5
Start Method Preheat; Rapid Start
Nominal Voltage 120V; 277V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 2838334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Specs
Ballast Technology Diplexer
Lamp Type T8
Start Method Instant Start
View Details
Fluorescent Ballast - EB-132PRS-U-ES_229 - McWong International, Inc.
Specs
Ballast Technology Diplexer
Start Method Preheat
Nominal Voltage 120V
View Details
Fluorescent Electronic Dimming Ballast - H3DT817GU117 - Lutron Electronics Co., Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark
Features Dimmable
View Details