Lutron Electronics Co., Inc. FLUORESCENT ELECTRONIC DIMMING BALLAST H3DT832GU310

Description
" HIGH FREQUENCY TYPE 9.5 INCH L X 2.38 INCH W X 1 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL 935, CSA C22.2, CEC, FCC 18 APPROVAL 3 LAMP(S) T8 LAMP TYPE 32 W LAMP WATTAGE 120/240/277 VAC INPUT VOLTAGE 0.83 AMPERE AT 120 VAC, 0.4 AMPERE AT 240 VAC, 0.37 AMPERE AT 277 VAC INPUT CURRENT PARALLEL WIRING 99.6 W AT 120 VAC, 96 W AT 240 VAC, 102.5 W AT 277 VAC INPUT POWER PROGRAMMED RAPID STARTING TYPE LINEAR, U-BENT LAMP STYLE 0.95 POWER FACTOR 1 BALLAST FACTOR CONTINUOUS FLICKER-FREE 100 TO 0.7 PERCENT DIMMING ECO-10[R] BRAND "
Datasheet
Description
" HIGH FREQUENCY TYPE 9.5 INCH L X 2.38 INCH W X 1 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL 935, CSA C22.2, CEC, FCC 18 APPROVAL 3 LAMP(S) T8 LAMP TYPE 32 W LAMP WATTAGE 120/240/277 VAC INPUT VOLTAGE 0.83 AMPERE AT 120 VAC, 0.4 AMPERE AT 240 VAC, 0.37 AMPERE AT 277 VAC INPUT CURRENT PARALLEL WIRING 99.6 W AT 120 VAC, 96 W AT 240 VAC, 102.5 W AT 277 VAC INPUT POWER PROGRAMMED RAPID STARTING TYPE LINEAR, U-BENT LAMP STYLE 0.95 POWER FACTOR 1 BALLAST FACTOR CONTINUOUS FLICKER-FREE 100 TO 0.7 PERCENT DIMMING ECO-10[R] BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FLUORESCENT ELECTRONIC DIMMING BALLAST - H3DT832GU310 - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
FLUORESCENT ELECTRONIC DIMMING BALLAST
H3DT832GU310
FLUORESCENT ELECTRONIC DIMMING BALLAST H3DT832GU310
" HIGH FREQUENCY TYPE 9.5 INCH L X 2.38 INCH W X 1 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL 935, CSA C22.2, CEC, FCC 18 APPROVAL 3 LAMP(S) T8 LAMP TYPE 32 W LAMP WATTAGE 120/240/277 VAC INPUT VOLTAGE 0.83 AMPERE AT 120 VAC, 0.4 AMPERE AT 240 VAC, 0.37 AMPERE AT 277 VAC INPUT CURRENT PARALLEL WIRING 99.6 W AT 120 VAC, 96 W AT 240 VAC, 102.5 W AT 277 VAC INPUT POWER PROGRAMMED RAPID STARTING TYPE LINEAR, U-BENT LAMP STYLE 0.95 POWER FACTOR 1 BALLAST FACTOR CONTINUOUS FLICKER-FREE 100 TO 0.7 PERCENT DIMMING ECO-10[R] BRAND "

"

  • HIGH FREQUENCY TYPE
  • 9.5 INCH L X 2.38 INCH W X 1 INCH H SIZE
  • 50 DEG F MIN. STARTING TEMPERATURE
  • 10 PERCENT MAX. THD
  • 50/60 HZ FREQUENCY RATING
  • UL 935, CSA C22.2, CEC, FCC 18 APPROVAL
  • 3 LAMP(S)
  • T8 LAMP TYPE
  • 32 W LAMP WATTAGE
  • 120/240/277 VAC INPUT VOLTAGE
  • 0.83 AMPERE AT 120 VAC, 0.4 AMPERE AT 240 VAC, 0.37 AMPERE AT 277 VAC INPUT CURRENT
  • PARALLEL WIRING
  • 99.6 W AT 120 VAC, 96 W AT 240 VAC, 102.5 W AT 277 VAC INPUT POWER
  • PROGRAMMED RAPID STARTING TYPE
  • LINEAR, U-BENT LAMP STYLE
  • 0.95 POWER FACTOR
  • 1 BALLAST FACTOR
  • CONTINUOUS FLICKER-FREE 100 TO 0.7 PERCENT DIMMING
  • ECO-10[R] BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Ballasts
Product Number H3DT832GU310
Product Name FLUORESCENT ELECTRONIC DIMMING BALLAST
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark
Features Dimmable
Lamp Type T8
Start Method Rapid Start
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7961895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Features Dimmable
View Details
Open Core and Coil HID Ballast - BHPSH1000QT - RAB Lighting
Specs
Ballast Technology HID
Lamp Type High Pressure Lamp
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
 - BA Ballast - Harris Lighting Services, Inc.
Harris Lighting Services, Inc.
Specs
Ballast Technology Diplexer
Lamp Type T5; T8; CFL Lamp
Start Method Instant Start; Program Start
View Details
Fluorescent Electronic Dimming Ballast - EHDT521MU210 - Lutron Electronics Co., Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark
Features Dimmable
View Details