GE Lighting Fluorescent Electronic Ballast GE259MAX-G-N-42T

Description
9.5 INCH L X 1.3 INCH W X 1.18 INCH H SIZE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL (CANADA AND US), CUL, FCC APPROVAL 1/2 LAMP(S) F32T8 LAMP TYPE 32 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 1.01/0.4/0.66/0.29 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL OUTPUT CIRCUIT TYPE 113/110/72 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.99/0.98/0.97 POWER FACTOR 0.88 BALLAST FACTOR ROHS COMPLIANT CREST FACTOR 1.7 ENCLOSURE TYPE METAL REMOTE MOUNTING DISTANCE TO LAMP 18 FT REMOTE MOUNTING WIRE GAUGE 18 AWG
Datasheet
Description
9.5 INCH L X 1.3 INCH W X 1.18 INCH H SIZE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL (CANADA AND US), CUL, FCC APPROVAL 1/2 LAMP(S) F32T8 LAMP TYPE 32 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 1.01/0.4/0.66/0.29 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL OUTPUT CIRCUIT TYPE 113/110/72 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.99/0.98/0.97 POWER FACTOR 0.88 BALLAST FACTOR ROHS COMPLIANT CREST FACTOR 1.7 ENCLOSURE TYPE METAL REMOTE MOUNTING DISTANCE TO LAMP 18 FT REMOTE MOUNTING WIRE GAUGE 18 AWG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Electronic Ballast - GE259MAX-G-N-42T - GE Lighting
Cleveland, OH, USA
Fluorescent Electronic Ballast
GE259MAX-G-N-42T
Fluorescent Electronic Ballast GE259MAX-G-N-42T
9.5 INCH L X 1.3 INCH W X 1.18 INCH H SIZE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL (CANADA AND US), CUL, FCC APPROVAL 1/2 LAMP(S) F32T8 LAMP TYPE 32 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 1.01/0.4/0.66/0.29 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL OUTPUT CIRCUIT TYPE 113/110/72 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.99/0.98/0.97 POWER FACTOR 0.88 BALLAST FACTOR ROHS COMPLIANT CREST FACTOR 1.7 ENCLOSURE TYPE METAL REMOTE MOUNTING DISTANCE TO LAMP 18 FT REMOTE MOUNTING WIRE GAUGE 18 AWG
  • 9.5 INCH L X 1.3 INCH W X 1.18 INCH H SIZE
  • 10 PERCENT MAX. THD
  • 50/60 HZ FREQUENCY RATING
  • UL (CANADA AND US), CUL, FCC APPROVAL
  • 1/2 LAMP(S)
  • F32T8 LAMP TYPE
  • 32 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • 1.01/0.4/0.66/0.29 AMPERE INPUT CURRENT
  • PARALLEL WIRING
  • NORMAL OUTPUT CIRCUIT TYPE
  • 113/110/72 W INPUT POWER
  • INSTANT STARTING TYPE
  • LINEAR LAMP STYLE
  • 0.99/0.98/0.97 POWER FACTOR
  • 0.88 BALLAST FACTOR
  • ROHS COMPLIANT
  • CREST FACTOR 1.7
  • ENCLOSURE TYPE METAL
  • REMOTE MOUNTING DISTANCE TO LAMP 18 FT
  • REMOTE MOUNTING WIRE GAUGE 18 AWG
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GE259MAX-G-N-42T
Product Name Fluorescent Electronic Ballast
Ballast Technology Diplexer
Standards and Certifications FCC; UL Listing Mark; UL (Canada and US), CUL, FCC
Start Method Instant Start
Nominal Voltage 120V; 208V; 220/240V; 277V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 2838336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Fluorescent Electronic Dimming Ballast - QT2X54/277PHO-DIM/49674 - OSRAM SYLVANIA, Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); UL Listing Mark
Lamp Type T5
View Details
Ballasts - SKEU323L/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
Ballast for 1 or 2 F48/60/72/84/96T12 120-277V ELECTRONIC- SUPERIOR LIFE® - 70189 - Premium Quality Lighting
Specs
Lamp Type T12
Nominal Voltage 120V; 208V; 220/240V; 277V
Lamp Wattage 96 watts
View Details