GE Lighting Fluorescent Electronic Ballast GE232MAX-G-H

Description
9.5 INCH L X 1.3 INCH W X 1.18 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 15 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL APPROVAL 1/2 LAMP(S) FE15T8, F40T8, F32T8/WM, F32T8, F28T8, F25T8/WM, F25T8, F25T12, F17T8/WM, F17T8 LAMP TYPE 15/17/25/28/32/40 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.1 TO 0.56 AMPERE INPUT CURRENT PARALLEL WIRING 21 TO 75 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.89 TO 99 POWER FACTOR 0.99 TO 2.08 BALLAST FACTOR ROHS COMPLIANT APPLICABLE STANDARD FCC
Datasheet
Description
9.5 INCH L X 1.3 INCH W X 1.18 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 15 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL APPROVAL 1/2 LAMP(S) FE15T8, F40T8, F32T8/WM, F32T8, F28T8, F25T8/WM, F25T8, F25T12, F17T8/WM, F17T8 LAMP TYPE 15/17/25/28/32/40 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.1 TO 0.56 AMPERE INPUT CURRENT PARALLEL WIRING 21 TO 75 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.89 TO 99 POWER FACTOR 0.99 TO 2.08 BALLAST FACTOR ROHS COMPLIANT APPLICABLE STANDARD FCC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Electronic Ballast - GE232MAX-G-H - GE Lighting
Cleveland, OH, USA
Fluorescent Electronic Ballast
GE232MAX-G-H
Fluorescent Electronic Ballast GE232MAX-G-H
9.5 INCH L X 1.3 INCH W X 1.18 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 15 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL APPROVAL 1/2 LAMP(S) FE15T8, F40T8, F32T8/WM, F32T8, F28T8, F25T8/WM, F25T8, F25T12, F17T8/WM, F17T8 LAMP TYPE 15/17/25/28/32/40 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.1 TO 0.56 AMPERE INPUT CURRENT PARALLEL WIRING 21 TO 75 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.89 TO 99 POWER FACTOR 0.99 TO 2.08 BALLAST FACTOR ROHS COMPLIANT APPLICABLE STANDARD FCC
  • 9.5 INCH L X 1.3 INCH W X 1.18 INCH H SIZE
  • -22 DEG F MIN. STARTING TEMPERATURE
  • 15 PERCENT MAX. THD
  • 50/60 HZ FREQUENCY RATING
  • UL, CUL APPROVAL
  • 1/2 LAMP(S)
  • FE15T8, F40T8, F32T8/WM, F32T8, F28T8, F25T8/WM, F25T8, F25T12, F17T8/WM, F17T8 LAMP TYPE
  • 15/17/25/28/32/40 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • 0.1 TO 0.56 AMPERE INPUT CURRENT
  • PARALLEL WIRING
  • 21 TO 75 W INPUT POWER
  • INSTANT STARTING TYPE
  • LINEAR LAMP STYLE
  • 0.89 TO 99 POWER FACTOR
  • 0.99 TO 2.08 BALLAST FACTOR
  • ROHS COMPLIANT
  • APPLICABLE STANDARD FCC
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GE232MAX-G-H
Product Name Fluorescent Electronic Ballast
Ballast Technology Diplexer
Standards and Certifications UL Listing Mark; UL, CUL
Start Method Instant Start
Nominal Voltage 120V; 208V; 220/240V; 277V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7961895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Features Dimmable
View Details
FLUORESCENT ELECTRONIC DIMMING BALLAST - H3DT832GU310 - Lutron Electronics Co., Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark
Features Dimmable
View Details
2 TUBE F72/T12 HO 120v -  - Interlectric Corporation
Interlectric Corporation
Specs
Ballast Technology Duplexer
Lamp Type CFL Lamp
Nominal Voltage 120V
View Details
Fluorescent Electronic Ballast - GE132-MVPS-H - GE Lighting
Specs
Ballast Technology Diplexer
Standards and Certifications FCC; UL Listing Mark; UL, CUL, FCC
Start Method Programmed
View Details