GE Lighting Fluorescent Electronic Ballast GE132-MVPS-H

Description
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD UL, CUL, FCC APPROVAL 1 LAMP(S) F17T8, F17T8/WM, F25T12, F25T8, F25T8/WM, F26T8, F28T8, F29T8, F32T8, F32T8/25W, F32T8/WM, F40T8, FE15T8 LAMP TYPE 1//25/26/28/29/32/40 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.15/0.08/0.42/0.18 AMPERE INPUT CURRENT PARALLEL WIRING HIGH OUTPUT CIRCUIT TYPE 17/18/48/47 W INPUT POWER PROGRAMMED STARTING TYPE LINEAR LAMP STYLE 0.99/0.88/0.98 POWER FACTOR 1.05/1.18 BALLAST FACTOR ULTRASTART[R] BRAND
Datasheet
Description
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD UL, CUL, FCC APPROVAL 1 LAMP(S) F17T8, F17T8/WM, F25T12, F25T8, F25T8/WM, F26T8, F28T8, F29T8, F32T8, F32T8/25W, F32T8/WM, F40T8, FE15T8 LAMP TYPE 1//25/26/28/29/32/40 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.15/0.08/0.42/0.18 AMPERE INPUT CURRENT PARALLEL WIRING HIGH OUTPUT CIRCUIT TYPE 17/18/48/47 W INPUT POWER PROGRAMMED STARTING TYPE LINEAR LAMP STYLE 0.99/0.88/0.98 POWER FACTOR 1.05/1.18 BALLAST FACTOR ULTRASTART[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Electronic Ballast - GE132-MVPS-H - GE Lighting
Cleveland, OH, USA
Fluorescent Electronic Ballast
GE132-MVPS-H
Fluorescent Electronic Ballast GE132-MVPS-H
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD UL, CUL, FCC APPROVAL 1 LAMP(S) F17T8, F17T8/WM, F25T12, F25T8, F25T8/WM, F26T8, F28T8, F29T8, F32T8, F32T8/25W, F32T8/WM, F40T8, FE15T8 LAMP TYPE 1//25/26/28/29/32/40 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.15/0.08/0.42/0.18 AMPERE INPUT CURRENT PARALLEL WIRING HIGH OUTPUT CIRCUIT TYPE 17/18/48/47 W INPUT POWER PROGRAMMED STARTING TYPE LINEAR LAMP STYLE 0.99/0.88/0.98 POWER FACTOR 1.05/1.18 BALLAST FACTOR ULTRASTART[R] BRAND
  • 9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE
  • 0 DEG F MIN. STARTING TEMPERATURE
  • 10 PERCENT MAX. THD
  • UL, CUL, FCC APPROVAL
  • 1 LAMP(S)
  • F17T8, F17T8/WM, F25T12, F25T8, F25T8/WM, F26T8, F28T8, F29T8, F32T8, F32T8/25W, F32T8/WM, F40T8, FE15T8 LAMP TYPE
  • 1//25/26/28/29/32/40 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • 0.15/0.08/0.42/0.18 AMPERE INPUT CURRENT
  • PARALLEL WIRING
  • HIGH OUTPUT CIRCUIT TYPE
  • 17/18/48/47 W INPUT POWER
  • PROGRAMMED STARTING TYPE
  • LINEAR LAMP STYLE
  • 0.99/0.88/0.98 POWER FACTOR
  • 1.05/1.18 BALLAST FACTOR
  • ULTRASTART[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GE132-MVPS-H
Product Name Fluorescent Electronic Ballast
Ballast Technology Diplexer
Standards and Certifications FCC; UL Listing Mark; UL, CUL, FCC
Start Method Programmed
Nominal Voltage 120V; 208V; 220/240V; 277V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Ballasts for Fluorescent Lamps - F40 Rapid Start - Aero-Tech Light Bulb Co.
Specs
Start Method Rapid Start
Nominal Voltage 277V
Lamp Wattage 46 watts
View Details
Open Core and Coil HID Ballast - BHPSH1000/480 - RAB Lighting
Specs
Ballast Technology HID
Standards and Certifications UL Listing Mark
Lamp Type High Pressure Lamp
View Details