Fujian Lilliput Optoelectronics Technology Co., Ltd. Oscilloscope Multimeter OWON HDS120

Description
- Multifunctional measuring instrument: 4 1/2-digit multimeter + oscilloscope- Automatic Waveform Measurements: Including Vmax,Vmin,Vp-p,Vavg, Vrms,and frequency.- User-Friendly Experience: Full Key Design, Easy Operation, and Extends Device Lifespan- Intelligent Probe Detection: Automatically switches measurement values based on the probe's insertion position, effectively preventing damage to the instrument due to incorrect operation.- Efficient Energy Management: Powered by 18650 lithium batteries, providing longer usage time, making your measurement tasks more enduring.- Safe high-voltage measurement: Compliant with CATⅢ1000V standard, capable of directly and safely measuring high-voltage waveforms up to 1000V, expanding the range of applications.- High-Definition Display: Equipped with a 2.8-inch IPS screen, providing a wide viewing angle and excellent display quality, ensuring clear data reading from any angle.- Environmentally adaptive display: High-brightness, high-contrast dual-theme mode display provides a clear view in both strong light and dark light environments, optimizing the user experience.
Datasheet
Description
- Multifunctional measuring instrument: 4 1/2-digit multimeter + oscilloscope- Automatic Waveform Measurements: Including Vmax,Vmin,Vp-p,Vavg, Vrms,and frequency.- User-Friendly Experience: Full Key Design, Easy Operation, and Extends Device Lifespan- Intelligent Probe Detection: Automatically switches measurement values based on the probe's insertion position, effectively preventing damage to the instrument due to incorrect operation.- Efficient Energy Management: Powered by 18650 lithium batteries, providing longer usage time, making your measurement tasks more enduring.- Safe high-voltage measurement: Compliant with CATⅢ1000V standard, capable of directly and safely measuring high-voltage waveforms up to 1000V, expanding the range of applications.- High-Definition Display: Equipped with a 2.8-inch IPS screen, providing a wide viewing angle and excellent display quality, ensuring clear data reading from any angle.- Environmentally adaptive display: High-brightness, high-contrast dual-theme mode display provides a clear view in both strong light and dark light environments, optimizing the user experience.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope Multimeter - OWON HDS120 - Fujian Lilliput Optoelectronics Technology Co., Ltd.
Zhangzhou, Fujian, China
Oscilloscope Multimeter
OWON HDS120
Oscilloscope Multimeter OWON HDS120
- Multifunctional measuring instrument: 4 1/2-digit multimeter + oscilloscope- Automatic Waveform Measurements: Including Vmax,Vmin,Vp-p,Vavg, Vrms,and frequency.- User-Friendly Experience: Full Key Design, Easy Operation, and Extends Device Lifespan- Intelligent Probe Detection: Automatically switches measurement values based on the probe's insertion position, effectively preventing damage to the instrument due to incorrect operation.- Efficient Energy Management: Powered by 18650 lithium batteries, providing longer usage time, making your measurement tasks more enduring.- Safe high-voltage measurement: Compliant with CATⅢ1000V standard, capable of directly and safely measuring high-voltage waveforms up to 1000V, expanding the range of applications.- High-Definition Display: Equipped with a 2.8-inch IPS screen, providing a wide viewing angle and excellent display quality, ensuring clear data reading from any angle.- Environmentally adaptive display: High-brightness, high-contrast dual-theme mode display provides a clear view in both strong light and dark light environments, optimizing the user experience.

- Multifunctional measuring instrument: 4 1/2-digit multimeter + oscilloscope- Automatic Waveform Measurements: Including Vmax,Vmin,Vp-p,Vavg,Vrms,and frequency.- User-Friendly Experience: Full Key Design, Easy Operation, and Extends Device Lifespan- Intelligent Probe Detection: Automatically switches measurement values based on the probe's insertion position, effectively preventing damage to the instrument due to incorrect operation.- Efficient Energy Management: Powered by 18650 lithium batteries, providing longer usage time, making your measurement tasks more enduring.- Safe high-voltage measurement: Compliant with CATⅢ1000V standard, capable of directly and safely measuring high-voltage waveforms up to 1000V, expanding the range of applications.- High-Definition Display: Equipped with a 2.8-inch IPS screen, providing a wide viewing angle and excellent display quality, ensuring clear data reading from any angle.- Environmentally adaptive display: High-brightness, high-contrast dual-theme mode display provides a clear view in both strong light and dark light environments, optimizing the user experience.

Supplier's Site Datasheet

Technical Specifications

  Fujian Lilliput Optoelectronics Technology Co., Ltd.
Product Category Digital Multimeters
Product Number OWON HDS120
Product Name Oscilloscope Multimeter
Form Factor Handheld
Measurement Type AC / DC
Phase Single Phase
Display Digits 5 Digits
Special Measurement Types Diode test
Unlock Full Specs
to access all available technical data

Similar Products

Multimeters - 1231939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Measurement Type AC; DC
Standards and Certifications RoHS
View Details
6 1/2 Digits Dual-Display Digital Multimeters - SDM3065X-SC - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
Clamp Meter - PCE-PA 8000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Options & Features Battery powered
View Details
UT8806EG 6.5 Digit Performance-Series Bench Digital Multimeter with GPIB - UT8806EG - Uni-Trend US
Specs
Form Factor Bench top
Measurement Type AC
Output Interface LAN, USB, GPIB
View Details