Fujipoly® America Corp. Highly Thermal Conductive, Electricity Insulative, Low Viscosity type Silicone Compound SARCON ® SPG-50A

Description
Sarcon® SPG-50A is highly conformable/thermall y conductive, low viscosity and easier dispensable type silicone compound. It provides a thermal solution for the recent trends of higher frequencies and integration in the development of electronic devices. Sarcon® SPG-50A easily forms and adheres to most of surfaces, shapes, and sizes of components. Sarcon® SPG-50A makes complete and reliable physical contact with the component and opposing surfaces. It provides handling properties that are superior to thermal grease & potting materials. Thermal transfer from heat generating device to heat spreader or heat sink. FEATURES: Fill large gaps while providing superior thermal transfer. Conformable with very low compression forces. Excellent vibration absorption capabilities. Maintains all initial properties across a wide temperature range. Used to "Form-In-Place" and remain form stable. Requires no heat curing. Will not cause corrosion on any metal surface.
Request a Quote Datasheet
Description
Sarcon® SPG-50A is highly conformable/thermall y conductive, low viscosity and easier dispensable type silicone compound. It provides a thermal solution for the recent trends of higher frequencies and integration in the development of electronic devices. Sarcon® SPG-50A easily forms and adheres to most of surfaces, shapes, and sizes of components. Sarcon® SPG-50A makes complete and reliable physical contact with the component and opposing surfaces. It provides handling properties that are superior to thermal grease & potting materials. Thermal transfer from heat generating device to heat spreader or heat sink. FEATURES: Fill large gaps while providing superior thermal transfer. Conformable with very low compression forces. Excellent vibration absorption capabilities. Maintains all initial properties across a wide temperature range. Used to "Form-In-Place" and remain form stable. Requires no heat curing. Will not cause corrosion on any metal surface.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Highly Thermal Conductive, Electricity Insulative, Low Viscosity type Silicone Compound - SARCON ® SPG-50A - Fujipoly® America Corp.
Carteret, NJ, United States
Highly Thermal Conductive, Electricity Insulative, Low Viscosity type Silicone Compound
SARCON ® SPG-50A
Highly Thermal Conductive, Electricity Insulative, Low Viscosity type Silicone Compound SARCON ® SPG-50A
Sarcon® SPG-50A is highly conformable/thermall y conductive, low viscosity and easier dispensable type silicone compound. It provides a thermal solution for the recent trends of higher frequencies and integration in the development of electronic devices. Sarcon® SPG-50A easily forms and adheres to most of surfaces, shapes, and sizes of components. Sarcon® SPG-50A makes complete and reliable physical contact with the component and opposing surfaces. It provides handling properties that are superior to thermal grease & potting materials. Thermal transfer from heat generating device to heat spreader or heat sink. FEATURES: Fill large gaps while providing superior thermal transfer. Conformable with very low compression forces. Excellent vibration absorption capabilities. Maintains all initial properties across a wide temperature range. Used to "Form-In-Place" and remain form stable. Requires no heat curing. Will not cause corrosion on any metal surface.

Sarcon® SPG-50A is highly conformable/thermally conductive, low viscosity and easier dispensable type silicone compound. It provides a thermal solution for the recent trends of higher frequencies and integration in the development of electronic devices.

Sarcon® SPG-50A easily forms and adheres to most of surfaces, shapes, and sizes of components. Sarcon® SPG-50A makes complete and reliable physical contact with the component and opposing surfaces. It provides handling properties that are superior to thermal grease & potting materials.

  • Thermal transfer from heat generating device to heat spreader or heat sink.

FEATURES:

  • Fill large gaps while providing superior thermal transfer.
  • Conformable with very low compression forces.
  • Excellent vibration absorption capabilities.
  • Maintains all initial properties across a wide temperature range.
  • Used to "Form-In-Place" and remain form stable.
  • Requires no heat curing.
  • Will not cause corrosion on any metal surface.
Supplier's Site Datasheet

Technical Specifications

  Fujipoly® America Corp.
Product Category Industrial Sealants
Product Number SARCON ® SPG-50A
Product Name Highly Thermal Conductive, Electricity Insulative, Low Viscosity type Silicone Compound
Chemical System Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Form-In-Place Gap Filler - SARCON® SPG-70A - Fujipoly® America Corp.
Specs
Type / Form Grease, Paste
Chemical System Silicone
Features Gap Filler, Foam in Place Gasket; Thermally Conductive
View Details
Thin Film, High Thermal Conductivity - SARCON ® HR - Fujipoly® America Corp.
Specs
Type / Form Sheet or Film
Features Gap Filler, Foam in Place Gasket; Thermally Conductive
Industry Electronics; Semiconductors, IC's
View Details
High Thermal Conductivity Non-Silicone Greases - SARCON® SG-50NS and SG-60NS - Fujipoly® America Corp.
Specs
Type / Form Grease, Paste
Features Thermally Conductive
Industry Electronics
View Details
Extremely Compressible Thermal Gap Filler - SARCON® PG45A - Fujipoly® America Corp.
Specs
Chemical System Silicone
Features Gap Filler, Foam in Place Gasket; Thermally Conductive
Industry Electronics; Semiconductors, IC's
View Details