Fujipoly® America Corp. Thin Film, Low Hardness SARCON ® QR

Description
Features for Sarcon® QR: High Heat Conductivity. SARCON ® QR is Fujipoly's originally developed High Heat Conductive/Low Hardness Silicone Rubber. Fine, high heat conductive ceramic particles are mixed with insulative silicone rubber to produce this excellent insulative, high heat conductive silicone material. Usable Over a Wide Temperature Range. ( – 60 ̊C ~ 182 ̊C / – 76 ̊F ~ +360 ̊F) Due to its superior resistance to heat and cold, SARCON ® is ideal for use across a wide temperature range. Sarcon ® maintains its outstanding electrical and electrical insulating properties which are characteristic of silicone. There is no significant variation in its physical properties. SARCON ® is distinguished by a wide range of other outstanding properties, such as excellent resistance to environmental conditions, arc, corona discharge, ozone and chemicals. Simplified Processing and Reduced Operating Costs. Unlike mica, SARCON ® requires no grease. This significantly simplifies operation, and dispenses with the various costs required for applying the grease. Sarcon ® is not messy, easy to apply and free from the problems of contamination due to grease application. Cushion Effect. Due to SARCON's elastic properties, it has an excellent cushion effect. Attached to devices like transistors. SARCON ® provides superb protection against damage due to deformation as well as shock and vibration. Complies with UL Standards. (UL 94. UL 746) A. Complies with UL 746 (Electrical Insulant Standard) 150 ̊C B. Complies with UL 94 (Flame Retardancy Standard) V
Request a Quote Datasheet
Description
Features for Sarcon® QR: High Heat Conductivity. SARCON ® QR is Fujipoly's originally developed High Heat Conductive/Low Hardness Silicone Rubber. Fine, high heat conductive ceramic particles are mixed with insulative silicone rubber to produce this excellent insulative, high heat conductive silicone material. Usable Over a Wide Temperature Range. ( – 60 ̊C ~ 182 ̊C / – 76 ̊F ~ +360 ̊F) Due to its superior resistance to heat and cold, SARCON ® is ideal for use across a wide temperature range. Sarcon ® maintains its outstanding electrical and electrical insulating properties which are characteristic of silicone. There is no significant variation in its physical properties. SARCON ® is distinguished by a wide range of other outstanding properties, such as excellent resistance to environmental conditions, arc, corona discharge, ozone and chemicals. Simplified Processing and Reduced Operating Costs. Unlike mica, SARCON ® requires no grease. This significantly simplifies operation, and dispenses with the various costs required for applying the grease. Sarcon ® is not messy, easy to apply and free from the problems of contamination due to grease application. Cushion Effect. Due to SARCON's elastic properties, it has an excellent cushion effect. Attached to devices like transistors. SARCON ® provides superb protection against damage due to deformation as well as shock and vibration. Complies with UL Standards. (UL 94. UL 746) A. Complies with UL 746 (Electrical Insulant Standard) 150 ̊C B. Complies with UL 94 (Flame Retardancy Standard) V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film, Low Hardness - SARCON ® QR - Fujipoly® America Corp.
Carteret, NJ, United States
Thin Film, Low Hardness
SARCON ® QR
Thin Film, Low Hardness SARCON ® QR
Features for Sarcon® QR: High Heat Conductivity. SARCON ® QR is Fujipoly's originally developed High Heat Conductive/Low Hardness Silicone Rubber. Fine, high heat conductive ceramic particles are mixed with insulative silicone rubber to produce this excellent insulative, high heat conductive silicone material. Usable Over a Wide Temperature Range. ( – 60 ̊C ~ 182 ̊C / – 76 ̊F ~ +360 ̊F) Due to its superior resistance to heat and cold, SARCON ® is ideal for use across a wide temperature range. Sarcon ® maintains its outstanding electrical and electrical insulating properties which are characteristic of silicone. There is no significant variation in its physical properties. SARCON ® is distinguished by a wide range of other outstanding properties, such as excellent resistance to environmental conditions, arc, corona discharge, ozone and chemicals. Simplified Processing and Reduced Operating Costs. Unlike mica, SARCON ® requires no grease. This significantly simplifies operation, and dispenses with the various costs required for applying the grease. Sarcon ® is not messy, easy to apply and free from the problems of contamination due to grease application. Cushion Effect. Due to SARCON's elastic properties, it has an excellent cushion effect. Attached to devices like transistors. SARCON ® provides superb protection against damage due to deformation as well as shock and vibration. Complies with UL Standards. (UL 94. UL 746) A. Complies with UL 746 (Electrical Insulant Standard) 150 ̊C B. Complies with UL 94 (Flame Retardancy Standard) V

Features for Sarcon® QR:

  1. High Heat Conductivity. SARCON ® QR is Fujipoly's originally developed High Heat Conductive/Low Hardness Silicone Rubber. Fine, high heat conductive ceramic particles are mixed with insulative silicone rubber to produce this excellent insulative, high heat conductive silicone material.
  2. Usable Over a Wide Temperature Range. ( – 60 ̊C ~ 182 ̊C / – 76 ̊F ~ +360 ̊F) Due to its superior resistance to heat and cold, SARCON ® is ideal for use across a wide temperature range. Sarcon ® maintains its outstanding electrical and electrical insulating properties which are characteristic of silicone. There is no significant variation in its physical properties. SARCON ® is distinguished by a wide range of other outstanding properties, such as excellent resistance to environmental conditions, arc, corona discharge, ozone and chemicals.
  3. Simplified Processing and Reduced Operating Costs. Unlike mica, SARCON ® requires no grease. This significantly simplifies operation, and dispenses with the various costs required for applying the grease. Sarcon ® is not messy, easy to apply and free from the problems of contamination due to grease application.
  4. Cushion Effect. Due to SARCON's elastic properties, it has an excellent cushion effect. Attached to devices like transistors. SARCON ® provides superb protection against damage due to deformation as well as shock and vibration.
  5. Complies with UL Standards. (UL 94. UL 746) A. Complies with UL 746 (Electrical Insulant Standard) 150 ̊C B. Complies with UL 94 (Flame Retardancy Standard) V
Supplier's Site Datasheet

Technical Specifications

  Fujipoly® America Corp.
Product Category Industrial Sealants
Product Number SARCON ® QR
Product Name Thin Film, Low Hardness
Type / Form Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Carbon Fiber Thermal Gap Fillers - CF210A - Fujipoly® America Corp.
Specs
Type / Form Sheet or Film
Features Gap Filler, Foam in Place Gasket; Thermally Conductive
Industry Electronics; Semiconductors, IC's
View Details
Extremely Compressible Thermal Gap Filler - SARCON® PG45A - Fujipoly® America Corp.
Specs
Chemical System Silicone
Features Gap Filler, Foam in Place Gasket; Thermally Conductive
Industry Electronics; Semiconductors, IC's
View Details
Thin Film, High Thermal Conductivity - SARCON ® HR - Fujipoly® America Corp.
Specs
Type / Form Sheet or Film
Features Gap Filler, Foam in Place Gasket; Thermally Conductive
Industry Electronics; Semiconductors, IC's
View Details
Highly Thermal Conductive, Electricity Insulative, Low Viscosity type Silicone Compound - SARCON ® SPG-50A - Fujipoly® America Corp.
Specs
Chemical System Silicone
Features Gap Filler, Foam in Place Gasket; Thermally Conductive
Industry Electronics; Semiconductors, IC's
View Details