POSITAL B.V. Analog Multi-turn Absolute Rotary Encoder IXARC Analog

Description
POSITAL has come up with a robust non-contact encoder to replace old-fashioned geared potentiometers. Thanks to the contact-free recording of the angular position and revolution, the magnetic encoders from POSITAL are completely wear-free. Their magnetic functional principle not only enables a durable design and compact dimensions but also makes the encoders considerably less costly than optoelectronic models. The encoders have a diameter of 36.5 mm and are available as solid and hollow shaft versions with industrial analog interfaces that provide current (4 - 20mA) and voltage (0 - 10V) output. The diagnostic yellow and green LED lights as well as the push buttons on the encoder make it very easy to install and scale.
Request a Quote Datasheet
Description
POSITAL has come up with a robust non-contact encoder to replace old-fashioned geared potentiometers. Thanks to the contact-free recording of the angular position and revolution, the magnetic encoders from POSITAL are completely wear-free. Their magnetic functional principle not only enables a durable design and compact dimensions but also makes the encoders considerably less costly than optoelectronic models. The encoders have a diameter of 36.5 mm and are available as solid and hollow shaft versions with industrial analog interfaces that provide current (4 - 20mA) and voltage (0 - 10V) output. The diagnostic yellow and green LED lights as well as the push buttons on the encoder make it very easy to install and scale.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Multi-turn Absolute Rotary Encoder - IXARC Analog - POSITAL B.V.
Roermond, Netherlands
Analog Multi-turn Absolute Rotary Encoder
IXARC Analog
Analog Multi-turn Absolute Rotary Encoder IXARC Analog
POSITAL has come up with a robust non-contact encoder to replace old-fashioned geared potentiometers. Thanks to the contact-free recording of the angular position and revolution, the magnetic encoders from POSITAL are completely wear-free. Their magnetic functional principle not only enables a durable design and compact dimensions but also makes the encoders considerably less costly than optoelectronic models. The encoders have a diameter of 36.5 mm and are available as solid and hollow shaft versions with industrial analog interfaces that provide current (4 - 20mA) and voltage (0 - 10V) output. The diagnostic yellow and green LED lights as well as the push buttons on the encoder make it very easy to install and scale.

POSITAL has come up with a robust non-contact encoder to replace old-fashioned geared potentiometers. Thanks to the contact-free recording of the angular position and revolution, the magnetic encoders from POSITAL are completely wear-free. Their magnetic functional principle not only enables a durable design and compact dimensions but also makes the encoders considerably less costly than optoelectronic models.

The encoders have a diameter of 36.5 mm and are available as solid and hollow shaft versions with industrial analog interfaces that provide current (4 - 20mA) and voltage (0 - 10V) output. The diagnostic yellow and green LED lights as well as the push buttons on the encoder make it very easy to install and scale.

Supplier's Site Datasheet
Analog Heavy Duty Absolute Rotary Encoder - IXARC Analog - POSITAL B.V.
Roermond, Netherlands
Analog Heavy Duty Absolute Rotary Encoder
IXARC Analog
Analog Heavy Duty Absolute Rotary Encoder IXARC Analog
POSITAL has come up with an IP68/69k rated robust non-contact encoder to replace old-fashioned geared potentiometers. Thanks to the contact-free recording of the angular position and revolution, the magnetic encoders from POSITAL are completely wear-free. Their magnetic functional principle not only enables a durable design and compact dimensions but also makes the encoders considerably less costly than optoelectronic models. The encoders have a diameter of 36.5 mm and are available as solid and hollow shaft versions with industrial analog interfaces that provide current (4 - 20mA) and voltage (0 - 10V) output. The diagnostic yellow and green LED lights as well as the push buttons on the encoder make it very easy to install and scale.

POSITAL has come up with an IP68/69k rated robust non-contact encoder to replace old-fashioned geared potentiometers. Thanks to the contact-free recording of the angular position and revolution, the magnetic encoders from POSITAL are completely wear-free. Their magnetic functional principle not only enables a durable design and compact dimensions but also makes the encoders considerably less costly than optoelectronic models.

The encoders have a diameter of 36.5 mm and are available as solid and hollow shaft versions with industrial analog interfaces that provide current (4 - 20mA) and voltage (0 - 10V) output. The diagnostic yellow and green LED lights as well as the push buttons on the encoder make it very easy to install and scale.

Supplier's Site Datasheet
Analog Single-turn Stainless Steel Absolute Rotary Encoder - IXARC Analog - POSITAL B.V.
Roermond, Netherlands
Analog Single-turn Stainless Steel Absolute Rotary Encoder
IXARC Analog
Analog Single-turn Stainless Steel Absolute Rotary Encoder IXARC Analog
POSITAL has come up with a robust non-contact encoder to replace old-fashioned geared potentiometers. Thanks to the contact-free recording of the angular position and revolution, the magnetic encoders from POSITAL are completely wear-free. Their magnetic functional principle not only enables a durable design and compact dimensions but also makes the encoders considerably less costly than optoelectronic models. The encoders have a diameter of 36.5 mm and are available as solid and hollow shaft versions with industrial analog interfaces that provide current (4 - 20mA) and voltage (0 - 10V) output. The diagnostic yellow and green LED lights as well as the push buttons on the encoder make it very easy to install and scale.

POSITAL has come up with a robust non-contact encoder to replace old-fashioned geared potentiometers. Thanks to the contact-free recording of the angular position and revolution, the magnetic encoders from POSITAL are completely wear-free. Their magnetic functional principle not only enables a durable design and compact dimensions but also makes the encoders considerably less costly than optoelectronic models.

The encoders have a diameter of 36.5 mm and are available as solid and hollow shaft versions with industrial analog interfaces that provide current (4 - 20mA) and voltage (0 - 10V) output. The diagnostic yellow and green LED lights as well as the push buttons on the encoder make it very easy to install and scale.

Supplier's Site Datasheet
Analog Multi-turn Stainless Steel Absolute Rotary Encoder - IXARC Analog - POSITAL B.V.
Roermond, Netherlands
Analog Multi-turn Stainless Steel Absolute Rotary Encoder
IXARC Analog
Analog Multi-turn Stainless Steel Absolute Rotary Encoder IXARC Analog
POSITAL has come up with a robust non-contact encoder to replace old-fashioned geared potentiometers. Thanks to the contact-free recording of the angular position and revolution, the magnetic encoders from POSITAL are completely wear-free. Their magnetic functional principle not only enables a durable design and compact dimensions but also makes the encoders considerably less costly than optoelectronic models. The encoders have a diameter of 36.5 mm and are available as solid and hollow shaft versions with industrial analog interfaces that provide current (4 - 20mA) and voltage (0 - 10V) output. The diagnostic yellow and green LED lights as well as the push buttons on the encoder make it very easy to install and scale.

POSITAL has come up with a robust non-contact encoder to replace old-fashioned geared potentiometers. Thanks to the contact-free recording of the angular position and revolution, the magnetic encoders from POSITAL are completely wear-free. Their magnetic functional principle not only enables a durable design and compact dimensions but also makes the encoders considerably less costly than optoelectronic models.

The encoders have a diameter of 36.5 mm and are available as solid and hollow shaft versions with industrial analog interfaces that provide current (4 - 20mA) and voltage (0 - 10V) output. The diagnostic yellow and green LED lights as well as the push buttons on the encoder make it very easy to install and scale.

Supplier's Site Datasheet
Analog Single-turn Absolute Rotary Encoder - IXARC Analog - POSITAL B.V.
Roermond, Netherlands
Analog Single-turn Absolute Rotary Encoder
IXARC Analog
Analog Single-turn Absolute Rotary Encoder IXARC Analog
POSITAL has come up with a robust non-contact encoder to replace old-fashioned geared potentiometers. Thanks to the contact-free recording of the angular position and revolution, the magnetic encoders from POSITAL are completely wear-free. Their magnetic functional principle not only enables a durable design and compact dimensions but also makes the encoders considerably less costly than optoelectronic models. The encoders have a diameter of 36.5 mm and are available as solid and hollow shaft versions with industrial analog interfaces that provide current (4 - 20mA) and voltage (0 - 10V) output. The diagnostic yellow and green LED lights as well as the push buttons on the encoder make it very easy to install and scale.

POSITAL has come up with a robust non-contact encoder to replace old-fashioned geared potentiometers. Thanks to the contact-free recording of the angular position and revolution, the magnetic encoders from POSITAL are completely wear-free. Their magnetic functional principle not only enables a durable design and compact dimensions but also makes the encoders considerably less costly than optoelectronic models.

The encoders have a diameter of 36.5 mm and are available as solid and hollow shaft versions with industrial analog interfaces that provide current (4 - 20mA) and voltage (0 - 10V) output. The diagnostic yellow and green LED lights as well as the push buttons on the encoder make it very easy to install and scale.

Supplier's Site Datasheet

Technical Specifications

  POSITAL B.V. POSITAL B.V. POSITAL B.V. POSITAL B.V.
Product Category Rotary Position Sensors Rotary Position Sensors Rotary Position Sensors Rotary Position Sensors
Product Number IXARC Analog IXARC Analog IXARC Analog IXARC Analog
Product Name Analog Multi-turn Absolute Rotary Encoder Analog Heavy Duty Absolute Rotary Encoder Analog Single-turn Stainless Steel Absolute Rotary Encoder Analog Single-turn Absolute Rotary Encoder
Measuring Range 0 to 72000 degrees 0 to 72000 degrees 0 to 72000 degrees 0 to 72000 degrees
Mechanical Range 0 to 72000 degrees 0 to 72000 degrees 0 to 72000 degrees 0 to 72000 degrees
Classification Sensor/Transducer; Instrument/Meter (optional feature) Sensor Element/Chip; Sensor/Transducer; Instrument/Meter Sensor Element/Chip; Sensor/Transducer; Instrument/Meter Sensor Element/Chip; Sensor/Transducer; Instrument/Meter
Technology Multi-turn capability; Potentiometer; Hall-Effect Pot Multi-turn capability; Potentiometer (optional feature); Hall-Effect Pot Multi-turn capability; Potentiometer (optional feature); Hall-Effect Pot Potentiometer (optional feature); Hall-Effect Pot
Output Analog Current; Analog Voltage; Frequency; Switched (optional feature); Other Digital Other Digital Analog Current; Analog Voltage; Frequency; Switched (optional feature); Other Digital Analog Current; Analog Voltage; Frequency; Switched (optional feature); Other Digital
Unlock Full Specs
to access all available technical data

Similar Products

Powerlink Multi-turn Stainless Steel Absolute Rotary Encoder - IXARC Powerlink - POSITAL B.V.
Specs
Measuring Range 0 to 1073741824 degrees
Mechanical Range 0 to 1073741824 degrees
Classification Sensor Element/Chip; Sensor/Transducer; Instrument/Meter
View Details
Incremental Rotary Encoder - IXARC Incremental - POSITAL B.V.
Specs
Measuring Range 0 to 1073741824 degrees
Mechanical Range 0 to 4294967296 degrees
Classification Sensor Element/Chip; Sensor/Transducer; Instrument/Meter; Gauge/Indicator
View Details
PROFINET Multi-turn Absolute Rotary Encoder - IXARC PROFINET - POSITAL B.V.
Specs
Measuring Range 0 to 1073741824 degrees
Mechanical Range 0 to 1073741824 degrees
Classification Sensor/Transducer; Instrument/Meter (optional feature)
View Details
EtherNet/IP Single-turn Absolute Rotary Encoder - IXARC EtherNet/IP - POSITAL B.V.
Specs
Measuring Range 0 to 1073741824 degrees
Mechanical Range 0 to 1073741824 degrees
Classification Sensor Element/Chip; Sensor/Transducer; Instrument/Meter
View Details