POSITAL B.V. Explosion Proof Single-turn Absolute Rotary Encoder IXARC Explosion Proof

Description
"POSITAL ATEX-certified rotary encoders are designed to operate safely in atmospheres where there are potentially dangerous levels of explosive gases or dust. These devices are part of the IXARC family of magnetic and optical rotary sensors and are available in single- or multi-turn versions. Rugged, reliable and highly accurate, these devices can be ordered with a wide range of mounting and coupling options that ensure that they can be installed in zones 1 and 21 (as defined from the ATEX directive). - Certified for Underground Mines (Group I) and Other Industries (Group II) - Available with CANopen, DeviceNet, PROFIBUS and EtherNet/IP interfaces - Housing Material: Aluminum, Stainless Steel (303 AISI), Stainless Steel (316 AISI) - Ex-proof “d” Flameproof Enclosure - Different Mounting and Coupling Options Available - Removable Connection Cap - Resolution up to 16 bit, Revolution up to 14 bit"
Request a Quote Datasheet
Description
"POSITAL ATEX-certified rotary encoders are designed to operate safely in atmospheres where there are potentially dangerous levels of explosive gases or dust. These devices are part of the IXARC family of magnetic and optical rotary sensors and are available in single- or multi-turn versions. Rugged, reliable and highly accurate, these devices can be ordered with a wide range of mounting and coupling options that ensure that they can be installed in zones 1 and 21 (as defined from the ATEX directive). - Certified for Underground Mines (Group I) and Other Industries (Group II) - Available with CANopen, DeviceNet, PROFIBUS and EtherNet/IP interfaces - Housing Material: Aluminum, Stainless Steel (303 AISI), Stainless Steel (316 AISI) - Ex-proof “d” Flameproof Enclosure - Different Mounting and Coupling Options Available - Removable Connection Cap - Resolution up to 16 bit, Revolution up to 14 bit"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosion Proof Single-turn Absolute Rotary Encoder - IXARC Explosion Proof - POSITAL B.V.
Roermond, Netherlands
Explosion Proof Single-turn Absolute Rotary Encoder
IXARC Explosion Proof
Explosion Proof Single-turn Absolute Rotary Encoder IXARC Explosion Proof
"POSITAL ATEX-certified rotary encoders are designed to operate safely in atmospheres where there are potentially dangerous levels of explosive gases or dust. These devices are part of the IXARC family of magnetic and optical rotary sensors and are available in single- or multi-turn versions. Rugged, reliable and highly accurate, these devices can be ordered with a wide range of mounting and coupling options that ensure that they can be installed in zones 1 and 21 (as defined from the ATEX directive). - Certified for Underground Mines (Group I) and Other Industries (Group II) - Available with CANopen, DeviceNet, PROFIBUS and EtherNet/IP interfaces - Housing Material: Aluminum, Stainless Steel (303 AISI), Stainless Steel (316 AISI) - Ex-proof “d” Flameproof Enclosure - Different Mounting and Coupling Options Available - Removable Connection Cap - Resolution up to 16 bit, Revolution up to 14 bit"

"POSITAL ATEX-certified rotary encoders are designed to operate safely in atmospheres where there are potentially dangerous levels of explosive gases or dust. These devices are part of the IXARC family of magnetic and optical rotary sensors and are available in single- or multi-turn versions. Rugged, reliable and highly accurate, these devices can be ordered with a wide range of mounting and coupling options that ensure that they can be installed in zones 1 and 21 (as defined from the ATEX directive).

- Certified for Underground Mines (Group I) and Other Industries (Group II)
- Available with CANopen, DeviceNet, PROFIBUS and EtherNet/IP interfaces
- Housing Material: Aluminum, Stainless Steel (303 AISI), Stainless Steel (316 AISI)
- Ex-proof “d” Flameproof Enclosure
- Different Mounting and Coupling Options Available
- Removable Connection Cap
- Resolution up to 16 bit, Revolution up to 14 bit"

Supplier's Site Datasheet
Explosion Proof Multi-turn Encoder - IXARC Explosion Proof - POSITAL B.V.
Roermond, Netherlands
Explosion Proof Multi-turn Encoder
IXARC Explosion Proof
Explosion Proof Multi-turn Encoder IXARC Explosion Proof
"POSITAL ATEX-certified rotary encoders are designed to operate safely in atmospheres where there are potentially dangerous levels of explosive gases or dust. These devices are part of the IXARC family of magnetic and optical rotary sensors and are available in single- or multi-turn versions. Rugged, reliable and highly accurate, these devices can be ordered with a wide range of mounting and coupling options that ensure that they can be installed in zones 1 and 21 (as defined from the ATEX directive). - Certified for Underground Mines (Group I) and Other Industries (Group II) - Available with CANopen, DeviceNet, PROFIBUS and EtherNet/IP interfaces - Housing Material: Aluminum, Stainless Steel (303 AISI), Stainless Steel (316 AISI) - Ex-proof “d” Flameproof Enclosure - Different Mounting and Coupling Options Available - Removable Connection Cap - Resolution up to 16 bit, Revolution up to 14 bit"

"POSITAL ATEX-certified rotary encoders are designed to operate safely in atmospheres where there are potentially dangerous levels of explosive gases or dust. These devices are part of the IXARC family of magnetic and optical rotary sensors and are available in single- or multi-turn versions. Rugged, reliable and highly accurate, these devices can be ordered with a wide range of mounting and coupling options that ensure that they can be installed in zones 1 and 21 (as defined from the ATEX directive).

- Certified for Underground Mines (Group I) and Other Industries (Group II)
- Available with CANopen, DeviceNet, PROFIBUS and EtherNet/IP interfaces
- Housing Material: Aluminum, Stainless Steel (303 AISI), Stainless Steel (316 AISI)
- Ex-proof “d” Flameproof Enclosure
- Different Mounting and Coupling Options Available
- Removable Connection Cap
- Resolution up to 16 bit, Revolution up to 14 bit"

Supplier's Site Datasheet
Explosion Proof Multi-turn Stainless Steel Absolute Rotary Encoder - IXARC Explosion Proof - POSITAL B.V.
Roermond, Netherlands
Explosion Proof Multi-turn Stainless Steel Absolute Rotary Encoder
IXARC Explosion Proof
Explosion Proof Multi-turn Stainless Steel Absolute Rotary Encoder IXARC Explosion Proof
"POSITAL ATEX-certified rotary encoders are designed to operate safely in atmospheres where there are potentially dangerous levels of explosive gases or dust. These devices are part of the IXARC family of magnetic and optical rotary sensors and are available in single- or multi-turn versions. Rugged, reliable and highly accurate, these devices can be ordered with a wide range of mounting and coupling options that ensure that they can be installed in zones 1 and 21 (as defined from the ATEX directive). - Certified for Underground Mines (Group I) and Other Industries (Group II) - Available with CANopen, DeviceNet, PROFIBUS and EtherNet/IP interfaces - Housing Material: Aluminum, Stainless Steel (303 AISI), Stainless Steel (316 AISI) - Ex-proof “d” Flameproof Enclosure - Different Mounting and Coupling Options Available - Removable Connection Cap - Resolution up to 16 bit, Revolution up to 14 bit"

"POSITAL ATEX-certified rotary encoders are designed to operate safely in atmospheres where there are potentially dangerous levels of explosive gases or dust. These devices are part of the IXARC family of magnetic and optical rotary sensors and are available in single- or multi-turn versions. Rugged, reliable and highly accurate, these devices can be ordered with a wide range of mounting and coupling options that ensure that they can be installed in zones 1 and 21 (as defined from the ATEX directive).

- Certified for Underground Mines (Group I) and Other Industries (Group II)
- Available with CANopen, DeviceNet, PROFIBUS and EtherNet/IP interfaces
- Housing Material: Aluminum, Stainless Steel (303 AISI), Stainless Steel (316 AISI)
- Ex-proof “d” Flameproof Enclosure
- Different Mounting and Coupling Options Available
- Removable Connection Cap
- Resolution up to 16 bit, Revolution up to 14 bit"

Supplier's Site Datasheet
Explosion Proof Single-turn Stainless Steel Absolute Rotary Encoder - IXARC Explosion Proof - POSITAL B.V.
Roermond, Netherlands
Explosion Proof Single-turn Stainless Steel Absolute Rotary Encoder
IXARC Explosion Proof
Explosion Proof Single-turn Stainless Steel Absolute Rotary Encoder IXARC Explosion Proof
"POSITAL ATEX-certified rotary encoders are designed to operate safely in atmospheres where there are potentially dangerous levels of explosive gases or dust. These devices are part of the IXARC family of magnetic and optical rotary sensors and are available in single- or multi-turn versions. Rugged, reliable and highly accurate, these devices can be ordered with a wide range of mounting and coupling options that ensure that they can be installed in zones 1 and 21 (as defined from the ATEX directive). - Certified for Underground Mines (Group I) and Other Industries (Group II) - Available with CANopen, DeviceNet, PROFIBUS and EtherNet/IP interfaces - Housing Material: Aluminum, Stainless Steel (303 AISI), Stainless Steel (316 AISI) - Ex-proof “d” Flameproof Enclosure - Different Mounting and Coupling Options Available - Removable Connection Cap - Resolution up to 16 bit, Revolution up to 14 bit"

"POSITAL ATEX-certified rotary encoders are designed to operate safely in atmospheres where there are potentially dangerous levels of explosive gases or dust. These devices are part of the IXARC family of magnetic and optical rotary sensors and are available in single- or multi-turn versions. Rugged, reliable and highly accurate, these devices can be ordered with a wide range of mounting and coupling options that ensure that they can be installed in zones 1 and 21 (as defined from the ATEX directive).

- Certified for Underground Mines (Group I) and Other Industries (Group II)
- Available with CANopen, DeviceNet, PROFIBUS and EtherNet/IP interfaces
- Housing Material: Aluminum, Stainless Steel (303 AISI), Stainless Steel (316 AISI)
- Ex-proof “d” Flameproof Enclosure
- Different Mounting and Coupling Options Available
- Removable Connection Cap
- Resolution up to 16 bit, Revolution up to 14 bit"

Supplier's Site Datasheet

Technical Specifications

  POSITAL B.V. POSITAL B.V. POSITAL B.V.
Product Category Rotary Position Sensors Rotary Position Sensors Rotary Position Sensors
Product Number IXARC Explosion Proof IXARC Explosion Proof IXARC Explosion Proof
Product Name Explosion Proof Single-turn Absolute Rotary Encoder Explosion Proof Multi-turn Encoder Explosion Proof Multi-turn Stainless Steel Absolute Rotary Encoder
Measuring Range 0 to 1073741824 degrees 0 to 1073741824 degrees 0 to 1073741824 degrees
Mechanical Range 0 to 1073741824 degrees 0 to 1073741824 degrees 0 to 1073741824 degrees
Classification Sensor Element/Chip; Sensor/Transducer; Instrument/Meter Sensor/Transducer; Instrument/Meter (optional feature) Sensor Element/Chip; Sensor/Transducer; Instrument/Meter
Technology Potentiometer (optional feature) Multi-turn capability Multi-turn capability; Potentiometer (optional feature)
Output Analog Current; Analog Voltage; Frequency; Switched (optional feature); Other Digital Analog Current; Analog Voltage; Switched (optional feature); Other Digital Analog Current; Analog Voltage; Frequency; Switched (optional feature); Other Digital
Unlock Full Specs
to access all available technical data

Similar Products

Interbus Multi-turn Absolute Rotary Encoder - IXARC Interbus - POSITAL B.V.
Specs
Measuring Range 0 to 1073741824 degrees
Mechanical Range 0 to 1073741824 degrees
Classification Sensor Element/Chip; Sensor/Transducer; Instrument/Meter (optional feature)
View Details
DeviceNet Multi-turn Absolute Rotary Encoder - IXARC DeviceNet - POSITAL B.V.
Specs
Measuring Range 0 to 1073741824 degrees
Mechanical Range 0 to 1073741824 degrees
Classification Sensor/Transducer; Instrument/Meter (optional feature)
View Details
Analog Multi-turn Absolute Rotary Encoder - IXARC Analog - POSITAL B.V.
Specs
Measuring Range 0 to 72000 degrees
Mechanical Range 0 to 72000 degrees
Classification Sensor/Transducer; Instrument/Meter (optional feature)
View Details
EtherCat Multi-turn Stainless Steel Absolute Rotary Encoder - IXARC EtherCat - POSITAL B.V.
Specs
Measuring Range 0 to 1073741824 degrees
Mechanical Range 0 to 1073741824 degrees
Classification Sensor Element/Chip; Sensor/Transducer; Instrument/Meter
View Details