Fosroc Limited High Strength Polymer Modified Cementitious Repair Material Renderoc S

Description
Renderoc S is supplied as a ready to use blend of dry powders which requires only the site addition of clean water to produce a highly consistent, repair mortar. It is based on Portland cements, graded aggregates and chemical additives providing a mortar with good handling characteristics while minimising water demand. The low water requirement ensures good strength gain and long-term durability. Renderoc S has been specifically engineered for vertical or horizontal use. It can be applied up to 10 mm thickness in vertical locations and up to 100 mm thickness in horizontal locations in a single application. Thicker sections can be built up in layers. Thicknesses vertically greater than 10 mm can be achieved by spray application. For horizontal trafficed locations individual bays should not exceed 4 m-2 in area. Renderoc S can be quickly and efficiently applied by the wet spray technique. Consult the local Fosroc office for further information. The material should not be applied at less than 5 mm thickness.
Description
Renderoc S is supplied as a ready to use blend of dry powders which requires only the site addition of clean water to produce a highly consistent, repair mortar. It is based on Portland cements, graded aggregates and chemical additives providing a mortar with good handling characteristics while minimising water demand. The low water requirement ensures good strength gain and long-term durability. Renderoc S has been specifically engineered for vertical or horizontal use. It can be applied up to 10 mm thickness in vertical locations and up to 100 mm thickness in horizontal locations in a single application. Thicker sections can be built up in layers. Thicknesses vertically greater than 10 mm can be achieved by spray application. For horizontal trafficed locations individual bays should not exceed 4 m-2 in area. Renderoc S can be quickly and efficiently applied by the wet spray technique. Consult the local Fosroc office for further information. The material should not be applied at less than 5 mm thickness.

Suppliers

Company
Product
Description
Supplier Links
High Strength Polymer Modified Cementitious Repair Material - Renderoc S - Fosroc Limited
Tamworth, United Kingdom
High Strength Polymer Modified Cementitious Repair Material
Renderoc S
High Strength Polymer Modified Cementitious Repair Material Renderoc S
Renderoc S is supplied as a ready to use blend of dry powders which requires only the site addition of clean water to produce a highly consistent, repair mortar. It is based on Portland cements, graded aggregates and chemical additives providing a mortar with good handling characteristics while minimising water demand. The low water requirement ensures good strength gain and long-term durability. Renderoc S has been specifically engineered for vertical or horizontal use. It can be applied up to 10 mm thickness in vertical locations and up to 100 mm thickness in horizontal locations in a single application. Thicker sections can be built up in layers. Thicknesses vertically greater than 10 mm can be achieved by spray application. For horizontal trafficed locations individual bays should not exceed 4 m-2 in area. Renderoc S can be quickly and efficiently applied by the wet spray technique. Consult the local Fosroc office for further information. The material should not be applied at less than 5 mm thickness.

Renderoc S is supplied as a ready to use blend of dry powders which requires only the site addition of clean water to produce a highly consistent, repair mortar.

It is based on Portland cements, graded aggregates and chemical additives providing a mortar with good handling characteristics while minimising water demand. The low water requirement ensures good strength gain and long-term durability.

Renderoc S has been specifically engineered for vertical or horizontal use. It can be applied up to 10 mm thickness in vertical locations and up to 100 mm thickness in horizontal locations in a single application. Thicker sections can be built up in layers. Thicknesses vertically greater than 10 mm can be achieved by spray application.

For horizontal trafficed locations individual bays should not exceed 4 m-2 in area.

Renderoc S can be quickly and efficiently applied by the wet spray technique. Consult the local Fosroc office for further information.

The material should not be applied at less than 5 mm thickness.

Supplier's Site

Technical Specifications

  Fosroc Limited
Product Category Cement, Concrete, and Mortar
Product Number Renderoc S
Product Name High Strength Polymer Modified Cementitious Repair Material
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Cement - THERMOSEAL® 1000SF - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Material Type Silicate / Clay
Technology / Cure Type Air
Applications Foundry / Metal Processing
View Details
Grout - No. F-100 - Sauereisen, Inc.
Sauereisen, Inc.
Specs
Material Type Silicate / Clay
Applications Chemical or material processing
Cement / Raw Material Form Caulk, Grout or Filler
View Details
Specs
Bond & Processing Calcium Aluminate Bond
Technology / Cure Type Hydraulic
Composition or ASTM/EN Cement Type  47.8%Al2O3-35%SiO2-0.5%Fe2O3-1%TiO2-15.1%CaO-0.9%Na2O+K2O
View Details
Refractory Board Type ZIRCAL-45 - SS42 - ZIRCAR Refractory Composites, Inc.
ZIRCAR Refractory Composites, Inc.
Specs
Material Type Silicate / Clay; Calcium Silicate
Bond & Processing Portland Cement / Ca Silicate Bond
Technology / Cure Type Heat Setting or Thermoset
View Details