At Fluorocarbon we are dedicated to the manufacture of high performance sealing solutions and bearings to suit your specific needs.
Seals can be provided in a range of PTFE and high performance polymer materials, specified to meet and exceed the demands of the application.
We offer custom solutions for use throughout many industries including chemical, pharmaceutical, food processing, aerospace, automotive and offshore.
Manufactured for use in the most demanding conditions our seals offer the following benefits:
Excellent chemical resistance
Wide operating temperature range
Very low coefficient of friction
No stick/slip effect
High resistance to wear
Good dry running properties
Whether a standard seal or a custom requirement, our dedicated technical team can provide you with innovative and effective solutions to your needs.
METAL SEALING RINGS
Metal O and C rings are used as a deformable seal in a static sealing situation. The ring is located between two flanges or similar and undergoes a controlled compression. They are defined by their free height which is the cross section in the axial direction of the seal. The free height of the seal is compressed down to the groove depth.
Temperature range from cryogenic to 850°C
Pressure range from ultra high vacuum to 1,000 MPa
Compatible with a large range of media
Corrosion resistant and radiation tolerant
Simple and reliable sealing
No 'out gassing'
Wide range of sizes up to 2.3m (90")
Available in non-circular configurations
At Fluorocarbon we are dedicated to the manufacture of high performance sealing solutions and bearings to suit your specific needs.
Seals can be provided in a range of PTFE and high performance polymer materials, specified to meet and exceed the demands of the application.
We offer custom solutions for use throughout many industries including chemical, pharmaceutical, food processing, aerospace, automotive and offshore.
Manufactured for use in the most demanding conditions our seals offer the following benefits:
- Excellent chemical resistance
- Wide operating temperature range
- Very low coefficient of friction
- No stick/slip effect
- High resistance to wear
- Good dry running properties
Whether a standard seal or a custom requirement, our dedicated technical team can provide you with innovative and effective solutions to your needs.
METAL SEALING RINGS
Metal O and C rings are used as a deformable seal in a static sealing situation. The ring is located between two flanges or similar and undergoes a controlled compression. They are defined by their free height which is the cross section in the axial direction of the seal. The free height of the seal is compressed down to the groove depth.
- Temperature range from cryogenic to 850°C
- Pressure range from ultra high vacuum to 1,000 MPa
- Compatible with a large range of media
- Corrosion resistant and radiation tolerant
- Simple and reliable sealing
- No 'out gassing'
- Wide range of sizes up to 2.3m (90")
- Available in non-circular configurations