Greene, Tweed & Co. Static Face™ Seal

Description
Greene, Tweed™s Static Face„¢ Seals are designed to eliminate sealing problems in face-mounted assemblies where large clearances can occur and/or pressures up to 10,000 psi (690 bar) are encountered. Enginee red as a œdrop-in replacement for O-rings in seal glands with applied depth and length per MIL-G-5514, the Static Face seal consists of an L-shaped elastomeric sealing element with a hydromechanically en ergized mating back-up ring. For the blind mounting conditions of pumps, valves and manifolds, use the œ50 series designator for a press-fit backup that retains the seal within the gland for ease of assembly and field repairs. At zero or low pressure the Static Face Seal™s elastomeric element functions as a positive sealing element, much like an O-ring. As pressure builds, this element transmits system pressure to the anti-extrusion ring forcing it against the gland wall and bridging any extrusion gaps that are generated as a result of hardware expansion.
Datasheet
Description
Greene, Tweed™s Static Face„¢ Seals are designed to eliminate sealing problems in face-mounted assemblies where large clearances can occur and/or pressures up to 10,000 psi (690 bar) are encountered. Enginee red as a œdrop-in replacement for O-rings in seal glands with applied depth and length per MIL-G-5514, the Static Face seal consists of an L-shaped elastomeric sealing element with a hydromechanically en ergized mating back-up ring. For the blind mounting conditions of pumps, valves and manifolds, use the œ50 series designator for a press-fit backup that retains the seal within the gland for ease of assembly and field repairs. At zero or low pressure the Static Face Seal™s elastomeric element functions as a positive sealing element, much like an O-ring. As pressure builds, this element transmits system pressure to the anti-extrusion ring forcing it against the gland wall and bridging any extrusion gaps that are generated as a result of hardware expansion.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Static Face™ Seal -  - Greene, Tweed & Co.
Kulpsville, PA, USA
Static Face™ Seal
Static Face™ Seal
Greene, Tweed™s Static Face„¢ Seals are designed to eliminate sealing problems in face-mounted assemblies where large clearances can occur and/or pressures up to 10,000 psi (690 bar) are encountered. Enginee red as a œdrop-in replacement for O-rings in seal glands with applied depth and length per MIL-G-5514, the Static Face seal consists of an L-shaped elastomeric sealing element with a hydromechanically en ergized mating back-up ring. For the blind mounting conditions of pumps, valves and manifolds, use the œ50 series designator for a press-fit backup that retains the seal within the gland for ease of assembly and field repairs. At zero or low pressure the Static Face Seal™s elastomeric element functions as a positive sealing element, much like an O-ring. As pressure builds, this element transmits system pressure to the anti-extrusion ring forcing it against the gland wall and bridging any extrusion gaps that are generated as a result of hardware expansion.

Greene, Tweed™s Static Face„¢ Seals are designed to eliminate sealing problems in face-mounted assemblies where large clearances can occur and/or pressures up to 10,000 psi (690 bar) are encountered. Engineered as a œdrop-in replacement for O-rings in seal glands with applied depth and length per MIL-G-5514, the Static Face seal consists of an L-shaped elastomeric sealing element with a hydromechanically energized mating back-up ring.
For the blind mounting conditions of pumps, valves and manifolds, use the œ50 series designator for a press-fit backup that retains the seal within the gland for ease of assembly and field repairs.
At zero or low pressure the Static Face Seal™s elastomeric element functions as a positive sealing element, much like an O-ring. As pressure builds, this element transmits system pressure to the anti-extrusion ring forcing it against the gland wall and bridging any extrusion gaps that are generated as a result of hardware expansion.

Supplier's Site Datasheet

Technical Specifications

  Greene, Tweed & Co.
Product Category Metal Ring Seals
Product Name Static Face™ Seal
Application / Industry Aerospace
Unlock Full Specs
to access all available technical data

Similar Products

Metal Comma Ring Seal - COI/COE - Sonkit (Shanghai) Industry Technology Co., Ltd.
Sonkit (Shanghai) Industry Technology Co., Ltd.
Specs
Application / Industry Aerospace; Chemical/Processing; Cryogenic; Piping/Valves; Vacuum; Shaft Application
Shape Round; Rectangular/Square; Oblong/Oval
Temperature -454 to 1472 F (-270 to 800 C)
View Details
AS1895 Standard Seals -  - JETSEAL, Inc.
Specs
Application / Industry Aerospace
Seal Type AS1895
Shape Round
View Details
Spring Energized Metal Resilient Seal - HELICOFLEX® - Technetics Group
Specs
Application / Industry Chemical/Processing; Cryogenic; Piping/Valves; Oil/Gas; Nuclear; Semiconductor; Vacuum; Life Sciences, Automotive
Seal Type Spring-Energized
Shape Round; Rectangular/Square; Oblong/Oval
View Details
High Temperature Metal Seals -  - Temper Corporation
Specs
Application / Industry Oil/Gas; MIL_SPEC; Nuclear
Seal Type Spring-Energized; Roll formed single and multi-convolute form spring seals
Temperature 2000 F (1093 C)
View Details