Technetics Group Metal Seal O-FLEX™

Description
O-FLEX™ metal O-rings are designed to provide a sealing option for high-pressure/high-t emperature applications that require minimal spring back. The O-FLEX™ metal O-ring is made from high strength metal tubing that is coiled, cut and welded to size. It is available in standard cross-section increments of 1/32”. The O-FLEX™ metal O-ring seating load can be adjusted to the application by varying the cross-section and tubing wall thickness. O-Flex™ Types: The basic O-FLEX™ is designed for low to moderate pressure applications as high pressure may collapse the exposed tubing wall. The Self-Energizing O-FLEX™ is designed for high-pressure applications. Small holes are drilled in the tubing wall exposed to the system pressure. These holes create an energizing effect by allowing the pressure to enter the O-FLEX™. As a result, the pressure inside the seal increases with the system pressure and minimizes the possibility of collapsing the exposed tubing wall. The Pressure Filled O-FLEX™ is designed for Performance Engine applications that require sealing at elevated pressure and temperature in a high cycling environment. The O-FLEX™ is filled with an inert gas that increases in pressure proportional to increases in system temperature. This results in an energizing effect that partially offsets the loss of material strength in service. MS O-FLEX™: O-FLEX™ Seals for Military Standards. O-FLEX™ Metal O-Rings are designed to provide a sealing option for high pressure/temperature applications that require minimal spring back. The O-FLEX™ is made from high strength metal tubing that is coiled, cut and welded to size. It is available in standard cross-section increments of 1/32”. The O-FLEX™ seating load can be adjusted to the application by varying the cross-section and tubing wall thickness. Typical applications include Performance Engines, Plastic Extrusion/Molding, Military Specifications, Aerospace and Chemical Processing. FEATURES & BENEFITS Custom shapes and sizes available Cross-section and wall thickness designed to control loading Available for internal and external pressure Styles: regular and vented/pressure balanced Range of materials (SS 321, Alloy 600, X750, 718) – others available Platings and coatings: silver, gold, nickel, PTFE (others available) Low Temperatures from -273°C t and Elevated extended use up to 1800°F. Short bursts of temperature up to 1,200°C (2,200°F) Pressure: from high vacuum to 500+ bar (7,252+ PSI) Leak range: approximately ≤ 1 x 10-4 std.cc/sec Air to ≤ 1 x 10-9 std.cc/sec He. The actual leak rate will depend on seal load, surface finish, and surface treatment. MS O-FLEXTM: already developed for off-the-shelf specified joint hardware Available for internal and external pressure Styles: regular and vented/pressure balanced Range of materials (SS 321, Alloy 600, X750, 718) – others available Platings and coatings: silver, gold, nickel, PTFE (others available) Temperature, pressure, leak rate: same as O-FLEX standard Nuclear Pressure Vessel seals: Available for internal and external pressure Styles: regular and vented/pressure balanced Range of materials (SS 321, Alloy 600, X750, 718) – others available Platings and coatings: silver, gold, nickel, PTFE (others available) Temperature range from -272° up to 800°C Pressure range from 10-10 mbar up to 3000 bar Leak range: Sealing level from bubble tightness down to approximately ≤ 1 x 10-4 std.cc/sec Air to ≤ 1 x 10-9 std.cc/sec He.
Request a Quote Datasheet
Description
O-FLEX™ metal O-rings are designed to provide a sealing option for high-pressure/high-t emperature applications that require minimal spring back. The O-FLEX™ metal O-ring is made from high strength metal tubing that is coiled, cut and welded to size. It is available in standard cross-section increments of 1/32”. The O-FLEX™ metal O-ring seating load can be adjusted to the application by varying the cross-section and tubing wall thickness. O-Flex™ Types: The basic O-FLEX™ is designed for low to moderate pressure applications as high pressure may collapse the exposed tubing wall. The Self-Energizing O-FLEX™ is designed for high-pressure applications. Small holes are drilled in the tubing wall exposed to the system pressure. These holes create an energizing effect by allowing the pressure to enter the O-FLEX™. As a result, the pressure inside the seal increases with the system pressure and minimizes the possibility of collapsing the exposed tubing wall. The Pressure Filled O-FLEX™ is designed for Performance Engine applications that require sealing at elevated pressure and temperature in a high cycling environment. The O-FLEX™ is filled with an inert gas that increases in pressure proportional to increases in system temperature. This results in an energizing effect that partially offsets the loss of material strength in service. MS O-FLEX™: O-FLEX™ Seals for Military Standards. O-FLEX™ Metal O-Rings are designed to provide a sealing option for high pressure/temperature applications that require minimal spring back. The O-FLEX™ is made from high strength metal tubing that is coiled, cut and welded to size. It is available in standard cross-section increments of 1/32”. The O-FLEX™ seating load can be adjusted to the application by varying the cross-section and tubing wall thickness. Typical applications include Performance Engines, Plastic Extrusion/Molding, Military Specifications, Aerospace and Chemical Processing. FEATURES & BENEFITS Custom shapes and sizes available Cross-section and wall thickness designed to control loading Available for internal and external pressure Styles: regular and vented/pressure balanced Range of materials (SS 321, Alloy 600, X750, 718) – others available Platings and coatings: silver, gold, nickel, PTFE (others available) Low Temperatures from -273°C t and Elevated extended use up to 1800°F. Short bursts of temperature up to 1,200°C (2,200°F) Pressure: from high vacuum to 500+ bar (7,252+ PSI) Leak range: approximately ≤ 1 x 10-4 std.cc/sec Air to ≤ 1 x 10-9 std.cc/sec He. The actual leak rate will depend on seal load, surface finish, and surface treatment. MS O-FLEXTM: already developed for off-the-shelf specified joint hardware Available for internal and external pressure Styles: regular and vented/pressure balanced Range of materials (SS 321, Alloy 600, X750, 718) – others available Platings and coatings: silver, gold, nickel, PTFE (others available) Temperature, pressure, leak rate: same as O-FLEX standard Nuclear Pressure Vessel seals: Available for internal and external pressure Styles: regular and vented/pressure balanced Range of materials (SS 321, Alloy 600, X750, 718) – others available Platings and coatings: silver, gold, nickel, PTFE (others available) Temperature range from -272° up to 800°C Pressure range from 10-10 mbar up to 3000 bar Leak range: Sealing level from bubble tightness down to approximately ≤ 1 x 10-4 std.cc/sec Air to ≤ 1 x 10-9 std.cc/sec He.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Seal - O-FLEX™ - Technetics Group
Columbia, SC, United States
Metal Seal
O-FLEX™
Metal Seal O-FLEX™
O-FLEX™ metal O-rings are designed to provide a sealing option for high-pressure/high-t emperature applications that require minimal spring back. The O-FLEX™ metal O-ring is made from high strength metal tubing that is coiled, cut and welded to size. It is available in standard cross-section increments of 1/32”. The O-FLEX™ metal O-ring seating load can be adjusted to the application by varying the cross-section and tubing wall thickness. O-Flex™ Types: The basic O-FLEX™ is designed for low to moderate pressure applications as high pressure may collapse the exposed tubing wall. The Self-Energizing O-FLEX™ is designed for high-pressure applications. Small holes are drilled in the tubing wall exposed to the system pressure. These holes create an energizing effect by allowing the pressure to enter the O-FLEX™. As a result, the pressure inside the seal increases with the system pressure and minimizes the possibility of collapsing the exposed tubing wall. The Pressure Filled O-FLEX™ is designed for Performance Engine applications that require sealing at elevated pressure and temperature in a high cycling environment. The O-FLEX™ is filled with an inert gas that increases in pressure proportional to increases in system temperature. This results in an energizing effect that partially offsets the loss of material strength in service. MS O-FLEX™: O-FLEX™ Seals for Military Standards. O-FLEX™ Metal O-Rings are designed to provide a sealing option for high pressure/temperature applications that require minimal spring back. The O-FLEX™ is made from high strength metal tubing that is coiled, cut and welded to size. It is available in standard cross-section increments of 1/32”. The O-FLEX™ seating load can be adjusted to the application by varying the cross-section and tubing wall thickness. Typical applications include Performance Engines, Plastic Extrusion/Molding, Military Specifications, Aerospace and Chemical Processing. FEATURES & BENEFITS Custom shapes and sizes available Cross-section and wall thickness designed to control loading Available for internal and external pressure Styles: regular and vented/pressure balanced Range of materials (SS 321, Alloy 600, X750, 718) – others available Platings and coatings: silver, gold, nickel, PTFE (others available) Low Temperatures from -273°C t and Elevated extended use up to 1800°F. Short bursts of temperature up to 1,200°C (2,200°F) Pressure: from high vacuum to 500+ bar (7,252+ PSI) Leak range: approximately ≤ 1 x 10-4 std.cc/sec Air to ≤ 1 x 10-9 std.cc/sec He. The actual leak rate will depend on seal load, surface finish, and surface treatment. MS O-FLEXTM: already developed for off-the-shelf specified joint hardware Available for internal and external pressure Styles: regular and vented/pressure balanced Range of materials (SS 321, Alloy 600, X750, 718) – others available Platings and coatings: silver, gold, nickel, PTFE (others available) Temperature, pressure, leak rate: same as O-FLEX standard Nuclear Pressure Vessel seals: Available for internal and external pressure Styles: regular and vented/pressure balanced Range of materials (SS 321, Alloy 600, X750, 718) – others available Platings and coatings: silver, gold, nickel, PTFE (others available) Temperature range from -272° up to 800°C Pressure range from 10-10 mbar up to 3000 bar Leak range: Sealing level from bubble tightness down to approximately ≤ 1 x 10-4 std.cc/sec Air to ≤ 1 x 10-9 std.cc/sec He.

O-FLEX™ metal O-rings are designed to provide a sealing option for high-pressure/high-temperature applications that require minimal spring back. The O-FLEX™ metal O-ring is made from high strength metal tubing that is coiled, cut and welded to size. It is available in standard cross-section increments of 1/32”. The O-FLEX™ metal O-ring seating load can be adjusted to the application by varying the cross-section and tubing wall thickness.

O-Flex™ Types:

  • The basic O-FLEX™ is designed for low to moderate pressure applications as high pressure may collapse the exposed tubing wall.
  • The Self-Energizing O-FLEX™ is designed for high-pressure applications. Small holes are drilled in the tubing wall exposed to the system pressure. These holes create an energizing effect by allowing the pressure to enter the O-FLEX™. As a result, the pressure inside the seal increases with the system pressure and minimizes the possibility of collapsing the exposed tubing wall.
  • The Pressure Filled O-FLEX™ is designed for Performance Engine applications that require sealing at elevated pressure and temperature in a high cycling environment. The O-FLEX™ is filled with an inert gas that increases in pressure proportional to increases in system temperature. This results in an energizing effect that partially offsets the loss of material strength in service.
  • MS O-FLEX™: O-FLEX™ Seals for Military Standards. O-FLEX™ Metal O-Rings are designed to provide a sealing option for high pressure/temperature applications that require minimal spring back. The O-FLEX™ is made from high strength metal tubing that is coiled, cut and welded to size. It is available in standard cross-section increments of 1/32”. The O-FLEX™ seating load can be adjusted to the application by varying the cross-section and tubing wall thickness. Typical applications include Performance Engines, Plastic Extrusion/Molding, Military Specifications, Aerospace and Chemical Processing.

FEATURES & BENEFITS

  • Custom shapes and sizes available
  • Cross-section and wall thickness designed to control loading
  • Available for internal and external pressure
  • Styles: regular and vented/pressure balanced
  • Range of materials (SS 321, Alloy 600, X750, 718) – others available
  • Platings and coatings: silver, gold, nickel, PTFE (others available)
  • Low Temperatures from -273°C t and Elevated extended use up to 1800°F. Short bursts of temperature up to 1,200°C (2,200°F)
  • Pressure: from high vacuum to 500+ bar (7,252+ PSI)
  • Leak range: approximately ≤ 1 x 10-4 std.cc/sec Air to ≤ 1 x 10-9 std.cc/sec He. The actual leak rate will depend on seal load, surface finish, and surface treatment.
  • MS O-FLEXTM:
    • already developed for off-the-shelf specified joint hardware
    • Available for internal and external pressure
    • Styles: regular and vented/pressure balanced
    • Range of materials (SS 321, Alloy 600, X750, 718) – others available
    • Platings and coatings: silver, gold, nickel, PTFE (others available)
    • Temperature, pressure, leak rate: same as O-FLEX standard
  • Nuclear Pressure Vessel seals:
    • Available for internal and external pressure
    • Styles: regular and vented/pressure balanced
    • Range of materials (SS 321, Alloy 600, X750, 718) – others available
    • Platings and coatings: silver, gold, nickel, PTFE (others available)
    • Temperature range from -272° up to 800°C
    • Pressure range from 10-10 mbar up to 3000 bar
    • Leak range: Sealing level from bubble tightness down to approximately ≤ 1 x 10-4 std.cc/sec Air to ≤ 1 x 10-9 std.cc/sec He.
Supplier's Site Datasheet

Technical Specifications

  Technetics Group
Product Category Metal Ring Seals
Product Number O-FLEX™
Product Name Metal Seal
Application / Industry MIL_SPEC; Nuclear; Vacuum; Plastics/Film, Compressors, Automotive
Seal Type O-Ring
Shape Round; Custom Shapes And Sizes Available
Temperature -459 to 2192 F (-273 to 1200 C)
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnect Sealing Flange System -  - Technetics Group
Specs
Application / Industry Aerospace; Chemical/Processing; Cryogenic; Nuclear; Vacuum; Research Laboratories. Pressure Vessels
Temperature -321 to 1112 F (-196 to 600 C)
Pressure 7252 psi (5104 m H2O)
View Details
K-Port Metal Boss Seal -  - Technetics Group
Specs
Application / Industry Aerospace; Cryogenic; MIL_SPEC; Vacuum
Shape Round
Temperature 1800 F (982 C)
View Details
Spring Energized Metal Seal - HELICOFLEX® DELTA - Technetics Group
Specs
Application / Industry Aerospace; Cryogenic; MIL_SPEC; Nuclear; Semiconductor; Vacuum
Seal Type Spring-Energized
Shape Round; Rectangular/Square; Oblong/Oval
View Details
Metal Seal - E-Flex - Technetics Group
Technetics Group
Specs
Application / Industry Aerospace; Power Generation
Seal Type E-Ring
Shape Round
View Details