Fluidwell bv Batch Controller with Receipt Printer Driver N413

Description
The N413 batch controller distinguishes itself by its user-friendly features: Numerical keypad, easy ticket printing, clear programming menu structure, easy to read display and simple mounting enclosure. The numerical keypad allows simple and fast changing of the preset batch quantity. End-of-batch tickets can be printed automatically, manually or after a notification. Multiple reprints are easily executed on demand. Even in the unexpected event of an uncompleted batch, is it possible to print a ticket.Fluidwell stands for simplicity and reliability which is now available in the N413. Advantages Receipt printing function after each batch. Save time and cost with the easy to operate numerical keypad. Your crew is in control with our highly praised "know one, know them all" configuration structure, saving time, cost and aggravation. Key information at a glance as the display simultaneously shows actual value, preset value, batch process indication, switch point indication and measuring units. Features Full numerical keypad. Shows actual value, preset value, batch process indication, switch point indication and measuring units simultaneously. Five control inputs for remote START, HOLD, RESUME, keypad lock and external alarm. 7 large digits (14mm, 0.56") for actual value, flow rate and total. 10 smaller digits (8mm, 0.3") for preset value, accumulated total and batch count. Selectable on-screen engineering units for volumetric or mass: L, m³, USGAL, IGAL, ft³, bbl, kg, Ton, lb. Easy operation to enter a batch value and to control the process. Easy configuration with clear alphanumerical display. No-flow monitoring. Automatic overrun correction. Bright LED backlight. Auto backup of settings and running totals in EEPROM memory. Ambient temperature: -20°C to +60°C (-4°F to 140°F). Aluminum IP67 (Type4X) DIN front panel of 144 x 72mm (5.67" x 2.83"). Handheld or panel printers are optional available as accessory.
Datasheet
Description
The N413 batch controller distinguishes itself by its user-friendly features: Numerical keypad, easy ticket printing, clear programming menu structure, easy to read display and simple mounting enclosure. The numerical keypad allows simple and fast changing of the preset batch quantity. End-of-batch tickets can be printed automatically, manually or after a notification. Multiple reprints are easily executed on demand. Even in the unexpected event of an uncompleted batch, is it possible to print a ticket.Fluidwell stands for simplicity and reliability which is now available in the N413. Advantages Receipt printing function after each batch. Save time and cost with the easy to operate numerical keypad. Your crew is in control with our highly praised "know one, know them all" configuration structure, saving time, cost and aggravation. Key information at a glance as the display simultaneously shows actual value, preset value, batch process indication, switch point indication and measuring units. Features Full numerical keypad. Shows actual value, preset value, batch process indication, switch point indication and measuring units simultaneously. Five control inputs for remote START, HOLD, RESUME, keypad lock and external alarm. 7 large digits (14mm, 0.56") for actual value, flow rate and total. 10 smaller digits (8mm, 0.3") for preset value, accumulated total and batch count. Selectable on-screen engineering units for volumetric or mass: L, m³, USGAL, IGAL, ft³, bbl, kg, Ton, lb. Easy operation to enter a batch value and to control the process. Easy configuration with clear alphanumerical display. No-flow monitoring. Automatic overrun correction. Bright LED backlight. Auto backup of settings and running totals in EEPROM memory. Ambient temperature: -20°C to +60°C (-4°F to 140°F). Aluminum IP67 (Type4X) DIN front panel of 144 x 72mm (5.67" x 2.83"). Handheld or panel printers are optional available as accessory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batch Controller with Receipt Printer Driver - N413 - Fluidwell bv
Veghel, Netherlands
Batch Controller with Receipt Printer Driver
N413
Batch Controller with Receipt Printer Driver N413
The N413 batch controller distinguishes itself by its user-friendly features: Numerical keypad, easy ticket printing, clear programming menu structure, easy to read display and simple mounting enclosure. The numerical keypad allows simple and fast changing of the preset batch quantity. End-of-batch tickets can be printed automatically, manually or after a notification. Multiple reprints are easily executed on demand. Even in the unexpected event of an uncompleted batch, is it possible to print a ticket.Fluidwell stands for simplicity and reliability which is now available in the N413. Advantages Receipt printing function after each batch. Save time and cost with the easy to operate numerical keypad. Your crew is in control with our highly praised "know one, know them all" configuration structure, saving time, cost and aggravation. Key information at a glance as the display simultaneously shows actual value, preset value, batch process indication, switch point indication and measuring units. Features Full numerical keypad. Shows actual value, preset value, batch process indication, switch point indication and measuring units simultaneously. Five control inputs for remote START, HOLD, RESUME, keypad lock and external alarm. 7 large digits (14mm, 0.56") for actual value, flow rate and total. 10 smaller digits (8mm, 0.3") for preset value, accumulated total and batch count. Selectable on-screen engineering units for volumetric or mass: L, m³, USGAL, IGAL, ft³, bbl, kg, Ton, lb. Easy operation to enter a batch value and to control the process. Easy configuration with clear alphanumerical display. No-flow monitoring. Automatic overrun correction. Bright LED backlight. Auto backup of settings and running totals in EEPROM memory. Ambient temperature: -20°C to +60°C (-4°F to 140°F). Aluminum IP67 (Type4X) DIN front panel of 144 x 72mm (5.67" x 2.83"). Handheld or panel printers are optional available as accessory.

The N413 batch controller distinguishes itself by its user-friendly features: Numerical keypad, easy ticket printing, clear programming menu structure, easy to read display and simple mounting enclosure. The numerical keypad allows simple and fast changing of the preset batch quantity. End-of-batch tickets can be printed automatically, manually or after a notification. Multiple reprints are easily executed on demand. Even in the unexpected event of an uncompleted batch, is it possible to print a ticket.Fluidwell stands for simplicity and reliability which is now available in the N413.
Advantages

  • Receipt printing function after each batch.
  • Save time and cost with the easy to operate numerical keypad.
  • Your crew is in control with our highly praised "know one, know them all" configuration structure, saving time, cost and aggravation.
  • Key information at a glance as the display simultaneously shows actual value, preset value, batch process indication, switch point indication and measuring units.

Features

  • Full numerical keypad.
  • Shows actual value, preset value, batch process indication, switch point indication and measuring units simultaneously.
  • Five control inputs for remote START, HOLD, RESUME, keypad lock and external alarm.
  • 7 large digits (14mm, 0.56") for actual value, flow rate and total.
  • 10 smaller digits (8mm, 0.3") for preset value, accumulated total and batch count.
  • Selectable on-screen engineering units for volumetric or mass: L, m³, USGAL, IGAL, ft³, bbl, kg, Ton, lb.
  • Easy operation to enter a batch value and to control the process.
  • Easy configuration with clear alphanumerical display.
  • No-flow monitoring.
  • Automatic overrun correction.
  • Bright LED backlight.
  • Auto backup of settings and running totals in EEPROM memory.
  • Ambient temperature: -20°C to +60°C (-4°F to 140°F).
  • Aluminum IP67 (Type4X) DIN front panel of 144 x 72mm (5.67" x 2.83").
  • Handheld or panel printers are optional available as accessory.
Supplier's Site Datasheet

Technical Specifications

  Fluidwell bv
Product Category Batch Controllers
Product Number N413
Product Name Batch Controller with Receipt Printer Driver
Control Limit; Other; Advanced Batch Controller with Receipt Printer Driver
Features Multi-Function; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
Form Factor Chassis
Interface Digital Front Panel
Media Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Features Totalizing (Length or Roll Diameter) Indication/ Control
Form Factor Chassis
Interface Digital Front Panel
View Details
Pneumatically-Activated System - Brake Counter - Bijur Delimon International
Specs
Controller Type Lubrication
Control Limit
Form Factor Chassis
View Details
Batch Controller - F030 - Fluidwell bv
Specs
Control Limit; Other; Field Mount - Batch Controller
Form Factor Chassis; Stand-Alone; Field Mount
Interface Digital Front Panel
View Details