Fluidwell bv Batch Controller F030

Description
The F030 is a straight forward but easy-to-use batch controller. The operator can easily enter a batch quantity or execute repeating batches. During the batch, the preset value is displayed as well as the batched or remaining quantity. The automatic self-learning overrun correction will ensure an accurate batch every time. On-screen engineering units are easily configured from a comprehensive selection. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX, IECEx, FM and CSA approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Large display shows preset value and running batch value simultaneously. Self-learning overrun correction. One control output to drive a valve or pump. Easy operation to enter a batch value and to control the process. Count-up and count-down function available. Green or amber LED backlight with adjustable intensity. Actual batched quantity: seven 17mm (0.67") digits. Preset value: seven 17mm (0.67") digits during programming and 8mm (0.31") digits during process . Total - resettable: seven 17mm (0.67") digits. Accumulated total - not resettable: eleven 8mm (0.31") digits. Selectable on-screen engineering units for totalizer: ml, L, m³, GAL, USGAL, kg, lb, bbl or no unit. Auto backup of settings and running totals in EEPROM memory. Easy configuration with clear alphanumerical display. Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Datasheet
Description
The F030 is a straight forward but easy-to-use batch controller. The operator can easily enter a batch quantity or execute repeating batches. During the batch, the preset value is displayed as well as the batched or remaining quantity. The automatic self-learning overrun correction will ensure an accurate batch every time. On-screen engineering units are easily configured from a comprehensive selection. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX, IECEx, FM and CSA approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Large display shows preset value and running batch value simultaneously. Self-learning overrun correction. One control output to drive a valve or pump. Easy operation to enter a batch value and to control the process. Count-up and count-down function available. Green or amber LED backlight with adjustable intensity. Actual batched quantity: seven 17mm (0.67") digits. Preset value: seven 17mm (0.67") digits during programming and 8mm (0.31") digits during process . Total - resettable: seven 17mm (0.67") digits. Accumulated total - not resettable: eleven 8mm (0.31") digits. Selectable on-screen engineering units for totalizer: ml, L, m³, GAL, USGAL, kg, lb, bbl or no unit. Auto backup of settings and running totals in EEPROM memory. Easy configuration with clear alphanumerical display. Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batch Controller - F030 - Fluidwell bv
Veghel, Netherlands
Batch Controller
F030
Batch Controller F030
The F030 is a straight forward but easy-to-use batch controller. The operator can easily enter a batch quantity or execute repeating batches. During the batch, the preset value is displayed as well as the batched or remaining quantity. The automatic self-learning overrun correction will ensure an accurate batch every time. On-screen engineering units are easily configured from a comprehensive selection. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX, IECEx, FM and CSA approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Large display shows preset value and running batch value simultaneously. Self-learning overrun correction. One control output to drive a valve or pump. Easy operation to enter a batch value and to control the process. Count-up and count-down function available. Green or amber LED backlight with adjustable intensity. Actual batched quantity: seven 17mm (0.67") digits. Preset value: seven 17mm (0.67") digits during programming and 8mm (0.31") digits during process . Total - resettable: seven 17mm (0.67") digits. Accumulated total - not resettable: eleven 8mm (0.31") digits. Selectable on-screen engineering units for totalizer: ml, L, m³, GAL, USGAL, kg, lb, bbl or no unit. Auto backup of settings and running totals in EEPROM memory. Easy configuration with clear alphanumerical display. Ambient temperature: -40°C to +80°C (-40°F to 176°F).

The F030 is a straight forward but easy-to-use batch controller. The operator can easily enter a batch quantity or execute repeating batches. During the batch, the preset value is displayed as well as the batched or remaining quantity. The automatic self-learning overrun correction will ensure an accurate batch every time.
On-screen engineering units are easily configured from a comprehensive selection.
Advantages

  • Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it!
  • Intrinsically Safe available - ATEX, IECEx, FM and CSA approval for gas and dust applications.
  • Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all!
  • Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors.

Features

  • Large display shows preset value and running batch value simultaneously.
  • Self-learning overrun correction.
  • One control output to drive a valve or pump.
  • Easy operation to enter a batch value and to control the process.
  • Count-up and count-down function available.
  • Green or amber LED backlight with adjustable intensity.
  • Actual batched quantity: seven 17mm (0.67") digits.
  • Preset value: seven 17mm (0.67") digits during programming and 8mm (0.31") digits during process .
  • Total - resettable: seven 17mm (0.67") digits.
  • Accumulated total - not resettable: eleven 8mm (0.31") digits.
  • Selectable on-screen engineering units for totalizer: ml, L, m³, GAL, USGAL, kg, lb, bbl or no unit.
  • Auto backup of settings and running totals in EEPROM memory.
  • Easy configuration with clear alphanumerical display.
  • Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Supplier's Site Datasheet

Technical Specifications

  Fluidwell bv
Product Category Batch Controllers
Product Number F030
Product Name Batch Controller
Control Limit; Other; Field Mount - Batch Controller
Form Factor Chassis; Stand-Alone; Field Mount
Interface Digital Front Panel
Media Liquid
Batch Volumetric
Unlock Full Specs
to access all available technical data

Similar Products

Batch Controller - F131 - Fluidwell bv
Specs
Control Limit; Other; Field Mount - Batch Controller
Features Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
Form Factor Chassis; Stand-Alone; Field Mount
View Details
Specs
Control Limit
Features Totalizing (Length or Roll Diameter) Indication/ Control
Form Factor Stand-Alone
View Details
Weighing and Material Handling Automation Process Control -  - Sterling Systems & Controls
Specs
Controller Type Weighing and Automation
Form Factor Stand-Alone
Interface Computer Programmable
View Details