Fluidwell bv Batch Controller F136

Description
The F136 offers, in addition to the standard batch control functions, an analog output signal in relation to the course of the batch process. This to transmit the course of the process. For example, a 4mA will be generated when START has been pressed and this value will increase smoothly to 18.7mA when the overrun correction closes the valve. The end value will be 20mA when the batch is finished. The operator can enter a batch quantity easily or execute repeating batches. During the batch, the preset value is displayed simultaneously with the batched or remaining quantity. The automatic self-learning overrun correction will ensure an accurate batch every time. On-screen engineering units are easily configured from a comprehensive selection. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Large display shows preset value and running batch value simultaneously. The analog output value reflects the course of the batch process; fourteen different profiles can be selected. Two-stage control for batching larger quantities. Self-learning overrun correction. Easy operation to enter a batch value and to control the process. Count-up and count-down function available. Scaled pulse output reflecting accumulated or batched total. Actual batched quantity: seven 17mm (0.67") digits. Preset value: seven 17mm (0.67") digits during programming and 8mm (0.31") digits during batchprocess. Total - resettable: seven 17mm (0.67") digits. Accumulated total - not resettable: eleven 8mm (0.31") digits. Green LED backlight. Auto backup of settings and running totals in EEPROM memory. Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Datasheet
Description
The F136 offers, in addition to the standard batch control functions, an analog output signal in relation to the course of the batch process. This to transmit the course of the process. For example, a 4mA will be generated when START has been pressed and this value will increase smoothly to 18.7mA when the overrun correction closes the valve. The end value will be 20mA when the batch is finished. The operator can enter a batch quantity easily or execute repeating batches. During the batch, the preset value is displayed simultaneously with the batched or remaining quantity. The automatic self-learning overrun correction will ensure an accurate batch every time. On-screen engineering units are easily configured from a comprehensive selection. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Large display shows preset value and running batch value simultaneously. The analog output value reflects the course of the batch process; fourteen different profiles can be selected. Two-stage control for batching larger quantities. Self-learning overrun correction. Easy operation to enter a batch value and to control the process. Count-up and count-down function available. Scaled pulse output reflecting accumulated or batched total. Actual batched quantity: seven 17mm (0.67") digits. Preset value: seven 17mm (0.67") digits during programming and 8mm (0.31") digits during batchprocess. Total - resettable: seven 17mm (0.67") digits. Accumulated total - not resettable: eleven 8mm (0.31") digits. Green LED backlight. Auto backup of settings and running totals in EEPROM memory. Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batch Controller - F136 - Fluidwell bv
Veghel, Netherlands
Batch Controller
F136
Batch Controller F136
The F136 offers, in addition to the standard batch control functions, an analog output signal in relation to the course of the batch process. This to transmit the course of the process. For example, a 4mA will be generated when START has been pressed and this value will increase smoothly to 18.7mA when the overrun correction closes the valve. The end value will be 20mA when the batch is finished. The operator can enter a batch quantity easily or execute repeating batches. During the batch, the preset value is displayed simultaneously with the batched or remaining quantity. The automatic self-learning overrun correction will ensure an accurate batch every time. On-screen engineering units are easily configured from a comprehensive selection. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Large display shows preset value and running batch value simultaneously. The analog output value reflects the course of the batch process; fourteen different profiles can be selected. Two-stage control for batching larger quantities. Self-learning overrun correction. Easy operation to enter a batch value and to control the process. Count-up and count-down function available. Scaled pulse output reflecting accumulated or batched total. Actual batched quantity: seven 17mm (0.67") digits. Preset value: seven 17mm (0.67") digits during programming and 8mm (0.31") digits during batchprocess. Total - resettable: seven 17mm (0.67") digits. Accumulated total - not resettable: eleven 8mm (0.31") digits. Green LED backlight. Auto backup of settings and running totals in EEPROM memory. Ambient temperature: -40°C to +80°C (-40°F to 176°F).

The F136 offers, in addition to the standard batch control functions, an analog output signal in relation to the course of the batch process. This to transmit the course of the process. For example, a 4mA will be generated when START has been pressed and this value will increase smoothly to 18.7mA when the overrun correction closes the valve. The end value will be 20mA when the batch is finished. The operator can enter a batch quantity easily or execute repeating batches.

During the batch, the preset value is displayed simultaneously with the batched or remaining quantity. The automatic self-learning overrun correction will ensure an accurate batch every time. On-screen engineering units are easily configured from a comprehensive selection.
Advantages

  • Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it!
  • Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications.
  • Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all!
  • Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors.

Features

  • Large display shows preset value and running batch value simultaneously.
  • The analog output value reflects the course of the batch process; fourteen different profiles can be selected.
  • Two-stage control for batching larger quantities.
  • Self-learning overrun correction.
  • Easy operation to enter a batch value and to control the process.
  • Count-up and count-down function available.
  • Scaled pulse output reflecting accumulated or batched total.
  • Actual batched quantity: seven 17mm (0.67") digits.
  • Preset value: seven 17mm (0.67") digits during programming and 8mm (0.31") digits during batchprocess.
  • Total - resettable: seven 17mm (0.67") digits.
  • Accumulated total - not resettable: eleven 8mm (0.31") digits.
  • Green LED backlight.
  • Auto backup of settings and running totals in EEPROM memory.
  • Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Supplier's Site Datasheet

Technical Specifications

  Fluidwell bv
Product Category Batch Controllers
Product Number F136
Product Name Batch Controller
Control Limit; Other; Field Mount - Batch Controller
Features Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
Form Factor Chassis; Stand-Alone; Field Mount
Interface Digital Front Panel; Computer Programmable (optional feature)
Media Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Control Limit
Features Totalizing (Length or Roll Diameter) Indication/ Control
Form Factor Chassis
View Details
Two Stage Valve Control Batch Controller - DPF-310 - OMEGA Engineering, Inc.
Specs
Control Limit
Features Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
Form Factor Chassis
View Details
Great Plains Industries, Inc.
Specs
Controller Type 2 Stage Valve Control
Control Limit
Features Datalogger; Totalizing (Length or Roll Diameter) Indication/ Control
View Details
DIN Panel mount - Batch Controller - D030 - Fluidwell bv
Specs
Control Limit; Other; DIN panel mount - Batch Controller
Form Factor Chassis
Interface Digital Front Panel
View Details