OMEGA Engineering, Inc. MultiFunction Meter for Batch Control DPF5100

Description
The DPF5100 microprocessor-based , 6-digit, 1 /8 DIN panel instrument can be configured by front-panel keys or by a personal computer as a frequency meter/ tachometer, frequency-ratio meter, period/ period-average meter, time-interval/ time-interval-averag e meter, reset stopwatch, and cumulative timer or totalizer/1-stage batch controller. However, the DPF5100 display cannot toggle between rate and total. Two signal inputs can be used to provide frequency ratio or time-interval measurements. Five Operating Modes In the frequency meter, the minimum display update rate is equal to 1 period of the frequency input. Thus, very low frequency measurements are displayed and updated faster than most conventional frequency meters. Only two sensors are required to measure the rate of a moving object. The DPF5100 can be set up as frequency-ratio meter, ideal for monitoring flow ratios. The DPF5100 can be set up as an up or down totalizer/1-stage batch controller at rates up to 7 MHz. The display capacity is –99,999 to 999,999 counts with exponential format up to 9.99 E9. Upon ac power loss, the latest reading is automatically saved in non-volatile RAM and is restored upon return of power.
Datasheet
Description
The DPF5100 microprocessor-based , 6-digit, 1 /8 DIN panel instrument can be configured by front-panel keys or by a personal computer as a frequency meter/ tachometer, frequency-ratio meter, period/ period-average meter, time-interval/ time-interval-averag e meter, reset stopwatch, and cumulative timer or totalizer/1-stage batch controller. However, the DPF5100 display cannot toggle between rate and total. Two signal inputs can be used to provide frequency ratio or time-interval measurements. Five Operating Modes In the frequency meter, the minimum display update rate is equal to 1 period of the frequency input. Thus, very low frequency measurements are displayed and updated faster than most conventional frequency meters. Only two sensors are required to measure the rate of a moving object. The DPF5100 can be set up as frequency-ratio meter, ideal for monitoring flow ratios. The DPF5100 can be set up as an up or down totalizer/1-stage batch controller at rates up to 7 MHz. The display capacity is –99,999 to 999,999 counts with exponential format up to 9.99 E9. Upon ac power loss, the latest reading is automatically saved in non-volatile RAM and is restored upon return of power.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MultiFunction Meter for Batch Control - DPF5100 - OMEGA Engineering, Inc.
Norwalk, CT, USA
MultiFunction Meter for Batch Control
DPF5100
MultiFunction Meter for Batch Control DPF5100
The DPF5100 microprocessor-based , 6-digit, 1 /8 DIN panel instrument can be configured by front-panel keys or by a personal computer as a frequency meter/ tachometer, frequency-ratio meter, period/ period-average meter, time-interval/ time-interval-averag e meter, reset stopwatch, and cumulative timer or totalizer/1-stage batch controller. However, the DPF5100 display cannot toggle between rate and total. Two signal inputs can be used to provide frequency ratio or time-interval measurements. Five Operating Modes In the frequency meter, the minimum display update rate is equal to 1 period of the frequency input. Thus, very low frequency measurements are displayed and updated faster than most conventional frequency meters. Only two sensors are required to measure the rate of a moving object. The DPF5100 can be set up as frequency-ratio meter, ideal for monitoring flow ratios. The DPF5100 can be set up as an up or down totalizer/1-stage batch controller at rates up to 7 MHz. The display capacity is –99,999 to 999,999 counts with exponential format up to 9.99 E9. Upon ac power loss, the latest reading is automatically saved in non-volatile RAM and is restored upon return of power.

The DPF5100 microprocessor-based, 6-digit, 1 /8 DIN panel instrument can be configured by front-panel keys or by a personal computer as a frequency meter/ tachometer, frequency-ratio meter, period/ period-average meter, time-interval/ time-interval-average meter, reset stopwatch, and cumulative timer or totalizer/1-stage batch controller. However, the DPF5100 display cannot toggle between rate and total. Two signal inputs can be used to provide frequency ratio or time-interval measurements.
Five Operating Modes
In the frequency meter, the minimum display update rate is equal to 1 period of the frequency input. Thus, very low frequency measurements are displayed and updated faster than most conventional frequency meters. Only two sensors are required to measure the rate of a moving object. The DPF5100 can be set up as frequency-ratio meter, ideal for monitoring flow ratios. The DPF5100 can be set up as an up or down totalizer/1-stage batch controller at rates up to 7 MHz. The display capacity is –99,999 to 999,999 counts with exponential format up to 9.99 E9. Upon ac power loss, the latest reading is automatically saved in non-volatile RAM and is restored upon return of power.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Batch Controllers
Product Number DPF5100
Product Name MultiFunction Meter for Batch Control
Control Limit
Features Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
Form Factor Chassis
Interface Digital Front Panel; Computer Programmable (optional feature)
Communication / Port Type RS232C
Unlock Full Specs
to access all available technical data

Similar Products

Batch Controller - F132 - Fluidwell bv
Specs
Control Limit; Other; Field Mount - Batch Controller
Features Totalizing (Length or Roll Diameter) Indication/ Control
Form Factor Chassis; Stand-Alone; Field Mount
View Details
Pneumatically-Activated System - Brake Counter - Bijur Delimon International
Specs
Controller Type Lubrication
Control Limit
Form Factor Chassis
View Details
Rate / Total / Batch Meter - DPF400 - OMEGA Engineering, Inc.
Specs
Features Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
Form Factor Chassis
Interface Digital Front Panel; Computer Programmable (optional feature)
View Details