Fluidwell bv Batch Controller with Numerical Keypad N410

Description
The N410 batch controller distinguishes itself by its user-friendly features: Numerical keypad, clear programming menu structure, easy to read display and simple mounting enclosure. The numerical keypad allows simple and fast changing of the preset batch quantity. Fluidwell stands for simplicity and reliability and it is now available in this customer focused and application driven batch controller. Advantages Save time and cost with the easy to operate numerical keypad. Your crew is in control with our highly praised "know one, know them all" configuration structure, saving time, cost and aggravation. Key information at a glance as the display simultaneously shows actual value, preset value, batch process indication, switch point indication and measuring units. Easy installation with the rugged aluminum DIN-size panel mount enclosure. Features Full numerical keypad. Shows actual value, preset value, batch process indication, switch point indication and measuring units simultaneously. Five control inputs for remote START, HOLD, RESUME, keypad lock and external alarm. 7 large digits (14mm, 0.56") for actual value, flow rate and total. 10 smaller digits (8mm, 0.3") for preset value, accumulated total and batch count. Selectable on-screen engineering units for volumetric or mass: L, m³, USGAL, IGAL, ft³, bbl, kg, Ton, lb. Easy operation to enter a batch value and to control the process. Easy configuration with clear alphanumerical display. No-flow monitoring. Automatic overrun correction. Bright LED backlight. Auto backup of settings and running totals in EEPROM memory. Ambient temperature: -20°C to +60°C (-4°F to 140°F). Aluminum IP67 (NEMA4X) DIN front panel of 144 x 72mm (5.67" x 2.83").
Datasheet
Description
The N410 batch controller distinguishes itself by its user-friendly features: Numerical keypad, clear programming menu structure, easy to read display and simple mounting enclosure. The numerical keypad allows simple and fast changing of the preset batch quantity. Fluidwell stands for simplicity and reliability and it is now available in this customer focused and application driven batch controller. Advantages Save time and cost with the easy to operate numerical keypad. Your crew is in control with our highly praised "know one, know them all" configuration structure, saving time, cost and aggravation. Key information at a glance as the display simultaneously shows actual value, preset value, batch process indication, switch point indication and measuring units. Easy installation with the rugged aluminum DIN-size panel mount enclosure. Features Full numerical keypad. Shows actual value, preset value, batch process indication, switch point indication and measuring units simultaneously. Five control inputs for remote START, HOLD, RESUME, keypad lock and external alarm. 7 large digits (14mm, 0.56") for actual value, flow rate and total. 10 smaller digits (8mm, 0.3") for preset value, accumulated total and batch count. Selectable on-screen engineering units for volumetric or mass: L, m³, USGAL, IGAL, ft³, bbl, kg, Ton, lb. Easy operation to enter a batch value and to control the process. Easy configuration with clear alphanumerical display. No-flow monitoring. Automatic overrun correction. Bright LED backlight. Auto backup of settings and running totals in EEPROM memory. Ambient temperature: -20°C to +60°C (-4°F to 140°F). Aluminum IP67 (NEMA4X) DIN front panel of 144 x 72mm (5.67" x 2.83").
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batch Controller with Numerical Keypad - N410 - Fluidwell bv
Veghel, Netherlands
Batch Controller with Numerical Keypad
N410
Batch Controller with Numerical Keypad N410
The N410 batch controller distinguishes itself by its user-friendly features: Numerical keypad, clear programming menu structure, easy to read display and simple mounting enclosure. The numerical keypad allows simple and fast changing of the preset batch quantity. Fluidwell stands for simplicity and reliability and it is now available in this customer focused and application driven batch controller. Advantages Save time and cost with the easy to operate numerical keypad. Your crew is in control with our highly praised "know one, know them all" configuration structure, saving time, cost and aggravation. Key information at a glance as the display simultaneously shows actual value, preset value, batch process indication, switch point indication and measuring units. Easy installation with the rugged aluminum DIN-size panel mount enclosure. Features Full numerical keypad. Shows actual value, preset value, batch process indication, switch point indication and measuring units simultaneously. Five control inputs for remote START, HOLD, RESUME, keypad lock and external alarm. 7 large digits (14mm, 0.56") for actual value, flow rate and total. 10 smaller digits (8mm, 0.3") for preset value, accumulated total and batch count. Selectable on-screen engineering units for volumetric or mass: L, m³, USGAL, IGAL, ft³, bbl, kg, Ton, lb. Easy operation to enter a batch value and to control the process. Easy configuration with clear alphanumerical display. No-flow monitoring. Automatic overrun correction. Bright LED backlight. Auto backup of settings and running totals in EEPROM memory. Ambient temperature: -20°C to +60°C (-4°F to 140°F). Aluminum IP67 (NEMA4X) DIN front panel of 144 x 72mm (5.67" x 2.83").

The N410 batch controller distinguishes itself by its user-friendly features: Numerical keypad, clear programming menu structure, easy to read display and simple mounting enclosure. The numerical keypad allows simple and fast changing of the preset batch quantity. Fluidwell stands for simplicity and reliability and it is now available in this customer focused and application driven batch controller.
Advantages

  • Save time and cost with the easy to operate numerical keypad.
  • Your crew is in control with our highly praised "know one, know them all" configuration structure, saving time, cost and aggravation.
  • Key information at a glance as the display simultaneously shows actual value, preset value, batch process indication, switch point indication and measuring units.
  • Easy installation with the rugged aluminum DIN-size panel mount enclosure.

Features

  • Full numerical keypad.
  • Shows actual value, preset value, batch process indication, switch point indication and measuring units simultaneously.
  • Five control inputs for remote START, HOLD, RESUME, keypad lock and external alarm.
  • 7 large digits (14mm, 0.56") for actual value, flow rate and total.
  • 10 smaller digits (8mm, 0.3") for preset value, accumulated total and batch count.
  • Selectable on-screen engineering units for volumetric or mass: L, m³, USGAL, IGAL, ft³, bbl, kg, Ton, lb.
  • Easy operation to enter a batch value and to control the process.
  • Easy configuration with clear alphanumerical display.
  • No-flow monitoring.
  • Automatic overrun correction.
  • Bright LED backlight.
  • Auto backup of settings and running totals in EEPROM memory.
  • Ambient temperature: -20°C to +60°C (-4°F to 140°F).
  • Aluminum IP67 (NEMA4X) DIN front panel of 144 x 72mm (5.67" x 2.83").
Supplier's Site Datasheet

Technical Specifications

  Fluidwell bv
Product Category Batch Controllers
Product Number N410
Product Name Batch Controller with Numerical Keypad
Control Limit; Other; DIN panel mount - Advanced Batch Controller
Features Multi-Function; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
Form Factor Chassis
Interface Digital Front Panel; Computer Programmable (optional feature)
Media Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Control Limit
Features Totalizing (Length or Roll Diameter) Indication/ Control
Form Factor Chassis
View Details
Pneumatically-Activated System - Brake Counter - Bijur Delimon International
Specs
Controller Type Lubrication
Control Limit
Form Factor Chassis
View Details
Batch Controller with Receipt Printer Driver - N413 - Fluidwell bv
Specs
Control Limit; Other; Advanced Batch Controller with Receipt Printer Driver
Features Multi-Function; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
Form Factor Chassis
View Details