OMEGA Engineering, Inc. Two Stage Batch Controller/Ratemeter DP-F30

Description
The DP-F31 ratemeter/totalizer accepts 3 to 30 Vdc pulses, dry-contact closure, voltage, or milliamp inputs, and provides 2-stage SPDT relay outputs for batch control. The display is fully scalable for engineering units and may be toggled between batch total, rate, and grand total. The linearization option allows the user to select up to 16 different K factors over the input range for accurate indication of non-linear signals. Other features include 12 to 24 Vdc output for powering up flowmeters; pulsed (0.1 to 9.9 s) or maintained outputs; input filtering for dry-contact closure (such as reed relays); local/remote reset; excitation for open-collector or mechanical contacts; user-programmable auto-reset of batch total (repeat cycles, 10 Hz max); security lockout to prevent unauthorized changes; factored pulse output; and analog output for rate or total (analog output not available with square root -SQRT option). The DP-F30 series indicates rate to 5½-digits and total to 8-digits, with program and count data stored for up to 10 years if power is lost.
Datasheet
Description
The DP-F31 ratemeter/totalizer accepts 3 to 30 Vdc pulses, dry-contact closure, voltage, or milliamp inputs, and provides 2-stage SPDT relay outputs for batch control. The display is fully scalable for engineering units and may be toggled between batch total, rate, and grand total. The linearization option allows the user to select up to 16 different K factors over the input range for accurate indication of non-linear signals. Other features include 12 to 24 Vdc output for powering up flowmeters; pulsed (0.1 to 9.9 s) or maintained outputs; input filtering for dry-contact closure (such as reed relays); local/remote reset; excitation for open-collector or mechanical contacts; user-programmable auto-reset of batch total (repeat cycles, 10 Hz max); security lockout to prevent unauthorized changes; factored pulse output; and analog output for rate or total (analog output not available with square root -SQRT option). The DP-F30 series indicates rate to 5½-digits and total to 8-digits, with program and count data stored for up to 10 years if power is lost.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Stage Batch Controller/Ratemeter - DP-F30 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Two Stage Batch Controller/Ratemeter
DP-F30
Two Stage Batch Controller/Ratemeter DP-F30
The DP-F31 ratemeter/totalizer accepts 3 to 30 Vdc pulses, dry-contact closure, voltage, or milliamp inputs, and provides 2-stage SPDT relay outputs for batch control. The display is fully scalable for engineering units and may be toggled between batch total, rate, and grand total. The linearization option allows the user to select up to 16 different K factors over the input range for accurate indication of non-linear signals. Other features include 12 to 24 Vdc output for powering up flowmeters; pulsed (0.1 to 9.9 s) or maintained outputs; input filtering for dry-contact closure (such as reed relays); local/remote reset; excitation for open-collector or mechanical contacts; user-programmable auto-reset of batch total (repeat cycles, 10 Hz max); security lockout to prevent unauthorized changes; factored pulse output; and analog output for rate or total (analog output not available with square root -SQRT option). The DP-F30 series indicates rate to 5½-digits and total to 8-digits, with program and count data stored for up to 10 years if power is lost.

The DP-F31 ratemeter/totalizer accepts 3 to 30 Vdc pulses, dry-contact closure, voltage, or milliamp inputs, and provides 2-stage SPDT relay outputs for batch control. The display is fully scalable for engineering units and may be toggled between batch total, rate, and grand total. The linearization option allows the user to select up to 16 different K factors over the input range for accurate indication of non-linear signals.
Other features include 12 to 24 Vdc output for powering up flowmeters; pulsed (0.1 to 9.9 s) or maintained outputs; input filtering for dry-contact closure (such as reed relays); local/remote reset; excitation for open-collector or mechanical contacts; user-programmable auto-reset of batch total (repeat cycles, 10 Hz max); security lockout to prevent unauthorized changes; factored pulse output; and analog output for rate or total (analog output not available with square root -SQRT option).
The DP-F30 series indicates rate to 5½-digits and total to 8-digits, with program and count data stored for up to 10 years if power is lost.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Batch Controllers
Product Number DP-F30
Product Name Two Stage Batch Controller/Ratemeter
Control Linear
Features Multi-Function; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
Form Factor Chassis
Interface Digital Front Panel; Network
Communication / Port Type RS232 or RS485
Unlock Full Specs
to access all available technical data

Similar Products

Avery Weigh-Tronix
Specs
Features Totalizing (Length or Roll Diameter) Indication/ Control
Form Factor Chassis
Interface Digital Front Panel
View Details
Pneumatically-Activated System - Brake Counter - Bijur Delimon International
Specs
Controller Type Lubrication
Control Limit
Form Factor Chassis
View Details
Great Plains Industries, Inc.
Specs
Controller Type 2 Stage Valve Control
Control Limit
Features Datalogger; Totalizing (Length or Roll Diameter) Indication/ Control
View Details
Specs
Control Limit
Features Totalizing (Length or Roll Diameter) Indication/ Control
Form Factor Chassis
View Details