Fluidwell bv Flow Rate Indicators / Totalizers with linearization F118

Description
The F118 is a versatile flow rate indicator and totalizer with the ability to precisely linearize the flow meter signal. In addition to the average K-Factor or Span, ten linearization points can be entered with their frequencies or values. The unit will interpolate between these points, greatly enhancing accuracy in any flow range, even for very low frequency applications. Moreover, a continuous flow rate monitoring feature is available with high and low flow rate alarm values and up to three alarm outputs. Flow rate and total are transmitted with an analog and scaled pulse output. The display shows flow rate, total, accumulated total, alarm values, alarm messages and status. On-screen engineering units are easily configured from a comprehensive selection. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Ten point linearization of the flow curve - with interpolation. Flow rate monitoring: two alarm values can be set: low and high flow rate alarm. Alarm values can be changed by the operator or they can be password protected. Analog and pulse outputs. Displays total and flow rate simultaneously. Flow rate: seven 8mm (0.31") digits. Total - resettable: seven 17mm (0.67") digits. Accumulated total - not resettable: eleven 8mm (0.31") digits. Separate engineering units for flow rate and total on the display. Up to three configurable alarm or scaled pulse outputs. Displays clear alarm messages. Green LED backlight. Auto backup of settings and running totals in EEPROM memory. Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Datasheet
Description
The F118 is a versatile flow rate indicator and totalizer with the ability to precisely linearize the flow meter signal. In addition to the average K-Factor or Span, ten linearization points can be entered with their frequencies or values. The unit will interpolate between these points, greatly enhancing accuracy in any flow range, even for very low frequency applications. Moreover, a continuous flow rate monitoring feature is available with high and low flow rate alarm values and up to three alarm outputs. Flow rate and total are transmitted with an analog and scaled pulse output. The display shows flow rate, total, accumulated total, alarm values, alarm messages and status. On-screen engineering units are easily configured from a comprehensive selection. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Ten point linearization of the flow curve - with interpolation. Flow rate monitoring: two alarm values can be set: low and high flow rate alarm. Alarm values can be changed by the operator or they can be password protected. Analog and pulse outputs. Displays total and flow rate simultaneously. Flow rate: seven 8mm (0.31") digits. Total - resettable: seven 17mm (0.67") digits. Accumulated total - not resettable: eleven 8mm (0.31") digits. Separate engineering units for flow rate and total on the display. Up to three configurable alarm or scaled pulse outputs. Displays clear alarm messages. Green LED backlight. Auto backup of settings and running totals in EEPROM memory. Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Rate Indicators / Totalizers with linearization - F118 - Fluidwell bv
Veghel, Netherlands
Flow Rate Indicators / Totalizers with linearization
F118
Flow Rate Indicators / Totalizers with linearization F118
The F118 is a versatile flow rate indicator and totalizer with the ability to precisely linearize the flow meter signal. In addition to the average K-Factor or Span, ten linearization points can be entered with their frequencies or values. The unit will interpolate between these points, greatly enhancing accuracy in any flow range, even for very low frequency applications. Moreover, a continuous flow rate monitoring feature is available with high and low flow rate alarm values and up to three alarm outputs. Flow rate and total are transmitted with an analog and scaled pulse output. The display shows flow rate, total, accumulated total, alarm values, alarm messages and status. On-screen engineering units are easily configured from a comprehensive selection. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Ten point linearization of the flow curve - with interpolation. Flow rate monitoring: two alarm values can be set: low and high flow rate alarm. Alarm values can be changed by the operator or they can be password protected. Analog and pulse outputs. Displays total and flow rate simultaneously. Flow rate: seven 8mm (0.31") digits. Total - resettable: seven 17mm (0.67") digits. Accumulated total - not resettable: eleven 8mm (0.31") digits. Separate engineering units for flow rate and total on the display. Up to three configurable alarm or scaled pulse outputs. Displays clear alarm messages. Green LED backlight. Auto backup of settings and running totals in EEPROM memory. Ambient temperature: -40°C to +80°C (-40°F to 176°F).

The F118 is a versatile flow rate indicator and totalizer with the ability to precisely linearize the flow meter signal. In addition to the average K-Factor or Span, ten linearization points can be entered with their frequencies or values. The unit will interpolate between these points, greatly enhancing accuracy in any flow range, even for very low frequency applications. Moreover, a continuous flow rate monitoring feature is available with high and low flow rate alarm values and up to three alarm outputs. Flow rate and total are transmitted with an analog and scaled pulse output.
The display shows flow rate, total, accumulated total, alarm values, alarm messages and status. On-screen engineering units are easily configured from a comprehensive selection.
Advantages

  • Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it!
  • Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications.
  • Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all!
  • Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors.

Features

  • Ten point linearization of the flow curve - with interpolation.
  • Flow rate monitoring: two alarm values can be set: low and high flow rate alarm.
  • Alarm values can be changed by the operator or they can be password protected.
  • Analog and pulse outputs.
  • Displays total and flow rate simultaneously.
  • Flow rate: seven 8mm (0.31") digits.
  • Total - resettable: seven 17mm (0.67") digits.
  • Accumulated total - not resettable: eleven 8mm (0.31") digits.
  • Separate engineering units for flow rate and total on the display.
  • Up to three configurable alarm or scaled pulse outputs.
  • Displays clear alarm messages.
  • Green LED backlight.
  • Auto backup of settings and running totals in EEPROM memory.
  • Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Supplier's Site Datasheet
Flow Computers with Linearization - F118 - Fluidwell bv
Veghel, Netherlands
Flow Computers with Linearization
F118
Flow Computers with Linearization F118
The F118 is a versatile flow rate indicator and totalizer with the ability to precisely linearize the flow meter signal. In addition to the average K-Factor or Span, ten linearization points can be entered with their frequencies or values. The unit will interpolate between these points, greatly enhancing accuracy in any flow range, even for very low frequency applications. Moreover, a continuous flow rate monitoring feature is available with high and low flow rate alarm values and up to three alarm outputs. Flow rate and total are transmitted with an analog and scaled pulse output. The display shows flow rate, total, accumulated total, alarm values, alarm messages and status. On-screen engineering units are easily configured from a comprehensive selection. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Ten point linearization of the flow curve - with interpolation. Flow rate monitoring: two alarm values can be set: low and high flow rate alarm. Alarm values can be changed by the operator or they can be password protected. Analog and pulse outputs. Displays total and flow rate simultaneously. Flow rate: seven 8mm (0.31") digits. Total - resettable: seven 17mm (0.67") digits. Accumulated total - not resettable: eleven 8mm (0.31") digits. Separate engineering units for flow rate and total on the display. Up to three configurable alarm or scaled pulse outputs. Displays clear alarm messages. Green LED backlight. Auto backup of settings and running totals in EEPROM memory. Ambient temperature: -40°C to +80°C (-40°F to 176°F).

The F118 is a versatile flow rate indicator and totalizer with the ability to precisely linearize the flow meter signal. In addition to the average K-Factor or Span, ten linearization points can be entered with their frequencies or values. The unit will interpolate between these points, greatly enhancing accuracy in any flow range, even for very low frequency applications. Moreover, a continuous flow rate monitoring feature is available with high and low flow rate alarm values and up to three alarm outputs. Flow rate and total are transmitted with an analog and scaled pulse output.
The display shows flow rate, total, accumulated total, alarm values, alarm messages and status. On-screen engineering units are easily configured from a comprehensive selection.
Advantages

  • Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it!
  • Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications.
  • Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all!
  • Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors.

Features

  • Ten point linearization of the flow curve - with interpolation.
  • Flow rate monitoring: two alarm values can be set: low and high flow rate alarm.
  • Alarm values can be changed by the operator or they can be password protected.
  • Analog and pulse outputs.
  • Displays total and flow rate simultaneously.
  • Flow rate: seven 8mm (0.31") digits.
  • Total - resettable: seven 17mm (0.67") digits.
  • Accumulated total - not resettable: eleven 8mm (0.31") digits.
  • Separate engineering units for flow rate and total on the display.
  • Up to three configurable alarm or scaled pulse outputs.
  • Displays clear alarm messages.
  • Green LED backlight.
  • Auto backup of settings and running totals in EEPROM memory.
  • Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Supplier's Site Datasheet
Flow Rate Monitors / Totalizers with High / Low Alarms - F118 - Fluidwell bv
Veghel, Netherlands
Flow Rate Monitors / Totalizers with High / Low Alarms
F118
Flow Rate Monitors / Totalizers with High / Low Alarms F118
The F118 is a versatile flow rate indicator and totalizer with the ability to precisely linearize the flow meter signal. In addition to the average K-Factor or Span, ten linearization points can be entered with their frequencies or values. The unit will interpolate between these points, greatly enhancing accuracy in any flow range, even for very low frequency applications. Moreover, a continuous flow rate monitoring feature is available with high and low flow rate alarm values and up to three alarm outputs. Flow rate and total are transmitted with an analog and scaled pulse output. The display shows flow rate, total, accumulated total, alarm values, alarm messages and status. On-screen engineering units are easily configured from a comprehensive selection. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Ten point linearization of the flow curve - with interpolation. Flow rate monitoring: two alarm values can be set: low and high flow rate alarm. Alarm values can be changed by the operator or they can be password protected. Analog and pulse outputs. Displays total and flow rate simultaneously. Flow rate: seven 8mm (0.31") digits. Total - resettable: seven 17mm (0.67") digits. Accumulated total - not resettable: eleven 8mm (0.31") digits. Separate engineering units for flow rate and total on the display. Up to three configurable alarm or scaled pulse outputs. Displays clear alarm messages. Green LED backlight. Auto backup of settings and running totals in EEPROM memory. Ambient temperature: -40°C to +80°C (-40°F to 176°F).

The F118 is a versatile flow rate indicator and totalizer with the ability to precisely linearize the flow meter signal. In addition to the average K-Factor or Span, ten linearization points can be entered with their frequencies or values. The unit will interpolate between these points, greatly enhancing accuracy in any flow range, even for very low frequency applications. Moreover, a continuous flow rate monitoring feature is available with high and low flow rate alarm values and up to three alarm outputs. Flow rate and total are transmitted with an analog and scaled pulse output.
The display shows flow rate, total, accumulated total, alarm values, alarm messages and status. On-screen engineering units are easily configured from a comprehensive selection.
Advantages

  • Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it!
  • Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications.
  • Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all!
  • Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors.

Features

  • Ten point linearization of the flow curve - with interpolation.
  • Flow rate monitoring: two alarm values can be set: low and high flow rate alarm.
  • Alarm values can be changed by the operator or they can be password protected.
  • Analog and pulse outputs.
  • Displays total and flow rate simultaneously.
  • Flow rate: seven 8mm (0.31") digits.
  • Total - resettable: seven 17mm (0.67") digits.
  • Accumulated total - not resettable: eleven 8mm (0.31") digits.
  • Separate engineering units for flow rate and total on the display.
  • Up to three configurable alarm or scaled pulse outputs.
  • Displays clear alarm messages.
  • Green LED backlight.
  • Auto backup of settings and running totals in EEPROM memory.
  • Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Supplier's Site Datasheet

Technical Specifications

  Fluidwell bv Fluidwell bv Fluidwell bv
Product Category Flow Computers, Totalizers, and Indicators Flow Computers, Totalizers, and Indicators Flow Computers, Totalizers, and Indicators
Product Number F118 F118 F118
Product Name Flow Rate Indicators / Totalizers with linearization Flow Computers with Linearization Flow Rate Monitors / Totalizers with High / Low Alarms
Media Type Liquid; Gas/Steam Liquid; Gas/Steam Liquid; Gas/Steam
Rates Displayed Volumetric; Mass; Totalizer Volumetric; Mass; Totalizer Volumetric; Mass; Totalizer
Mounting Configuration Sensor Mount; Panel; Wall Sensor Mount; Panel; Wall Sensor Mount; Panel; Wall
Features Alarm; Programmable Alarm; Programmable Alarm; Programmable
Approvals ATEX, IECEx, IP, NEMA, EMC, Low Voltage ATEX and IECEx, EMC, IP, NEMA EMC, Low Voltage, ATEX, IECEx, IP, NEMA
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
View Details
Open Channel Flow Meters, Ultrasonic & Radar - FL900 Flow Logger - McCrometer, Inc.
Specs
Media Type Liquid
Features Alarm
Approvals Logger: CE, optional AC power supply: UL/CSA/CE
View Details
Xseries flow computing - µFLOG5 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Type Gas/Steam
Mounting Configuration Panel
Features Programmable
View Details
Flow Rate Indicators / Totalizer - F012 - Fluidwell bv
Specs
Media Type Liquid; Gas/Steam
Rates Displayed Volumetric; Mass; Totalizer
Mounting Configuration Sensor Mount; Panel; Wall
View Details