Fluidwell bv Flow Rate Monitors / Totalizers with High / Low Alarms D013

Description
The D013 is a versatile, panel mount flow rate indicator and totalizer with continous flow rate monitoring feature. It offers the facility to set one low flow rate and one high flow rate alarm value. If desired, a delay function can be set up to allow for an incorrect flow rate for a certain period of time. Advantages Unique, robust IP66, IP67 (NEMA4X) panel mount front enclosure made of die cast aluminum, allowing even big jets of water and total immersion. Programming can be done by your own crew with the exact same, plain and sensible menu-driven structure like the F-Series, saving cost and irritation. Know one, know them all! Features Displays flow rate, total, accumulated total and flow rate alarm messages. Two alarm values can be entered: low and high flow rate alarm. Large 17mm (0.67") digits for flow rate or total. Ability to process all types of flow meter signals. Auto backup of settings and running totals. Ambient temperature: -40°C to +80°C (-40°F to 176°F). Red flashing LED backlight in case of a flow rate alarm. Aluminum DIN front panel of 144 x 72mm (5.67" x 2.83") according DIN 43700 / IEC 61554.
Datasheet
Description
The D013 is a versatile, panel mount flow rate indicator and totalizer with continous flow rate monitoring feature. It offers the facility to set one low flow rate and one high flow rate alarm value. If desired, a delay function can be set up to allow for an incorrect flow rate for a certain period of time. Advantages Unique, robust IP66, IP67 (NEMA4X) panel mount front enclosure made of die cast aluminum, allowing even big jets of water and total immersion. Programming can be done by your own crew with the exact same, plain and sensible menu-driven structure like the F-Series, saving cost and irritation. Know one, know them all! Features Displays flow rate, total, accumulated total and flow rate alarm messages. Two alarm values can be entered: low and high flow rate alarm. Large 17mm (0.67") digits for flow rate or total. Ability to process all types of flow meter signals. Auto backup of settings and running totals. Ambient temperature: -40°C to +80°C (-40°F to 176°F). Red flashing LED backlight in case of a flow rate alarm. Aluminum DIN front panel of 144 x 72mm (5.67" x 2.83") according DIN 43700 / IEC 61554.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Rate Monitors / Totalizers with High / Low Alarms - D013 - Fluidwell bv
Veghel, Netherlands
Flow Rate Monitors / Totalizers with High / Low Alarms
D013
Flow Rate Monitors / Totalizers with High / Low Alarms D013
The D013 is a versatile, panel mount flow rate indicator and totalizer with continous flow rate monitoring feature. It offers the facility to set one low flow rate and one high flow rate alarm value. If desired, a delay function can be set up to allow for an incorrect flow rate for a certain period of time. Advantages Unique, robust IP66, IP67 (NEMA4X) panel mount front enclosure made of die cast aluminum, allowing even big jets of water and total immersion. Programming can be done by your own crew with the exact same, plain and sensible menu-driven structure like the F-Series, saving cost and irritation. Know one, know them all! Features Displays flow rate, total, accumulated total and flow rate alarm messages. Two alarm values can be entered: low and high flow rate alarm. Large 17mm (0.67") digits for flow rate or total. Ability to process all types of flow meter signals. Auto backup of settings and running totals. Ambient temperature: -40°C to +80°C (-40°F to 176°F). Red flashing LED backlight in case of a flow rate alarm. Aluminum DIN front panel of 144 x 72mm (5.67" x 2.83") according DIN 43700 / IEC 61554.

The D013 is a versatile, panel mount flow rate indicator and totalizer with continous flow rate monitoring feature. It offers the facility to set one low flow rate and one high flow rate alarm value. If desired, a delay function can be set up to allow for an incorrect flow rate for a certain period of time.
Advantages

  • Unique, robust IP66, IP67 (NEMA4X) panel mount front enclosure made of die cast aluminum, allowing even big jets of water and total immersion.
  • Programming can be done by your own crew with the exact same, plain and sensible menu-driven structure like the F-Series, saving cost and irritation. Know one, know them all!

Features

  • Displays flow rate, total, accumulated total and flow rate alarm messages.
  • Two alarm values can be entered: low and high flow rate alarm.
  • Large 17mm (0.67") digits for flow rate or total.
  • Ability to process all types of flow meter signals.
  • Auto backup of settings and running totals.
  • Ambient temperature: -40°C to +80°C (-40°F to 176°F).
  • Red flashing LED backlight in case of a flow rate alarm.
  • Aluminum DIN front panel of 144 x 72mm (5.67" x 2.83") according DIN 43700 / IEC 61554.
Supplier's Site Datasheet

Technical Specifications

  Fluidwell bv
Product Category Flow Computers, Totalizers, and Indicators
Product Number D013
Product Name Flow Rate Monitors / Totalizers with High / Low Alarms
Media Type Liquid; Gas/Steam
Rates Displayed Volumetric; Mass; Totalizer
Mounting Configuration Panel
Features Alarm; Programmable
Approvals EMC, Low Voltage, IP, NEMA
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
View Details
Open Channel Flow Meters, Controller - FL1500 Flow Logger - McCrometer, Inc.
Specs
Media Type Liquid
Features Programmable; Recorder
Approvals CE, cETLus, RCM
View Details
Xseries flow computing - XIO - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Type Gas/Steam
Mounting Configuration DINRail
Approvals CSA, UL
View Details
Flow Rate Indicators / Totalizers with Analog or Pulse Outputs - D014 - Fluidwell bv
Specs
Media Type Liquid; Gas/Steam
Rates Displayed Volumetric; Mass; Totalizer
Mounting Configuration Panel
View Details