Fluidwell bv Flow Rate Monitors / Totalizers with High / Low Alarms F113

Description
The F113 is a versatile flow rate indicator and totalizer with continuous flow rate monitoring feature. It offers the ability to set two low flow rate and two high flow rate alarm values. If desired, an alarm ignore function can be set up to allow for an incorrect flow rate for a certain period of time. Up to five outputs are available to transmit flow rate, alarm conditions and accumulated total. The display shows flow rate, total, accumulated total, alarm values, alarm messages and status. On-screen engineering units are easily configured from a comprehensive selection. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Flow rate monitoring: four alarm values can be set: low-low, low, high and high-high flow rate alarm. Alarm values can be changed by the operator or they can be password protected. Alarm ignore function allows an incorrect flow rate for a certain period of time. Analog and pulse outputs. Displays total and flow rate simultaneously. Large digit selection for flow rate or total. Flow rate: seven 17mm (0.67") or 8mm (0.31") digits. Total - resettable: seven 17mm (0.67") digits. Accumulated total - not resettable: eleven 8mm (0.31") digits. Separate engineering units for flow rate and total on the display. Up to four configurable alarm or scaled pulse outputs. Displays clear alarm messages. Green LED backlight. Auto backup of settings and running totals in EEPROM memory. Ambient temperature: -40°C to +80°C (-40°F to 176°F). Remote control input to reset total or to lock the "clear total" button.
Datasheet
Description
The F113 is a versatile flow rate indicator and totalizer with continuous flow rate monitoring feature. It offers the ability to set two low flow rate and two high flow rate alarm values. If desired, an alarm ignore function can be set up to allow for an incorrect flow rate for a certain period of time. Up to five outputs are available to transmit flow rate, alarm conditions and accumulated total. The display shows flow rate, total, accumulated total, alarm values, alarm messages and status. On-screen engineering units are easily configured from a comprehensive selection. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Flow rate monitoring: four alarm values can be set: low-low, low, high and high-high flow rate alarm. Alarm values can be changed by the operator or they can be password protected. Alarm ignore function allows an incorrect flow rate for a certain period of time. Analog and pulse outputs. Displays total and flow rate simultaneously. Large digit selection for flow rate or total. Flow rate: seven 17mm (0.67") or 8mm (0.31") digits. Total - resettable: seven 17mm (0.67") digits. Accumulated total - not resettable: eleven 8mm (0.31") digits. Separate engineering units for flow rate and total on the display. Up to four configurable alarm or scaled pulse outputs. Displays clear alarm messages. Green LED backlight. Auto backup of settings and running totals in EEPROM memory. Ambient temperature: -40°C to +80°C (-40°F to 176°F). Remote control input to reset total or to lock the "clear total" button.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Rate Monitors / Totalizers with High / Low Alarms - F113 - Fluidwell bv
Veghel, Netherlands
Flow Rate Monitors / Totalizers with High / Low Alarms
F113
Flow Rate Monitors / Totalizers with High / Low Alarms F113
The F113 is a versatile flow rate indicator and totalizer with continuous flow rate monitoring feature. It offers the ability to set two low flow rate and two high flow rate alarm values. If desired, an alarm ignore function can be set up to allow for an incorrect flow rate for a certain period of time. Up to five outputs are available to transmit flow rate, alarm conditions and accumulated total. The display shows flow rate, total, accumulated total, alarm values, alarm messages and status. On-screen engineering units are easily configured from a comprehensive selection. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Flow rate monitoring: four alarm values can be set: low-low, low, high and high-high flow rate alarm. Alarm values can be changed by the operator or they can be password protected. Alarm ignore function allows an incorrect flow rate for a certain period of time. Analog and pulse outputs. Displays total and flow rate simultaneously. Large digit selection for flow rate or total. Flow rate: seven 17mm (0.67") or 8mm (0.31") digits. Total - resettable: seven 17mm (0.67") digits. Accumulated total - not resettable: eleven 8mm (0.31") digits. Separate engineering units for flow rate and total on the display. Up to four configurable alarm or scaled pulse outputs. Displays clear alarm messages. Green LED backlight. Auto backup of settings and running totals in EEPROM memory. Ambient temperature: -40°C to +80°C (-40°F to 176°F). Remote control input to reset total or to lock the "clear total" button.

The F113 is a versatile flow rate indicator and totalizer with continuous flow rate monitoring feature. It offers the ability to set two low flow rate and two high flow rate alarm values. If desired, an alarm ignore function can be set up to allow for an incorrect flow rate for a certain period of time. Up to five outputs are available to transmit flow rate, alarm conditions and accumulated total.
The display shows flow rate, total, accumulated total, alarm values, alarm messages and status. On-screen engineering units are easily configured from a comprehensive selection.
Advantages

  • Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it!
  • Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications.
  • Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all!
  • Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors.

Features

  • Flow rate monitoring: four alarm values can be set: low-low, low, high and high-high flow rate alarm.
  • Alarm values can be changed by the operator or they can be password protected.
  • Alarm ignore function allows an incorrect flow rate for a certain period of time.
  • Analog and pulse outputs.
  • Displays total and flow rate simultaneously.
  • Large digit selection for flow rate or total.
  • Flow rate: seven 17mm (0.67") or 8mm (0.31") digits.
  • Total - resettable: seven 17mm (0.67") digits.
  • Accumulated total - not resettable: eleven 8mm (0.31") digits.
  • Separate engineering units for flow rate and total on the display.
  • Up to four configurable alarm or scaled pulse outputs.
  • Displays clear alarm messages.
  • Green LED backlight.
  • Auto backup of settings and running totals in EEPROM memory.
  • Ambient temperature: -40°C to +80°C (-40°F to 176°F).
  • Remote control input to reset total or to lock the "clear total" button.
Supplier's Site Datasheet

Technical Specifications

  Fluidwell bv
Product Category Flow Computers, Totalizers, and Indicators
Product Number F113
Product Name Flow Rate Monitors / Totalizers with High / Low Alarms
Media Type Liquid; Gas/Steam
Rates Displayed Volumetric; Mass; Totalizer
Mounting Configuration Sensor Mount; Panel; Wall
Features Alarm; Programmable
Approvals EMC, Low Voltage, ATEX, IECEx, IP, NEMA
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
View Details
Open Channel Flow Meters, Ultrasonic & Radar - FL900 Flow Logger - McCrometer, Inc.
Specs
Media Type Liquid
Features Alarm
Approvals Logger: CE, optional AC power supply: UL/CSA/CE
View Details
High Accuracy Flow Computers - Spirit<sup>IT</sup> Flow-X series - Flow-X/P - ABB Measurement & Analytics
Specs
Media Type Gas/Steam
Rates Displayed Volumetric; Mass
Mounting Configuration Panel
View Details
Loop Powered Indicator - D090 - Fluidwell bv
Specs
Media Type Liquid; Gas/Steam
Rates Displayed Volumetric; Mass
Mounting Configuration Panel
View Details