Fluidwell bv Flow Rate Indicators / Totalizer F012

Description
The F012 is our most popular model. This local indicator displays the actual flow rate, total and accumulated total. Total can be reset to zero by pressing the CLEAR button twice. The accumulated total can register up to 11 digits and is backed-up in EEPROM memory every minute, just as the running total. On-screen engineering units are easily configured from a comprehensive selection. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX, IECEx, FM and CSA approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Displays total and flow rate simultaneously. Large digit selection for flow rate or total. Flow rate: seven 17mm (0.67") or 8mm (0.31") digits. Total - resettable: seven 17mm (0.67") digits. Accumulated total - not resettable: eleven 8mm (0.31") digits. Separate engineering units for flow rate and total. Selectable on-screen engineering units for flow rate: mL, L, m³, mg, g, kg, ton, GAL, bbl, lb, cf, REV, scf, Nm³, NL, P or no unit. Selectable on-screen time units for flow rate: /sec, /min, /hour or /day. Selectable on-screen engineering units for totalizer: ml, L, m³, GAL, USGAL, kg, lb, bbl or no unit. Green or amber LED backlight with adjustable intensity. Auto backup of settings and running totals in EEPROM memory. Easy configuration with clear alphanumerical display. Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Datasheet
Description
The F012 is our most popular model. This local indicator displays the actual flow rate, total and accumulated total. Total can be reset to zero by pressing the CLEAR button twice. The accumulated total can register up to 11 digits and is backed-up in EEPROM memory every minute, just as the running total. On-screen engineering units are easily configured from a comprehensive selection. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX, IECEx, FM and CSA approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Displays total and flow rate simultaneously. Large digit selection for flow rate or total. Flow rate: seven 17mm (0.67") or 8mm (0.31") digits. Total - resettable: seven 17mm (0.67") digits. Accumulated total - not resettable: eleven 8mm (0.31") digits. Separate engineering units for flow rate and total. Selectable on-screen engineering units for flow rate: mL, L, m³, mg, g, kg, ton, GAL, bbl, lb, cf, REV, scf, Nm³, NL, P or no unit. Selectable on-screen time units for flow rate: /sec, /min, /hour or /day. Selectable on-screen engineering units for totalizer: ml, L, m³, GAL, USGAL, kg, lb, bbl or no unit. Green or amber LED backlight with adjustable intensity. Auto backup of settings and running totals in EEPROM memory. Easy configuration with clear alphanumerical display. Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Rate Indicators / Totalizer - F012 - Fluidwell bv
Veghel, Netherlands
Flow Rate Indicators / Totalizer
F012
Flow Rate Indicators / Totalizer F012
The F012 is our most popular model. This local indicator displays the actual flow rate, total and accumulated total. Total can be reset to zero by pressing the CLEAR button twice. The accumulated total can register up to 11 digits and is backed-up in EEPROM memory every minute, just as the running total. On-screen engineering units are easily configured from a comprehensive selection. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX, IECEx, FM and CSA approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Displays total and flow rate simultaneously. Large digit selection for flow rate or total. Flow rate: seven 17mm (0.67") or 8mm (0.31") digits. Total - resettable: seven 17mm (0.67") digits. Accumulated total - not resettable: eleven 8mm (0.31") digits. Separate engineering units for flow rate and total. Selectable on-screen engineering units for flow rate: mL, L, m³, mg, g, kg, ton, GAL, bbl, lb, cf, REV, scf, Nm³, NL, P or no unit. Selectable on-screen time units for flow rate: /sec, /min, /hour or /day. Selectable on-screen engineering units for totalizer: ml, L, m³, GAL, USGAL, kg, lb, bbl or no unit. Green or amber LED backlight with adjustable intensity. Auto backup of settings and running totals in EEPROM memory. Easy configuration with clear alphanumerical display. Ambient temperature: -40°C to +80°C (-40°F to 176°F).

The F012 is our most popular model. This local indicator displays the actual flow rate, total and accumulated total. Total can be reset to zero by pressing the CLEAR button twice. The accumulated total can register up to 11 digits and is backed-up in EEPROM memory every minute, just as the running total.
On-screen engineering units are easily configured from a comprehensive selection.

Advantages

  • Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it!
  • Intrinsically Safe available - ATEX, IECEx, FM and CSA approval for gas and dust applications.
  • Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all!
  • Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors.

Features

  • Displays total and flow rate simultaneously.
  • Large digit selection for flow rate or total.
  • Flow rate: seven 17mm (0.67") or 8mm (0.31") digits.
  • Total - resettable: seven 17mm (0.67") digits.
  • Accumulated total - not resettable: eleven 8mm (0.31") digits.
  • Separate engineering units for flow rate and total.
  • Selectable on-screen engineering units for flow rate: mL, L, m³, mg, g, kg, ton, GAL, bbl, lb, cf, REV, scf, Nm³, NL, P or no unit.
  • Selectable on-screen time units for flow rate: /sec, /min, /hour or /day.
  • Selectable on-screen engineering units for totalizer: ml, L, m³, GAL, USGAL, kg, lb, bbl or no unit.
  • Green or amber LED backlight with adjustable intensity.
  • Auto backup of settings and running totals in EEPROM memory.
  • Easy configuration with clear alphanumerical display.
  • Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Supplier's Site Datasheet

Technical Specifications

  Fluidwell bv
Product Category Flow Computers, Totalizers, and Indicators
Product Number F012
Product Name Flow Rate Indicators / Totalizer
Media Type Liquid; Gas/Steam
Rates Displayed Volumetric; Mass; Totalizer
Mounting Configuration Sensor Mount; Panel; Wall
Features Programmable
Approvals ATEX, IECEx, CSA c-us and FM
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
View Details
High Accuracy Flow Computers - Spirit<sup>IT</sup> Flow-X series - Flow-X/R - ABB Measurement & Analytics
Specs
Media Type Gas/Steam
Rates Displayed Volumetric; Mass
Mounting Configuration Rack
View Details
Flow Rate Monitors / Totalizers with High / Low Alarms - F013 - Fluidwell bv
Specs
Media Type Liquid; Gas/Steam
Rates Displayed Volumetric; Mass; Totalizer
Mounting Configuration Sensor Mount; Panel; Wall
View Details