Fluidwell bv Flow Computer with Temperature / Pressure Compensation E126-EG

Description
The E126-EG delivers accurate measurement while withstanding the harshest conditions. It measures the actual flow, temperature and pressure and converts it with an ideal gas formula to gas volume at reference conditions (e.g. 0°C/1.013Bar or 14.7PSI /60°F). The reference conditions can be configured in the settings. A compressibility factor can be set to approach a real gas behaviour. Advantages Save time and gain flexibility with the easy-to-operate through glass keypad: no need to remove the front cover or to arrange a work permit. Your crew is in control with our highly praised "know one, know them all" configuration structure, saving time, cost and aggravation. Durable high grade stainless steel 316L Ex d enclosure for extremely salty atmospheres (offshore). Features Explosion proof according ATEX, IECEx, FM and CSA C-US. Aluminum or high grade stainless steel Exd enclosure. Easy installation with the spacious chamber and plug & play connectors. Cost saving with an easy to install, 1" NPT thread for direct flow meter mounting. Key information at a glance as the display shows flow rate, total, temperature, pressure, measuring units and a flow rate indicating speedometer. Easy K-factor and engineering unit configuration for volumetric or mass. 7 digit flow rate / total and 11 digit accumulated total. Easy configurable via PC with free downloadable remote configuration tool and special communication cable (ACE01/02/06/07). Auto backup of settings and running totals. Ambient temperature: -40°C to +70°C (-40°F to 158°F).
Datasheet
Description
The E126-EG delivers accurate measurement while withstanding the harshest conditions. It measures the actual flow, temperature and pressure and converts it with an ideal gas formula to gas volume at reference conditions (e.g. 0°C/1.013Bar or 14.7PSI /60°F). The reference conditions can be configured in the settings. A compressibility factor can be set to approach a real gas behaviour. Advantages Save time and gain flexibility with the easy-to-operate through glass keypad: no need to remove the front cover or to arrange a work permit. Your crew is in control with our highly praised "know one, know them all" configuration structure, saving time, cost and aggravation. Durable high grade stainless steel 316L Ex d enclosure for extremely salty atmospheres (offshore). Features Explosion proof according ATEX, IECEx, FM and CSA C-US. Aluminum or high grade stainless steel Exd enclosure. Easy installation with the spacious chamber and plug & play connectors. Cost saving with an easy to install, 1" NPT thread for direct flow meter mounting. Key information at a glance as the display shows flow rate, total, temperature, pressure, measuring units and a flow rate indicating speedometer. Easy K-factor and engineering unit configuration for volumetric or mass. 7 digit flow rate / total and 11 digit accumulated total. Easy configurable via PC with free downloadable remote configuration tool and special communication cable (ACE01/02/06/07). Auto backup of settings and running totals. Ambient temperature: -40°C to +70°C (-40°F to 158°F).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Computer with Temperature / Pressure Compensation - E126-EG - Fluidwell bv
Veghel, Netherlands
Flow Computer with Temperature / Pressure Compensation
E126-EG
Flow Computer with Temperature / Pressure Compensation E126-EG
The E126-EG delivers accurate measurement while withstanding the harshest conditions. It measures the actual flow, temperature and pressure and converts it with an ideal gas formula to gas volume at reference conditions (e.g. 0°C/1.013Bar or 14.7PSI /60°F). The reference conditions can be configured in the settings. A compressibility factor can be set to approach a real gas behaviour. Advantages Save time and gain flexibility with the easy-to-operate through glass keypad: no need to remove the front cover or to arrange a work permit. Your crew is in control with our highly praised "know one, know them all" configuration structure, saving time, cost and aggravation. Durable high grade stainless steel 316L Ex d enclosure for extremely salty atmospheres (offshore). Features Explosion proof according ATEX, IECEx, FM and CSA C-US. Aluminum or high grade stainless steel Exd enclosure. Easy installation with the spacious chamber and plug & play connectors. Cost saving with an easy to install, 1" NPT thread for direct flow meter mounting. Key information at a glance as the display shows flow rate, total, temperature, pressure, measuring units and a flow rate indicating speedometer. Easy K-factor and engineering unit configuration for volumetric or mass. 7 digit flow rate / total and 11 digit accumulated total. Easy configurable via PC with free downloadable remote configuration tool and special communication cable (ACE01/02/06/07). Auto backup of settings and running totals. Ambient temperature: -40°C to +70°C (-40°F to 158°F).

The E126-EG delivers accurate measurement while withstanding the harshest conditions. It measures the actual flow, temperature and pressure and converts it with an ideal gas formula to gas volume at reference conditions (e.g. 0°C/1.013Bar or 14.7PSI /60°F). The reference conditions can be configured in the settings. A compressibility factor can be set to approach a real gas behaviour.
Advantages

  • Save time and gain flexibility with the easy-to-operate through glass keypad: no need to remove the front cover or to arrange a work permit.
  • Your crew is in control with our highly praised "know one, know them all" configuration structure, saving time, cost and aggravation.
  • Durable high grade stainless steel 316L Ex d enclosure for extremely salty atmospheres (offshore).

Features

  • Explosion proof according ATEX, IECEx, FM and CSA C-US.
  • Aluminum or high grade stainless steel Exd enclosure.
  • Easy installation with the spacious chamber and plug & play connectors.
  • Cost saving with an easy to install, 1" NPT thread for direct flow meter mounting.
  • Key information at a glance as the display shows flow rate, total, temperature, pressure, measuring units and a flow rate indicating speedometer.
  • Easy K-factor and engineering unit configuration for volumetric or mass.
  • 7 digit flow rate / total and 11 digit accumulated total.
  • Easy configurable via PC with free downloadable remote configuration tool and special communication cable (ACE01/02/06/07).
  • Auto backup of settings and running totals.
  • Ambient temperature: -40°C to +70°C (-40°F to 158°F).
Supplier's Site Datasheet

Technical Specifications

  Fluidwell bv
Product Category Flow Computers, Totalizers, and Indicators
Product Number E126-EG
Product Name Flow Computer with Temperature / Pressure Compensation
Media Type Gas/Steam
Rates Displayed Volumetric; Velocity; Mass; Totalizer
Mounting Configuration Sensor Mount; Panel; Wall
Features Programmable
Approvals EMC, Low Voltage, ATEX, IECEx, IP, NEMA, CSA, FM
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
View Details
Open Channel Flow Meters, Controller - FL1500 Flow Logger - McCrometer, Inc.
Specs
Media Type Liquid
Features Programmable; Recorder
Approvals CE, cETLus, RCM
View Details
High Accuracy Flow Computers - Spirit<sup>IT</sup> Flow-X series - Flow-X/P - ABB Measurement & Analytics
Specs
Media Type Gas/Steam
Rates Displayed Volumetric; Mass
Mounting Configuration Panel
View Details
Tachometer Monitor - F093 - Fluidwell bv
Specs
Media Type Liquid; Gas/Steam
Mounting Configuration Sensor Mount; Panel; Wall
Features Alarm; Programmable
View Details