Fluidwell bv Flow Rate Indicators / Totalizers with Analog or Pulse Outputs E110

Description
The E110 is a popular model in our range of explosion proof flow rate indicators, complete with pulse and analog output signals. The E-series is distinguished by its high quality manufacturing and its functionality driven European design. We believe, it is not just about fulfilling the requirements for explosion proof, but it is about safety during daily operation. Ruggedness and reliability is where Fluidwell stands for and it is now available in a comprehensive well designed and purpose driven explosion proof flow rate indicator / totalizer. Advantages Save time and gain flexibility with the easy-to-operate through glass keypad: no need to remove the front cover or to arrange a work permit. Your crew is in control with our highly praised "know one, know them all" configuration structure, saving time, cost and aggravation. Durable high grade stainless steel 316L Ex d enclosure for extremely salty atmospheres (offshore). Features Explosion proof according ATEX, IECEx, FM and CSA C-US. Aluminum or high grade stainless steel Exd enclosure. Easy installation with the spacious chamber and plug & play connectors. Cost saving with an easy to install, 1" NPT thread for direct flow meter mounting. Key information at a glance as the display shows flow rate, total, measuring units and a flow rate indicating speedometer. Easy K-factor and engineering unit configuration for volumetric or mass. 7 digit flow rate / total and 11 digit accumulated total. Bright LED backlight. Data logging to survey information. Easy configurable via PC with free downloadable remote configuration tool and special communication cable (ACE01/02/06/07). Auto backup of settings and running totals. Ambient temperature: -40°C to +70°C (-40°F to 158°F).
Datasheet
Description
The E110 is a popular model in our range of explosion proof flow rate indicators, complete with pulse and analog output signals. The E-series is distinguished by its high quality manufacturing and its functionality driven European design. We believe, it is not just about fulfilling the requirements for explosion proof, but it is about safety during daily operation. Ruggedness and reliability is where Fluidwell stands for and it is now available in a comprehensive well designed and purpose driven explosion proof flow rate indicator / totalizer. Advantages Save time and gain flexibility with the easy-to-operate through glass keypad: no need to remove the front cover or to arrange a work permit. Your crew is in control with our highly praised "know one, know them all" configuration structure, saving time, cost and aggravation. Durable high grade stainless steel 316L Ex d enclosure for extremely salty atmospheres (offshore). Features Explosion proof according ATEX, IECEx, FM and CSA C-US. Aluminum or high grade stainless steel Exd enclosure. Easy installation with the spacious chamber and plug & play connectors. Cost saving with an easy to install, 1" NPT thread for direct flow meter mounting. Key information at a glance as the display shows flow rate, total, measuring units and a flow rate indicating speedometer. Easy K-factor and engineering unit configuration for volumetric or mass. 7 digit flow rate / total and 11 digit accumulated total. Bright LED backlight. Data logging to survey information. Easy configurable via PC with free downloadable remote configuration tool and special communication cable (ACE01/02/06/07). Auto backup of settings and running totals. Ambient temperature: -40°C to +70°C (-40°F to 158°F).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Rate Indicators / Totalizers with Analog or Pulse Outputs - E110 - Fluidwell bv
Veghel, Netherlands
Flow Rate Indicators / Totalizers with Analog or Pulse Outputs
E110
Flow Rate Indicators / Totalizers with Analog or Pulse Outputs E110
The E110 is a popular model in our range of explosion proof flow rate indicators, complete with pulse and analog output signals. The E-series is distinguished by its high quality manufacturing and its functionality driven European design. We believe, it is not just about fulfilling the requirements for explosion proof, but it is about safety during daily operation. Ruggedness and reliability is where Fluidwell stands for and it is now available in a comprehensive well designed and purpose driven explosion proof flow rate indicator / totalizer. Advantages Save time and gain flexibility with the easy-to-operate through glass keypad: no need to remove the front cover or to arrange a work permit. Your crew is in control with our highly praised "know one, know them all" configuration structure, saving time, cost and aggravation. Durable high grade stainless steel 316L Ex d enclosure for extremely salty atmospheres (offshore). Features Explosion proof according ATEX, IECEx, FM and CSA C-US. Aluminum or high grade stainless steel Exd enclosure. Easy installation with the spacious chamber and plug & play connectors. Cost saving with an easy to install, 1" NPT thread for direct flow meter mounting. Key information at a glance as the display shows flow rate, total, measuring units and a flow rate indicating speedometer. Easy K-factor and engineering unit configuration for volumetric or mass. 7 digit flow rate / total and 11 digit accumulated total. Bright LED backlight. Data logging to survey information. Easy configurable via PC with free downloadable remote configuration tool and special communication cable (ACE01/02/06/07). Auto backup of settings and running totals. Ambient temperature: -40°C to +70°C (-40°F to 158°F).

The E110 is a popular model in our range of explosion proof flow rate indicators, complete with pulse and analog output signals. The E-series is distinguished by its high quality manufacturing and its functionality driven European design. We believe, it is not just about fulfilling the requirements for explosion proof, but it is about safety during daily operation. Ruggedness and reliability is where Fluidwell stands for and it is now available in a comprehensive well designed and purpose driven explosion proof flow rate indicator / totalizer.

Advantages

  • Save time and gain flexibility with the easy-to-operate through glass keypad: no need to remove the front cover or to arrange a work permit.
  • Your crew is in control with our highly praised "know one, know them all" configuration structure, saving time, cost and aggravation.
  • Durable high grade stainless steel 316L Ex d enclosure for extremely salty atmospheres (offshore).

Features

  • Explosion proof according ATEX, IECEx, FM and CSA C-US.
  • Aluminum or high grade stainless steel Exd enclosure.
  • Easy installation with the spacious chamber and plug & play connectors.
  • Cost saving with an easy to install, 1" NPT thread for direct flow meter mounting.
  • Key information at a glance as the display shows flow rate, total, measuring units and a flow rate indicating speedometer.
  • Easy K-factor and engineering unit configuration for volumetric or mass.
  • 7 digit flow rate / total and 11 digit accumulated total.
  • Bright LED backlight.
  • Data logging to survey information.
  • Easy configurable via PC with free downloadable remote configuration tool and special communication cable (ACE01/02/06/07).
  • Auto backup of settings and running totals.
  • Ambient temperature: -40°C to +70°C (-40°F to 158°F).
Supplier's Site Datasheet

Technical Specifications

  Fluidwell bv
Product Category Flow Computers, Totalizers, and Indicators
Product Number E110
Product Name Flow Rate Indicators / Totalizers with Analog or Pulse Outputs
Media Type Liquid; Gas/Steam
Rates Displayed Volumetric; Mass; Totalizer
Mounting Configuration Sensor Mount; Wall
Features Programmable; Recorder
Approvals EMC, Low Voltage, ATEX, IECEx, IP, NEMA, CSA, FM
Unlock Full Specs
to access all available technical data

Similar Products

Open Channel Flow Meters, Controller - FL1500 Flow Logger - McCrometer, Inc.
Specs
Media Type Liquid
Features Programmable; Recorder
Approvals CE, cETLus, RCM
View Details
Xseries flow computing - XFCG5(extendable flow computer) - ABB Measurement & Analytics
Specs
Media Type Gas/Steam
Mounting Configuration Panel
Features Programmable
View Details
RS Components, Ltd.
View Details
TIO Totalizer Input/Output Flow Monitor/Controller -  - Aalborg Instruments
Specs
Media Type Liquid; Gas/Steam
Rates Displayed Volumetric; Mass; Totalizer
Mounting Configuration Sensor Mount
View Details