Fluidwell bv Flow Computers with Linearization D016

Description
The D016 is a loca,l panel mount indicator with linearization to display the actual flow rate, total and accumulated total. The total can be reset to zero by pressing the CLEAR button twice. The eleven digit accumulated total however can not be reset to zero. In addition to the average K-Factor or Span, eight linearization points can be entered with there frequencies or values. The unit will interpolate between these points greatly enhancing accuracy in any flowrange. Even for very low frequency applications is catered for. This linearization affects all displayed information as well as the pulse output. Advantages Unique, robust IP66, IP67 (NEMA4X) panel mount front enclosure made of die cast aluminum, allowing even big jets of water and total immersion. Programming can be done by your own crew with the exact same, plain and sensible menu-driven structure like the F-Series, saving cost and irritation. Know one, know them all! Features Displays flow rate, total and accumulated total. Eight point linearization of the flowcurve - with interpolation. Large 17mm (0.67") digits for flow rate or total. Ability to process all types of pulse flow meter signals. Auto backup of settings and running totals. Ambient temperature: -40°C to +80°C (-40°F to 176°F). LED backlight option. Aluminum DIN front panel of 144 x 72mm (5.67" x 2.83") according DIN 43700 / IEC 61554.
Datasheet
Description
The D016 is a loca,l panel mount indicator with linearization to display the actual flow rate, total and accumulated total. The total can be reset to zero by pressing the CLEAR button twice. The eleven digit accumulated total however can not be reset to zero. In addition to the average K-Factor or Span, eight linearization points can be entered with there frequencies or values. The unit will interpolate between these points greatly enhancing accuracy in any flowrange. Even for very low frequency applications is catered for. This linearization affects all displayed information as well as the pulse output. Advantages Unique, robust IP66, IP67 (NEMA4X) panel mount front enclosure made of die cast aluminum, allowing even big jets of water and total immersion. Programming can be done by your own crew with the exact same, plain and sensible menu-driven structure like the F-Series, saving cost and irritation. Know one, know them all! Features Displays flow rate, total and accumulated total. Eight point linearization of the flowcurve - with interpolation. Large 17mm (0.67") digits for flow rate or total. Ability to process all types of pulse flow meter signals. Auto backup of settings and running totals. Ambient temperature: -40°C to +80°C (-40°F to 176°F). LED backlight option. Aluminum DIN front panel of 144 x 72mm (5.67" x 2.83") according DIN 43700 / IEC 61554.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Computers with Linearization - D016 - Fluidwell bv
Veghel, Netherlands
Flow Computers with Linearization
D016
Flow Computers with Linearization D016
The D016 is a loca,l panel mount indicator with linearization to display the actual flow rate, total and accumulated total. The total can be reset to zero by pressing the CLEAR button twice. The eleven digit accumulated total however can not be reset to zero. In addition to the average K-Factor or Span, eight linearization points can be entered with there frequencies or values. The unit will interpolate between these points greatly enhancing accuracy in any flowrange. Even for very low frequency applications is catered for. This linearization affects all displayed information as well as the pulse output. Advantages Unique, robust IP66, IP67 (NEMA4X) panel mount front enclosure made of die cast aluminum, allowing even big jets of water and total immersion. Programming can be done by your own crew with the exact same, plain and sensible menu-driven structure like the F-Series, saving cost and irritation. Know one, know them all! Features Displays flow rate, total and accumulated total. Eight point linearization of the flowcurve - with interpolation. Large 17mm (0.67") digits for flow rate or total. Ability to process all types of pulse flow meter signals. Auto backup of settings and running totals. Ambient temperature: -40°C to +80°C (-40°F to 176°F). LED backlight option. Aluminum DIN front panel of 144 x 72mm (5.67" x 2.83") according DIN 43700 / IEC 61554.

The D016 is a loca,l panel mount indicator with linearization to display the actual flow rate, total and accumulated total. The total can be reset to zero by pressing the CLEAR button twice. The eleven digit accumulated total however can not be reset to zero. In addition to the average K-Factor or Span, eight linearization points can be entered with there frequencies or values. The unit will interpolate between these points greatly enhancing accuracy in any flowrange. Even for very low frequency applications is catered for. This linearization affects all displayed information as well as the pulse output.
Advantages

  • Unique, robust IP66, IP67 (NEMA4X) panel mount front enclosure made of die cast aluminum, allowing even big jets of water and total immersion.
  • Programming can be done by your own crew with the exact same, plain and sensible menu-driven structure like the F-Series, saving cost and irritation. Know one, know them all!

Features

  • Displays flow rate, total and accumulated total.
  • Eight point linearization of the flowcurve - with interpolation.
  • Large 17mm (0.67") digits for flow rate or total.
  • Ability to process all types of pulse flow meter signals.
  • Auto backup of settings and running totals.
  • Ambient temperature: -40°C to +80°C (-40°F to 176°F).
  • LED backlight option.
  • Aluminum DIN front panel of 144 x 72mm (5.67" x 2.83") according DIN 43700 / IEC 61554.
Supplier's Site Datasheet
Flow Rate Indicators / Totalizers with linearization - D016 - Fluidwell bv
Veghel, Netherlands
Flow Rate Indicators / Totalizers with linearization
D016
Flow Rate Indicators / Totalizers with linearization D016
The D016 is a loca,l panel mount indicator with linearization to display the actual flow rate, total and accumulated total. The total can be reset to zero by pressing the CLEAR button twice. The eleven digit accumulated total however can not be reset to zero. In addition to the average K-Factor or Span, eight linearization points can be entered with there frequencies or values. The unit will interpolate between these points greatly enhancing accuracy in any flowrange. Even for very low frequency applications is catered for. This linearization affects all displayed information as well as the pulse output. Advantages Unique, robust IP66, IP67 (NEMA4X) panel mount front enclosure made of die cast aluminum, allowing even big jets of water and total immersion. Programming can be done by your own crew with the exact same, plain and sensible menu-driven structure like the F-Series, saving cost and irritation. Know one, know them all! Features Displays flow rate, total and accumulated total. Eight point linearization of the flowcurve - with interpolation. Large 17mm (0.67") digits for flow rate or total. Ability to process all types of pulse flow meter signals. Auto backup of settings and running totals. Ambient temperature: -40°C to +80°C (-40°F to 176°F). LED backlight option. Aluminum DIN front panel of 144 x 72mm (5.67" x 2.83") according DIN 43700 / IEC 61554.

The D016 is a loca,l panel mount indicator with linearization to display the actual flow rate, total and accumulated total. The total can be reset to zero by pressing the CLEAR button twice. The eleven digit accumulated total however can not be reset to zero. In addition to the average K-Factor or Span, eight linearization points can be entered with there frequencies or values. The unit will interpolate between these points greatly enhancing accuracy in any flowrange. Even for very low frequency applications is catered for. This linearization affects all displayed information as well as the pulse output.
Advantages

  • Unique, robust IP66, IP67 (NEMA4X) panel mount front enclosure made of die cast aluminum, allowing even big jets of water and total immersion.
  • Programming can be done by your own crew with the exact same, plain and sensible menu-driven structure like the F-Series, saving cost and irritation. Know one, know them all!

Features

  • Displays flow rate, total and accumulated total.
  • Eight point linearization of the flowcurve - with interpolation.
  • Large 17mm (0.67") digits for flow rate or total.
  • Ability to process all types of pulse flow meter signals.
  • Auto backup of settings and running totals.
  • Ambient temperature: -40°C to +80°C (-40°F to 176°F).
  • LED backlight option.
  • Aluminum DIN front panel of 144 x 72mm (5.67" x 2.83") according DIN 43700 / IEC 61554.
Supplier's Site Datasheet

Technical Specifications

  Fluidwell bv Fluidwell bv
Product Category Flow Computers, Totalizers, and Indicators Flow Computers, Totalizers, and Indicators
Product Number D016 D016
Product Name Flow Computers with Linearization Flow Rate Indicators / Totalizers with linearization
Media Type Liquid; Gas/Steam Liquid; Gas/Steam
Rates Displayed Volumetric; Mass; Totalizer Volumetric; Mass; Totalizer
Mounting Configuration Panel Panel
Features Programmable Programmable
Approvals EMC, FCC, Low Voltage, IP, NEMA EMC, Low Voltage, IP, NEMA
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
View Details
Open Channel Flow Meters, Controller - FL1500 Flow Logger - McCrometer, Inc.
Specs
Media Type Liquid
Features Programmable; Recorder
Approvals CE, cETLus, RCM
View Details
Xseries flow computing - µFLOG5 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Type Gas/Steam
Mounting Configuration Panel
Features Programmable
View Details
Flow Computers with Linearization - F018 - Fluidwell bv
Specs
Media Type Liquid; Gas/Steam
Rates Displayed Volumetric; Mass; Totalizer
Mounting Configuration Sensor Mount; Panel; Wall
View Details