Flexovit USA, Inc. Bench Grinder Wheels. Good - High Performance U5220

Description
Precision balanced for vibration-free running. Individually packaged - U.P.S. approved single wheel box. Vitrified bonded aluminum oxide wheel for general purpose grinding of carbon and stainless steel and other alloys. General Grinding - A36 For general grinding.
Description
Precision balanced for vibration-free running. Individually packaged - U.P.S. approved single wheel box. Vitrified bonded aluminum oxide wheel for general purpose grinding of carbon and stainless steel and other alloys. General Grinding - A36 For general grinding.

Suppliers

Company
Product
Description
Supplier Links
Bench Grinder Wheels.  Good - High Performance - U5220 - Flexovit USA, Inc.
Angola, NY, USA
Bench Grinder Wheels. Good - High Performance
U5220
Bench Grinder Wheels. Good - High Performance U5220
Precision balanced for vibration-free running. Individually packaged - U.P.S. approved single wheel box. Vitrified bonded aluminum oxide wheel for general purpose grinding of carbon and stainless steel and other alloys. General Grinding - A36 For general grinding.
  • Precision balanced for vibration-free running.
  • Individually packaged - U.P.S. approved single wheel box.

Vitrified bonded aluminum oxide wheel for general purpose grinding of carbon and stainless steel and other alloys.
General Grinding - A36
For general grinding.

Supplier's Site

Technical Specifications

  Flexovit USA, Inc.
Product Category Grinding Wheels
Product Number U5220
Product Name Bench Grinder Wheels. Good - High Performance
Type Aluminum Oxide
Outer Diameter 10 inch (254 mm)
Thickness 1 inch (25.4 mm)
Bore / Shank 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Outer Diameter 1.97 inch (50 mm)
Bore / Shank 0.3937 inch (10 mm)
Max Speed 20000 rpm
View Details
Gemini® 57A24-R Cone - 61463622342 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 1 inch (25.4 mm)
Thickness 3 inch (76.2 mm)
View Details
EB Diamond Combination Wheel - EB5007835CM - CS UNITEC
Specs
Type Diamond
Outer Diameter 5 inch (127 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details
Specs
Type Borazon
Outer Diameter 0.3150 to 1 inch (8 to 25.4 mm)
Bore / Shank 0.2500 to 0.3750 inch (6.35 to 9.52 mm)
View Details