RS Components, Ltd. 1221151

Description
The new Neon grinding wheels from Norton. These grinding wheels offers maximum cut rate and finish on non-ferrous metals & carbide tooling. For general purpose metals we would recommend brown aluminium oxide, non-ferrous metals and carbide tooling a green silicon carbide wheel should be used. Abrasive Material = Silicon Carbide Diameter = 300mm Width = 40mm Bore Size = 127mm Model = Neon
Request a Quote
Description
The new Neon grinding wheels from Norton. These grinding wheels offers maximum cut rate and finish on non-ferrous metals & carbide tooling. For general purpose metals we would recommend brown aluminium oxide, non-ferrous metals and carbide tooling a green silicon carbide wheel should be used. Abrasive Material = Silicon Carbide Diameter = 300mm Width = 40mm Bore Size = 127mm Model = Neon
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1221151 - RS Components, Ltd.
Corby, Northants, United Kingdom
The new Neon grinding wheels from Norton. These grinding wheels offers maximum cut rate and finish on non-ferrous metals & carbide tooling. For general purpose metals we would recommend brown aluminium oxide, non-ferrous metals and carbide tooling a green silicon carbide wheel should be used. Abrasive Material = Silicon Carbide Diameter = 300mm Width = 40mm Bore Size = 127mm Model = Neon

The new Neon grinding wheels from Norton. These grinding wheels offers maximum cut rate and finish on non-ferrous metals & carbide tooling. For general purpose metals we would recommend brown aluminium oxide, non-ferrous metals and carbide tooling a green silicon carbide wheel should be used.
Abrasive Material = Silicon Carbide
Diameter = 300mm
Width = 40mm
Bore Size = 127mm
Model = Neon

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grinding Wheels
Product Number 1221151
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.7874 inch (20 mm)
View Details
 - 1985570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 9.84 inch (250 mm)
Thickness 0.9843 inch (25 mm)
View Details
 - 1221149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 11.81 inch (300 mm)
Thickness 0.9843 inch (25 mm)
View Details
 - 1221162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 2.48 inch (63 mm)
Thickness 1.57 inch (40 mm)
Bore / Shank 0.5000 inch (12.7 mm)
View Details