Flexovit USA, Inc. Backing Pads SK5065Q

Description
Extends disc life up to 50%. For Quick-spin Resin Fiber Discs Designed for use with Quick-Spin mounting discs.
Description
Extends disc life up to 50%. For Quick-spin Resin Fiber Discs Designed for use with Quick-Spin mounting discs.

Suppliers

Company
Product
Description
Supplier Links
Backing Pads - SK5065Q - Flexovit USA, Inc.
Angola, NY, USA
Backing Pads
SK5065Q
Backing Pads SK5065Q
Extends disc life up to 50%. For Quick-spin Resin Fiber Discs Designed for use with Quick-Spin mounting discs.
  • Extends disc life up to 50%.

For Quick-spin Resin Fiber Discs
Designed for use with Quick-Spin mounting discs.

Supplier's Site

Technical Specifications

  Flexovit USA, Inc.
Product Category Back-up Pads
Product Number SK5065Q
Product Name Backing Pads
OD 5 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Back-Up Pad - 49-36-3465 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
OD 5 inch (127 mm)
Maximum Speed 13000 rpm
Materials of Construction Plastic
View Details
Gripper Pads and Holders - SK3006 - Flexovit USA, Inc.
Specs
ad Type Spin-on
OD 3 inch (76.2 mm)
Bore / ID 0.2500 inch (6.35 mm)
View Details
Velcro Backing Pad with Centering Pin - Quick-Step Backing Pads - Walter Surface Technologies
Specs
ad Type Hook&Loop Pad
OD 4 to 7 inch (102 to 178 mm)
Bore / ID 0.6250 inch (15.87 mm)
View Details
Abrasive Back-Up Pad - 49-36-7075 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
OD 5 inch (127 mm)
View Details