Milwaukee Electric Tool Corporation Abrasive Back-Up Pad 49-36-3465

Description
POLYPROPYLENE MATERIAL 5 INCH SIZE 5/8 INCH-11 TPI MOUNTING SIZE 13000 RPM SPEED RATING SANDER USED WITH INCLUDES 36 AND 60 GRIT SANDING DISC, DISC NUT
Datasheet
Description
POLYPROPYLENE MATERIAL 5 INCH SIZE 5/8 INCH-11 TPI MOUNTING SIZE 13000 RPM SPEED RATING SANDER USED WITH INCLUDES 36 AND 60 GRIT SANDING DISC, DISC NUT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Abrasive Back-Up Pad - 49-36-3465 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Abrasive Back-Up Pad
49-36-3465
Abrasive Back-Up Pad 49-36-3465
POLYPROPYLENE MATERIAL 5 INCH SIZE 5/8 INCH-11 TPI MOUNTING SIZE 13000 RPM SPEED RATING SANDER USED WITH INCLUDES 36 AND 60 GRIT SANDING DISC, DISC NUT
  • POLYPROPYLENE MATERIAL
  • 5 INCH SIZE
  • 5/8 INCH-11 TPI MOUNTING SIZE
  • 13000 RPM SPEED RATING
  • SANDER USED WITH
  • INCLUDES 36 AND 60 GRIT SANDING DISC, DISC NUT
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Back-up Pads
Product Number 49-36-3465
Product Name Abrasive Back-Up Pad
OD 5 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Gripper Pads and Holders - SK5054 - Flexovit USA, Inc.
Specs
ad Type Hook&Loop Pad
OD 5 inch (127 mm)
Bore / ID 0.6250 inch (15.87 mm)
View Details
Turbo Backing Pads -  - Walter Surface Technologies
Walter Surface Technologies
Specs
ad Type Saucer-shaped Ribbed Backing Pad
OD 4.5 to 7 inch (114 to 178 mm)
Bore / ID 0.6250 inch (15.87 mm)
View Details
Abrasive Back-Up Pad - 49-36-3455 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
OD 4.5 inch (114 mm)
Maximum Speed 13000 rpm
Materials of Construction Plastic
View Details
Gripper Pads and Holders - SK2064 - Flexovit USA, Inc.
Specs
ad Type Hook&Loop Pad
OD 2 inch (50.8 mm)
Bore / ID 0.2500 inch (6.35 mm)
View Details