Milwaukee Electric Tool Corporation Abrasive Back-Up Pad 49-36-7075

Description
5 INCH SIZE SANDER USED WITH NUMBER OF HOLES 8
Datasheet
Description
5 INCH SIZE SANDER USED WITH NUMBER OF HOLES 8
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Abrasive Back-Up Pad - 49-36-7075 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Abrasive Back-Up Pad
49-36-7075
Abrasive Back-Up Pad 49-36-7075
5 INCH SIZE SANDER USED WITH NUMBER OF HOLES 8
  • 5 INCH SIZE
  • SANDER USED WITH
  • NUMBER OF HOLES 8
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Back-up Pads
Product Number 49-36-7075
Product Name Abrasive Back-Up Pad
OD 5 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Gripper Pads and Holders - SK5044 - Flexovit USA, Inc.
Specs
ad Type Hook&Loop Pad
OD 5 inch (127 mm)
Bore / ID 0.5512 inch (14 mm)
View Details
Plastic Backing Pads for Sanding Discs -  - Walter Surface Technologies
Specs
ad Type Supplied with clamping nut
OD 4 to 7 inch (102 to 178 mm)
Bore / ID 0.3750 to 0.6250 inch (9.52 to 15.87 mm)
View Details
Abrasive Back-Up Pad - 49-36-3950 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
OD 9 inch (229 mm)
Maximum Speed 8000 rpm
Materials of Construction Plastic
View Details
Drums for Spiral Band Sleeves - 46280 - Flexovit USA, Inc.
Specs
OD 0.7500 inch (19.05 mm)
Bore / ID 0.2500 inch (6.35 mm)
Materials of Construction Rubber / Elastomer
View Details