Flexovit USA, Inc. Semi-Flexible Grind and Finish Wheels. Best - Flexcel S6700

Description
FLEXCEL Type 27 and Type 29 Semi-Flexible Wheels can remove material aggressively like a grinding wheel, and blend and finish like a sanding disc. FLEXCEL wheels flex to contoured surfaces giving a smooth finish without gouging. Faster stock removal than standard depressed center wheels 24 to 60 Grit Finish - A-Medium For general purpose applications, grinds aggressively like a grit 24 sanding discs, and finishes like a 60 grit discs. The Type 29 convex wheel face is preferred for contoured surfaces and wider contact area.
Datasheet
Description
FLEXCEL Type 27 and Type 29 Semi-Flexible Wheels can remove material aggressively like a grinding wheel, and blend and finish like a sanding disc. FLEXCEL wheels flex to contoured surfaces giving a smooth finish without gouging. Faster stock removal than standard depressed center wheels 24 to 60 Grit Finish - A-Medium For general purpose applications, grinds aggressively like a grit 24 sanding discs, and finishes like a 60 grit discs. The Type 29 convex wheel face is preferred for contoured surfaces and wider contact area.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Semi-Flexible Grind and Finish Wheels.  Best - Flexcel - S6700 - Flexovit USA, Inc.
Angola, NY, USA
Semi-Flexible Grind and Finish Wheels. Best - Flexcel
S6700
Semi-Flexible Grind and Finish Wheels. Best - Flexcel S6700
FLEXCEL Type 27 and Type 29 Semi-Flexible Wheels can remove material aggressively like a grinding wheel, and blend and finish like a sanding disc. FLEXCEL wheels flex to contoured surfaces giving a smooth finish without gouging. Faster stock removal than standard depressed center wheels 24 to 60 Grit Finish - A-Medium For general purpose applications, grinds aggressively like a grit 24 sanding discs, and finishes like a 60 grit discs. The Type 29 convex wheel face is preferred for contoured surfaces and wider contact area.

FLEXCEL Type 27 and Type 29 Semi-Flexible Wheels can remove material aggressively like a grinding wheel, and blend and finish like a sanding disc. FLEXCEL wheels flex to contoured surfaces giving a smooth finish without gouging. Faster stock removal than standard depressed center wheels
24 to 60 Grit Finish - A-Medium
For general purpose applications, grinds aggressively like a grit 24 sanding discs, and finishes like a 60 grit discs. The Type 29 convex wheel face is preferred for contoured surfaces and wider contact area.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Grinding Wheels
Product Number S6700
Product Name Semi-Flexible Grind and Finish Wheels. Best - Flexcel
Outer Diameter 4.5 inch (114 mm)
Thickness 0.1250 inch (3.17 mm)
Bore / Shank 0.8750 inch (22.22 mm)
Max Speed 13300 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Norzon® 4NZ1634-R5BX348 - 66252838577 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 6 inch (152 mm)
Thickness 2 inch (50.8 mm)
View Details
 - 1221151 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 11.81 inch (300 mm)
Thickness 1.57 inch (40 mm)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741402-C - Makita USA, Inc.
Specs
Outer Diameter 4 inch (102 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.6250 inch (15.87 mm)
View Details
Type 27 Depressed Center Grinding Wheels.  Better - Metalhog - A8330 - Flexovit USA, Inc.
Specs
Type DepressedCenter
Outer Diameter 9 inch (229 mm)
Thickness 0.2500 inch (6.35 mm)
View Details