Flexovit USA, Inc. Type 27 Depressed Center Grinding Wheels. Better - Metalhog A8330

Description
Metalhog Type 27 Grinding Wheels incorporate a blend of premium, semi-premium, and standard abrasive grain with custom bond systems. This produces a wheel with extremely aggressive, rapid grinding action, without sacrificing wheel life. METALHOG grinds up to 30% faster and 3 times longer than regular aluminum oxide products. Rapid Grind - AXT24S Fast, aggressive stock removal.
Datasheet
Description
Metalhog Type 27 Grinding Wheels incorporate a blend of premium, semi-premium, and standard abrasive grain with custom bond systems. This produces a wheel with extremely aggressive, rapid grinding action, without sacrificing wheel life. METALHOG grinds up to 30% faster and 3 times longer than regular aluminum oxide products. Rapid Grind - AXT24S Fast, aggressive stock removal.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type 27 Depressed Center Grinding Wheels.  Better - Metalhog - A8330 - Flexovit USA, Inc.
Angola, NY, USA
Type 27 Depressed Center Grinding Wheels. Better - Metalhog
A8330
Type 27 Depressed Center Grinding Wheels. Better - Metalhog A8330
Metalhog Type 27 Grinding Wheels incorporate a blend of premium, semi-premium, and standard abrasive grain with custom bond systems. This produces a wheel with extremely aggressive, rapid grinding action, without sacrificing wheel life. METALHOG grinds up to 30% faster and 3 times longer than regular aluminum oxide products. Rapid Grind - AXT24S Fast, aggressive stock removal.

Metalhog Type 27 Grinding Wheels incorporate a blend of premium, semi-premium, and standard abrasive grain with custom bond systems. This produces a wheel with extremely aggressive, rapid grinding action, without sacrificing wheel life. METALHOG grinds up to 30% faster and 3 times longer than regular aluminum oxide products.
Rapid Grind - AXT24S
Fast, aggressive stock removal.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Grinding Wheels
Product Number A8330
Product Name Type 27 Depressed Center Grinding Wheels. Better - Metalhog
Type DepressedCenter
Outer Diameter 9 inch (229 mm)
Thickness 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

W220 Pacesetter® Point A80-HBF3 - 61463622646 - Norton Abrasives
Specs
Type Cotton Fiber
Outer Diameter 1 inch (25.4 mm)
Thickness 1 inch (25.4 mm)
View Details
 - 1221142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.5118 inch (13 mm)
View Details
Raised Hub Straight Grinding Wheel - 49-94-4520 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Aluminum Oxide
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
EB Diamond Combination Wheel - EB5007850CM - CS UNITEC
Specs
Type Diamond
Outer Diameter 5 inch (127 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details