Flexovit USA, Inc. Resin Plugs and Cones. Good - High Performance N2231

Description
Formulated for maximum material removal and long life. Internal threaded arbor for direct mounting. A24RB Made with aluminum oxide grain, these general purpose plugs and cones are ideal for grinding and snagging in hard to reach places. Ideal on ferrous castings and weldments where heavy stock removal is required.
Datasheet
Description
Formulated for maximum material removal and long life. Internal threaded arbor for direct mounting. A24RB Made with aluminum oxide grain, these general purpose plugs and cones are ideal for grinding and snagging in hard to reach places. Ideal on ferrous castings and weldments where heavy stock removal is required.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resin Plugs and Cones.  Good - High Performance - N2231 - Flexovit USA, Inc.
Angola, NY, USA
Resin Plugs and Cones. Good - High Performance
N2231
Resin Plugs and Cones. Good - High Performance N2231
Formulated for maximum material removal and long life. Internal threaded arbor for direct mounting. A24RB Made with aluminum oxide grain, these general purpose plugs and cones are ideal for grinding and snagging in hard to reach places. Ideal on ferrous castings and weldments where heavy stock removal is required.
  • Formulated for maximum material removal and long life.
  • Internal threaded arbor for direct mounting.

A24RB
Made with aluminum oxide grain, these general purpose plugs and cones are ideal for grinding and snagging in hard to reach places. Ideal on ferrous castings and weldments where heavy stock removal is required.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Grinding Wheels
Product Number N2231
Product Name Resin Plugs and Cones. Good - High Performance
Type ConePlug
Unlock Full Specs
to access all available technical data

Similar Products

 - 693466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.9843 inch (25 mm)
View Details
Norton® 38A60-KVBE Vitrified Wheel - 66243529372 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 3.5 inch (88.9 mm)
Thickness 1.5 inch (38.1 mm)
View Details
EB Diamond Cluster Wheel - EB5007880CLSF - CS UNITEC
Specs
Type Diamond
Outer Diameter 5 inch (127 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details
Carbide Micro Grinding Pin - Borazon - CMPB - Titan Tool Supply, Inc.
Specs
Type Borazon
Outer Diameter 0.0160 to 0.0240 inch (0.4064 to 0.6096 mm)
Thickness 0.1180 inch (3 mm)
View Details