CS UNITEC EB Diamond Cluster Wheel EB5007880CLSF

Description
Diamond Wheels for cleaning and grinding metal, fiberglass and more. Eco Brazing (EB) diamond cluster wheels from CS Unitec are designed for removing paint, rust and epoxy on metal. Also for high material removal on fiberglass, composites and plastics without loading up like traditional abrasives. Last 100x longer than ordinary resin bonded wheels Reduce sparks, dust and material waste Save time changing discs Ideal for grinding and cutting steel, stainless steel, aluminum, titanium, fiberglass and more
Datasheet
Description
Diamond Wheels for cleaning and grinding metal, fiberglass and more. Eco Brazing (EB) diamond cluster wheels from CS Unitec are designed for removing paint, rust and epoxy on metal. Also for high material removal on fiberglass, composites and plastics without loading up like traditional abrasives. Last 100x longer than ordinary resin bonded wheels Reduce sparks, dust and material waste Save time changing discs Ideal for grinding and cutting steel, stainless steel, aluminum, titanium, fiberglass and more
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EB Diamond Cluster Wheel - EB5007880CLSF - CS UNITEC
Norwalk, CT, USA
EB Diamond Cluster Wheel
EB5007880CLSF
EB Diamond Cluster Wheel EB5007880CLSF
Diamond Wheels for cleaning and grinding metal, fiberglass and more. Eco Brazing (EB) diamond cluster wheels from CS Unitec are designed for removing paint, rust and epoxy on metal. Also for high material removal on fiberglass, composites and plastics without loading up like traditional abrasives. Last 100x longer than ordinary resin bonded wheels Reduce sparks, dust and material waste Save time changing discs Ideal for grinding and cutting steel, stainless steel, aluminum, titanium, fiberglass and more

Diamond Wheels for cleaning and grinding metal, fiberglass and more.

Eco Brazing (EB) diamond cluster wheels from CS Unitec are designed for removing paint, rust and epoxy on metal. Also for high material removal on fiberglass, composites and plastics without loading up like traditional abrasives.

  • Last 100x longer than ordinary resin bonded wheels
  • Reduce sparks, dust and material waste
  • Save time changing discs
  • Ideal for grinding and cutting steel, stainless steel, aluminum, titanium, fiberglass and more
Supplier's Site Datasheet

Technical Specifications

  CS UNITEC
Product Category Grinding Wheels
Product Number EB5007880CLSF
Product Name EB Diamond Cluster Wheel
Type Diamond
Outer Diameter 5 inch (127 mm)
Bore / Shank 0.8750 inch (22.22 mm)
Max Speed 12200 rpm
Bond Type Metal
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221148 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 9.84 inch (250 mm)
Thickness 0.9843 inch (25 mm)
View Details
Gemini® - 66252801865 - Norton Abrasives
Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 6 inch (152 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
EB Diamond Combination Wheel - EB4007835CM - CS UNITEC
Specs
Type Diamond
Outer Diameter 4 inch (102 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details
Specs
Type Borazon
Outer Diameter 0.3150 to 1 inch (8 to 25.4 mm)
Bore / Shank 0.2500 to 0.3750 inch (6.35 to 9.52 mm)
View Details