Flexovit USA, Inc. Depressed Center Combination Wheels. Better - Metalhog A7220

Description
Metalhog Type 27 Combination Wheels incorporate a blend of premium, semi-premium, and standard abrasive grain with custom bond systems. This produces a wheel with extremely aggressive, rapid grinding action, without sacrificing wheel life. Rapid Cut, Grind - AXT24S Fast, aggressive cutting action and stock removal.
Datasheet
Description
Metalhog Type 27 Combination Wheels incorporate a blend of premium, semi-premium, and standard abrasive grain with custom bond systems. This produces a wheel with extremely aggressive, rapid grinding action, without sacrificing wheel life. Rapid Cut, Grind - AXT24S Fast, aggressive cutting action and stock removal.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Depressed Center Combination Wheels.  Better - Metalhog - A7220 - Flexovit USA, Inc.
Angola, NY, USA
Depressed Center Combination Wheels. Better - Metalhog
A7220
Depressed Center Combination Wheels. Better - Metalhog A7220
Metalhog Type 27 Combination Wheels incorporate a blend of premium, semi-premium, and standard abrasive grain with custom bond systems. This produces a wheel with extremely aggressive, rapid grinding action, without sacrificing wheel life. Rapid Cut, Grind - AXT24S Fast, aggressive cutting action and stock removal.

Metalhog Type 27 Combination Wheels incorporate a blend of premium, semi-premium, and standard abrasive grain with custom bond systems. This produces a wheel with extremely aggressive, rapid grinding action, without sacrificing wheel life.
Rapid Cut, Grind - AXT24S
Fast, aggressive cutting action and stock removal.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Grinding Wheels
Product Number A7220
Product Name Depressed Center Combination Wheels. Better - Metalhog
Type DepressedCenter
Outer Diameter 9 inch (229 mm)
Thickness 0.1250 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

W187 Pacesetter® Point A80-HBF3 - 61463622651 - Norton Abrasives
Specs
Type Cotton Fiber
Outer Diameter 0.5000 inch (12.7 mm)
Thickness 1 inch (25.4 mm)
View Details
 - 693539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.7874 inch (20 mm)
View Details
Bench Grinder Wheels.  Good - High Performance - U5260 - Flexovit USA, Inc.
Specs
Type Silicon Carbide
Outer Diameter 10 inch (254 mm)
Thickness 1 inch (25.4 mm)
View Details
Clean and Polish and Finishing Blending Points - BLENDEX U™ Point - Walter Surface Technologies
Specs
Type Mounted Point or Abrasive Burr
Outer Diameter 0.3750 inch (9.52 mm)
Max Speed 37210 rpm
View Details