DEWALT Industrial Tool Co. 4-1/2" x 1/4" x 5/8"-11 High Performance Metal Grinding Wheel DW4523

Description
Type 27 Wheels: High Performance 1/4" Metal Grinding Product Features High performance aluminum oxide grain for long life and high material removal High grain concentration for agressive grinding action and smoother running wheels Proprietary material mix ensures durable long life wheels 3 full sheets of fiberglass for durability and safety
Description
Type 27 Wheels: High Performance 1/4" Metal Grinding Product Features High performance aluminum oxide grain for long life and high material removal High grain concentration for agressive grinding action and smoother running wheels Proprietary material mix ensures durable long life wheels 3 full sheets of fiberglass for durability and safety

Suppliers

Company
Product
Description
Supplier Links
4-1/2" x 1/4" x 5/8"-11 High Performance Metal Grinding Wheel - DW4523 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
4-1/2" x 1/4" x 5/8"-11 High Performance Metal Grinding Wheel
DW4523
4-1/2" x 1/4" x 5/8"-11 High Performance Metal Grinding Wheel DW4523
Type 27 Wheels: High Performance 1/4" Metal Grinding Product Features High performance aluminum oxide grain for long life and high material removal High grain concentration for agressive grinding action and smoother running wheels Proprietary material mix ensures durable long life wheels 3 full sheets of fiberglass for durability and safety

Type 27 Wheels: High Performance 1/4" Metal Grinding
Product Features

  • High performance aluminum oxide grain for long life and high material removal
  • High grain concentration for agressive grinding action and smoother running wheels
  • Proprietary material mix ensures durable long life wheels
  • 3 full sheets of fiberglass for durability and safety
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Grinding Wheels
Product Number DW4523
Product Name 4-1/2" x 1/4" x 5/8"-11 High Performance Metal Grinding Wheel
Unlock Full Specs
to access all available technical data

Similar Products

 - 1985413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.5118 inch (13 mm)
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843217 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 5 inch (127 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
EB Diamond Combination Wheel - EB7007835CM - CS UNITEC
Specs
Type Diamond
Outer Diameter 7 inch (178 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details