Flexovit USA, Inc. Type 27 Depressed Center Grinding Wheels. Good - High Performance A3201

Description
Flexovit HIGH PERFORMANCE Type 27 Grinding Wheels are the hardest working aluminum oxide wheels available. Precision Heavy Duty - A24/30T A durable long life wheel. Ideal for beveling, edge or flame cut grinding.
Datasheet
Description
Flexovit HIGH PERFORMANCE Type 27 Grinding Wheels are the hardest working aluminum oxide wheels available. Precision Heavy Duty - A24/30T A durable long life wheel. Ideal for beveling, edge or flame cut grinding.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type 27 Depressed Center Grinding Wheels.  Good - High Performance - A3201 - Flexovit USA, Inc.
Angola, NY, USA
Type 27 Depressed Center Grinding Wheels. Good - High Performance
A3201
Type 27 Depressed Center Grinding Wheels. Good - High Performance A3201
Flexovit HIGH PERFORMANCE Type 27 Grinding Wheels are the hardest working aluminum oxide wheels available. Precision Heavy Duty - A24/30T A durable long life wheel. Ideal for beveling, edge or flame cut grinding.

Flexovit HIGH PERFORMANCE Type 27 Grinding Wheels are the hardest working aluminum oxide wheels available. Precision
Heavy Duty - A24/30T
A durable long life wheel. Ideal for beveling, edge or flame cut grinding.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Grinding Wheels
Product Number A3201
Product Name Type 27 Depressed Center Grinding Wheels. Good - High Performance
Type Aluminum Oxide
Outer Diameter 6 inch (152 mm)
Thickness 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norzon® III Foundry - 66252915527 - Norton Abrasives
Specs
Type Silicon Carbide; Alumina Zirconia
Outer Diameter 7 inch (178 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
 - 1221164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 7.09 inch (180 mm)
Thickness 0.2362 inch (6 mm)
Bore / Shank 1.25 inch (31.75 mm)
View Details
Resin Plugs and Cones.  Good - High Performance - N3211 - Flexovit USA, Inc.
Specs
Type ConePlug
Outer Diameter 1.5 inch (38.1 mm)
Max Speed 24191 rpm
View Details
Bench Grinding Wheels -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Outer Diameter 6 to 10 inch (152 to 254 mm)
Thickness 0.7500 to 1.25 inch (19.05 to 31.75 mm)
Bore / Shank 1 inch (25.4 mm)
View Details