Walter Surface Technologies Bench Grinding Wheels

Description
Long lasting and dependable, our bench grinding wheels are perfect for general purpose grinding work on bench and pedestal grinders. All wheels are supplied with nested reducer bushings to fit on 1", 3/4", 5/8" and 1/2" shafts. Features Excellent wheel life Exceptional performance Versatile wheel Applications General grinding on bench and pedestal grinders
Description
Long lasting and dependable, our bench grinding wheels are perfect for general purpose grinding work on bench and pedestal grinders. All wheels are supplied with nested reducer bushings to fit on 1", 3/4", 5/8" and 1/2" shafts. Features Excellent wheel life Exceptional performance Versatile wheel Applications General grinding on bench and pedestal grinders

Suppliers

Company
Product
Description
Supplier Links
Bench Grinding Wheels -  - Walter Surface Technologies
Windsor, CT, USA
Bench Grinding Wheels
Bench Grinding Wheels
Long lasting and dependable, our bench grinding wheels are perfect for general purpose grinding work on bench and pedestal grinders. All wheels are supplied with nested reducer bushings to fit on 1", 3/4", 5/8" and 1/2" shafts. Features Excellent wheel life Exceptional performance Versatile wheel Applications General grinding on bench and pedestal grinders

Long lasting and dependable, our bench grinding wheels are perfect for general purpose grinding work on bench and pedestal grinders. All wheels are supplied with nested reducer bushings to fit on 1", 3/4", 5/8" and 1/2" shafts.

Features

  • Excellent wheel life
  • Exceptional performance
  • Versatile wheel

Applications

  • General grinding on bench and pedestal grinders
Supplier's Site

Technical Specifications

  Walter Surface Technologies
Product Category Grinding Wheels
Product Name Bench Grinding Wheels
Outer Diameter 6 to 10 inch (152 to 254 mm)
Thickness 0.7500 to 1.25 inch (19.05 to 31.75 mm)
Bore / Shank 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 7.87 inch (200 mm)
Thickness 0.9843 inch (25 mm)
View Details
Norton® 38A60-JVBE Vitrified Wheel - 66243530387 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 3 to 4 inch (76.2 to 102 mm)
Thickness 1.5 inch (38.1 mm)
View Details
Cutting and Grinding Wheels (cutting, grooving, notching) - HP COMBO™ - Walter Surface Technologies
Specs
Outer Diameter 4.5 to 9 inch (114 to 229 mm)
Thickness 0.1250 inch (3.17 mm)
Bore / Shank 0.3750 to 0.8750 inch (9.52 to 22.22 mm)
View Details
Borazon Grinding Mandrels - High Speed Steel - SS-BGP - Titan Tool Supply, Inc.
Specs
Type Borazon
Outer Diameter 0.0200 to 1.5 inch (0.5080 to 38.1 mm)
Bore / Shank 0.1250 to 0.3750 inch (3.17 to 9.52 mm)
View Details