Flexbar Machine Corporation Flexbar Portable Video Borescope System Complete VBS-5000

Description
THE FLEXBAR PORTABLE VIDEO BORESCOPE SYSTEM Featuring a Rugged, Waterproof Case Containing Integrated Video System Components For Use with Any B-Style Eyepiece Compatible Rigid or Flexible Borescope System Includes: Heavy-Duty, Waterproof Storm Carrying Case, 22" x 16" x 9" (55cm x 40cm x 22cm) 6.5" NEC High Resolution Video Display No. 15682 Compact Color Borescope Camera with built-in, focusable borescope coupler and 10" (3 meters) long cable. Portable, rechargeable Battery Pack Unit with AC Charger. Approximately 3 hours life between charges. Flexbar 18-Capture, Capture Flash Pro Video Frame Saver System with memory card. Save and download hundreds of images with a push of a button. System No. VBS-5000, Flexbar Portable Video Borescope System Complete*Above system does not include borescope and portable LED Light Handle. Order the right borescope for your inspection application separately.
Description
THE FLEXBAR PORTABLE VIDEO BORESCOPE SYSTEM Featuring a Rugged, Waterproof Case Containing Integrated Video System Components For Use with Any B-Style Eyepiece Compatible Rigid or Flexible Borescope System Includes: Heavy-Duty, Waterproof Storm Carrying Case, 22" x 16" x 9" (55cm x 40cm x 22cm) 6.5" NEC High Resolution Video Display No. 15682 Compact Color Borescope Camera with built-in, focusable borescope coupler and 10" (3 meters) long cable. Portable, rechargeable Battery Pack Unit with AC Charger. Approximately 3 hours life between charges. Flexbar 18-Capture, Capture Flash Pro Video Frame Saver System with memory card. Save and download hundreds of images with a push of a button. System No. VBS-5000, Flexbar Portable Video Borescope System Complete*Above system does not include borescope and portable LED Light Handle. Order the right borescope for your inspection application separately.

Suppliers

Company
Product
Description
Supplier Links
Flexbar Portable Video Borescope System Complete - VBS-5000 - Flexbar Machine Corporation
Islandia, NY, USA
Flexbar Portable Video Borescope System Complete
VBS-5000
Flexbar Portable Video Borescope System Complete VBS-5000
THE FLEXBAR PORTABLE VIDEO BORESCOPE SYSTEM Featuring a Rugged, Waterproof Case Containing Integrated Video System Components For Use with Any B-Style Eyepiece Compatible Rigid or Flexible Borescope System Includes: Heavy-Duty, Waterproof Storm Carrying Case, 22" x 16" x 9" (55cm x 40cm x 22cm) 6.5" NEC High Resolution Video Display No. 15682 Compact Color Borescope Camera with built-in, focusable borescope coupler and 10" (3 meters) long cable. Portable, rechargeable Battery Pack Unit with AC Charger. Approximately 3 hours life between charges. Flexbar 18-Capture, Capture Flash Pro Video Frame Saver System with memory card. Save and download hundreds of images with a push of a button. System No. VBS-5000, Flexbar Portable Video Borescope System Complete*Above system does not include borescope and portable LED Light Handle. Order the right borescope for your inspection application separately.

THE FLEXBAR PORTABLE VIDEO BORESCOPE SYSTEM

Featuring a Rugged, Waterproof Case Containing Integrated Video System Components For Use with Any B-Style Eyepiece Compatible Rigid or Flexible Borescope

System Includes:

  • Heavy-Duty, Waterproof Storm Carrying Case, 22" x 16" x 9" (55cm x 40cm x 22cm)
  • 6.5" NEC High Resolution Video Display
  • No. 15682 Compact Color Borescope Camera with built-in, focusable borescope coupler and 10" (3 meters) long cable.
  • Portable, rechargeable Battery Pack Unit with AC Charger. Approximately 3 hours life between charges.
  • Flexbar 18-Capture, Capture Flash Pro Video Frame Saver System with memory card. Save and download hundreds of images with a push of a button. System No. VBS-5000, Flexbar Portable Video Borescope System Complete*Above system does not include borescope and portable LED Light Handle. Order the right borescope for your inspection application separately.
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Borescopes
Product Number VBS-5000
Product Name Flexbar Portable Video Borescope System Complete
Unlock Full Specs
to access all available technical data

Similar Products

Borescope with Telescoping Pole - PCE-IVE 330 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 23 mm (0.9055 inch)
View Details
Standard Rigid Borescope - R160-143-090-35 ILG*2 - Evident Scientific
Specs
Flexibility Rigid
Viewing Angle Side
Features Video (optional feature); Camera Mount
View Details
Fixed Borescope Thermal Imagers - MWIR-b-640 - LAND
Specs
Flexibility Rigid
Viewing Angle Side
Diameter 61 mm (2.4 inch)
View Details