Flexbar Machine Corporation 30 Degree Borescope, 3mm x 7" 15672

Description
Flexbar Rigid Borescope, 30 Degree Features superb quality optics which provide clear, bright images for any standard industrial application. Ideal for use with Flexbar Video Borescope Systems. Main Features: Probe tubing is stainless steel for extra durability. Eyepiece is standard 32mm...accepts Flexbar C-Mount coupler No. 13285 for video system usage. Integral cool fiberoptic lighting provides bright and even lighting. Wide angle field of view for direct and lateral viewing. Light guide post connects with Flexbar light guide (No. 13283) for use with Flexbar Lightsource or optional Flexbar portable light handle. Model No. 15672, 30 Degree Borescope Diameter: 3mm (.118") Length: 7" Field of View: 30 degree
Description
Flexbar Rigid Borescope, 30 Degree Features superb quality optics which provide clear, bright images for any standard industrial application. Ideal for use with Flexbar Video Borescope Systems. Main Features: Probe tubing is stainless steel for extra durability. Eyepiece is standard 32mm...accepts Flexbar C-Mount coupler No. 13285 for video system usage. Integral cool fiberoptic lighting provides bright and even lighting. Wide angle field of view for direct and lateral viewing. Light guide post connects with Flexbar light guide (No. 13283) for use with Flexbar Lightsource or optional Flexbar portable light handle. Model No. 15672, 30 Degree Borescope Diameter: 3mm (.118") Length: 7" Field of View: 30 degree

Suppliers

Company
Product
Description
Supplier Links
30 Degree Borescope, 3mm x 7
Islandia, NY, USA
30 Degree Borescope, 3mm x 7"
15672
30 Degree Borescope, 3mm x 7" 15672
Flexbar Rigid Borescope, 30 Degree Features superb quality optics which provide clear, bright images for any standard industrial application. Ideal for use with Flexbar Video Borescope Systems. Main Features: Probe tubing is stainless steel for extra durability. Eyepiece is standard 32mm...accepts Flexbar C-Mount coupler No. 13285 for video system usage. Integral cool fiberoptic lighting provides bright and even lighting. Wide angle field of view for direct and lateral viewing. Light guide post connects with Flexbar light guide (No. 13283) for use with Flexbar Lightsource or optional Flexbar portable light handle. Model No. 15672, 30 Degree Borescope Diameter: 3mm (.118") Length: 7" Field of View: 30 degree

Flexbar Rigid Borescope, 30 Degree

Features superb quality optics which provide clear, bright images for any standard industrial application.

Ideal for use with Flexbar Video Borescope Systems.

Main Features:

  • Probe tubing is stainless steel for extra durability.
  • Eyepiece is standard 32mm...accepts Flexbar C-Mount coupler No. 13285 for video system usage.
  • Integral cool fiberoptic lighting provides bright and even lighting.
  • Wide angle field of view for direct and lateral viewing.
  • Light guide post connects with Flexbar light guide (No. 13283) for use with Flexbar Lightsource or optional Flexbar portable light handle. Model No. 15672, 30 Degree Borescope
  • Diameter: 3mm (.118")
  • Length: 7"
  • Field of View: 30 degree
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Borescopes
Product Number 15672
Product Name 30 Degree Borescope, 3mm x 7"
Unlock Full Specs
to access all available technical data

Similar Products

Borescope - PCE-VE 380N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 28 mm (1.1 inch)
View Details
Standard Rigid Borescope - R060-047-045-50 - Evident Scientific
Specs
Flexibility Rigid
Viewing Angle Oblique
Features Video (optional feature); Camera Mount
View Details
Fixed Borescope Thermal Imagers - NIR-b-640-EX - LAND
Specs
Flexibility Rigid
Viewing Angle Oblique; Side
Diameter 60.5 mm (2.38 inch)
View Details